- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2410ML-04W-B49-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.143lb 64.86g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2000 | 2410ML | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 158°C | 14°C | 2.04W | 2.04W | - | 0.170A | 2.04W | 60mm | 170mA | CE, CSA, UL, VDE | - | - | 4550 RPM | Ball | Tubeaxial | 33.5 dB | 6V~13.8VDC | 0.208 in H2O (51.8 Pa) | Speed Sensor (Tach) | - | 60mm | 25.00mm | - | - | RoHS Compliant | - | ||
![]() 2410ML-04W-B39-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.143lb 64.86g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 2410ML | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.120A | 1.44W | - | 120mA | CE, CSA, UL, VDE | - | - | 4000 RPM | Ball | Tubeaxial | 31.0 dB | 6V~13.8VDC | 0.161 in H2O (40.2 Pa) | Speed Sensor (Tach) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2410ML-04W-B39-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.143lb 64.86g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 2410ML | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 158°C | 14°C | 1.44W | - | - | 0.120A | 1.44W | - | 120mA | CE, CSA, UL, VDE | - | - | 4000 RPM | Ball | Tubeaxial | 31.0 dB | 6V~13.8VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Sensor | - | - | 25.00mm | - | - | RoHS Compliant | - | ||
![]() 2410ML-05W-B49-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.143lb 64.86g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 2410ML | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.090A | 2.16W | - | 90mA | CE, CSA, UL, VDE | - | - | 4550 RPM | Ball | Tubeaxial | 33.5 dB | 10V~27.6VDC | 0.208 in H2O (51.8 Pa) | Locked Rotor Sensor | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4710KL-04W-B39-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.397lb 180.08g | Plastic | Plastic | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 158°C | 14°C | 3.36W | - | - | 0.280A | 3.36W | - | 280mA | CE, CSA, UL, VDE | - | - | 2200 RPM | Ball | Tubeaxial | 35.0 dB | 6V~13.8VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Sensor | - | - | 25.50mm | - | - | RoHS Compliant | - | ||
![]() 4710KL-04W-B19-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.120A | 1.44W | - | 120mA | CE, CSA, UL, VDE | - | - | 1600 RPM | Ball | Tubeaxial | 27.0 dB | 6V~13.8VDC | 0.072 in H2O (17.9 Pa) | Speed Sensor (Tach) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5920PL-05W-B50-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 18.96W | - | 0.790A | 19W | 172mm | 790mA | CE, CSA, UL, VDE | - | - | 3500 RPM | Ball | Tubeaxial | 60.3 dB | 12V~30VDC | 0.730 in H2O (181.8 Pa) | - | 50.8mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 2404KL-04W-B40-B00 NMB Technologies Corporation | 37 |
| Datasheet | 18 Weeks | - | Axial | - | 0.055lb 24.95g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 2404KL | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 2.4W | - | 0.200A | 2.4W | 60mm | 200mA | CE, CSA, UL, VDE | - | - | 4200 RPM | Ball | Tubeaxial | 33.0 dB | 10.2V~13.8VDC | 0.092 in H2O (23.0 Pa) | - | 10mm | - | - | No | - | RoHS Compliant | - | ||
![]() 2408NL-04W-B30-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | - | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | 960mW | 12V | 0.080A | 960mW | 60mm | 80mA | CE, CSA, UL, VDE | - | - | 3600 RPM | Ball | Tubeaxial | 27.0 dB | 6V~13.8VDC | 0.115 in H2O (28.7 Pa) | - | 20mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3610VL-05W-B30-B00 NMB Technologies Corporation | 57 |
| Datasheet | 18 Weeks | - | Axial | - | 0.298lb 135.17g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 09225VA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.140A | 3.36W | - | 140mA | CE, UL, VDE | - | - | 3600 RPM | Ball | Tubeaxial | 38.5 dB(A) | 14V~27.6VDC | 0.261 in H2O (65.0 Pa) | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 2004KL-01W-B30-B00 NMB Technologies Corporation | 37 |
| Datasheet | 18 Weeks | - | Axial | - | 0.044lb 19.96g | Plastic | - | 60000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 2004KL | Square - 50mm Lx50mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 500mW | 5V | 0.100A | 500mW | 50mm | 100mA | CE, CSA, UL, VDE | - | - | 3500 RPM | Ball | Tubeaxial | 23.0 dB | 4.5V~6VDC | 0.064 in H2O (16.0 Pa) | - | 10mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3610SB-05W-B39-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 09225SA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.050A | 1.2W | - | 50mA | CE, UL, VDE | - | - | 2400 RPM | Ball | Tubeaxial | 28.0 dB | 12V~27.6VDC | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3610VL-05W-B30-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.298lb 135.17g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2010 | 09225VA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6.24W | - | 0.140A | 3.36W | 92mm | 140mA | CE, UL, VDE | 24V | - | 3600 RPM | Ball | Tubeaxial | 38.5 dB(A) | 14V~27.6VDC | 0.261 in H2O (65.0 Pa) | - | 92mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BG0703-B054-00S-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Wire | - | - | 0.198lb 89.81g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2008 | 07530GA | Square/Rounded - 75.7mm Lx75.7mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.150A | 3.6W | - | 150mA | CE, CSA, UL, VDE | - | - | 3000 RPM | Ball | Blower | 38.5 dB | 10V~26VDC | 0.441 in H2O (110.0 Pa) | Speed Sensor (Tach) | 75.7mm | - | - | - | - | RoHS Compliant | - | ||
![]() 4715VL-07W-B79-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.816lb 370.13g | Plastic | - | 100000 Hrs @ 25°C | 48VDC | 14~140°F -10°C~60°C | 2011 | 4715VL | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.600A | 28.8W | - | 600mA | CE, UL, VDE | - | 100000 hours | 5700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 40V~55.2VDC | 1.150 in H2O (286.5 Pa) | Speed Sensor (Tach) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-05W-B29-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.573lb 259.91g | Plastic | - | 50000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.210A | 5.04W | - | 210mA | CE, CSA, UL, VDE | - | 50000 hours | 2650 RPM | Ball | Tubeaxial | 41.0 dB | 10V~27.6VDC | 0.220 in H2O (54.8 Pa) | Locked Rotor Sensor | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2004KL-01W-B49-B50 NMB Technologies Corporation | 30 |
| Datasheet | 18 Weeks | - | Axial | - | 0.044lb 19.96g | Plastic | - | 60000 Hrs @ 25°C | 5VDC | 14~158°F -10°C~70°C | 2004 | 2004KL | Square - 50mm Lx50mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.160A | 800mW | - | 160mA | CE, CSA, UL, VDE | - | 60000 hours | 4500 RPM | Ball | Tubeaxial | 28.5 dB | 4.5V~6VDC | 0.104 in H2O (26.0 Pa) | Speed Sensor (Tach) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4715VL-04W-B89-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.816lb 370.13g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2011 | 4715VL | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 36W | - | 3A | CE, UL, VDE | - | 100000 hours | 6400 RPM | Ball | Tubeaxial | 66.0 dB(A) | 10V~12.6VDC | 1.457 in H2O (362.9 Pa) | Speed Sensor (Tach) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-07W-B10-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.573lb 259.91g | Plastic | - | 50000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.080A | 3.84W | - | 80mA | CE, CSA, UL, VDE | - | - | 2300 RPM | Ball | Tubeaxial | 37.0 dB | 25V~55.2VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FBA09A12H1BQ NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | - | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2005 | FBA | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 2.7W | 2.7W | 12V | 0.255A | 2.7W | - | 255mA | CSA, UL | - | 50000 hours | 2950 RPM | Hydro-wave (HWB) | Tubeaxial | 35.0 dB | 7V~13.8VDC | 0.169 in H2O (42.1 Pa) | Speed Sensor (Tach) | 92mm | - | 25.50mm | - | - | RoHS Compliant | - |