- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Material - Frame | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Life Expectancy | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2004KL-04W-B50-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.044lb 19.96g | Plastic | - | - | - | 60000 Hrs @ 25°C | - | - | - | - | - | 14~158°F -10°C~70°C | 2004 | 2004KL | Square - 50mm Lx50mm H | Last Time Buy | 1 (Unlimited) | 2 Wire Leads | - | 1.2W | 12V | 0.100A | 1.2W | 50mm | 100mA | - | CE, CSA, UL, VDE | - | 60000 hours | 5500 RPM | Ball | Tubeaxial | - | 34.0 dB | 10.2V~13.8VDC | 0.140 in H2O (34.9 Pa) | - | - | - | - | 10mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1608KL-04W-B50-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 26 Weeks | Axial | Plastic | 0.055lb 24.95g | - | - | - | - | 50000 Hrs @ 25°C | - | - | - | - | - | 14~158°F -10°C~70°C | 2003 | 1608KL | Square - 40mm Lx40mm H | Last Time Buy | Not Applicable | 2 Wire Leads | Black | 1.32W | 12V | 0.110A | 1.32W | 40mm | 110mA | - | CE, CSA, UL, VDE | - | - | 8500 RPM | Ball | Tubeaxial | 1.32W | 33.0 dB | 10.2V~13.8VDC | 0.278 in H2O (69.2 Pa) | DC FAN | - | - | - | 40mm | 20mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1004KL-04W-B50-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | Plastic | 0.017lb 7.71g | - | - | - | - | - | - | - | - | - | - | 14~140°F -10°C~60°C | 2004 | 1004KL | Square - 25mm Lx25mm H | Last Time Buy | Not Applicable | 2 Wire Leads | Black | 720mW | 12V | 0.060A | 720mW | 25mm | 60mA | - | CE, CSA, UL, VDE | - | - | 11000 RPM | Ball | Tubeaxial | 720mW | 25.0 dB | 8V~13.8VDC | 0.203 in H2O (50.6 Pa) | - | - | - | - | 25mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 4715KL-05W-B59-E00 NMB Technologies Corporation | 1553 |
| Datasheet | 14 Weeks | Axial | - | 0.573lb 259.91g | Plastic | - | - | - | 50000 Hrs @ 25°C | - | - | - | - | 24VDC | 14~104°F -10°C~40°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.5A | 12W | - | 500mA | - | CE, CSA, UL, VDE | - | 50000 hours | 3600 RPM | Ball | Tubeaxial | - | 50.0 dB | 18V~25VDC | 0.440 in H2O (109.6 Pa) | - | - | Locked Rotor Sensor | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() BG0703-B054-000-00 NMB Technologies Corporation | 3499 |
| Datasheet | 18 Weeks | - | - | 0.198lb 89.81g | Plastic | - | - | - | - | - | - | - | - | - | 14~158°F -10°C~70°C | 2004 | 07530GA | Square/Rounded - 75mm Lx75mm H | Active | Not Applicable | 2 Wire Leads | - | 3.6W | 24V | 0.150A | 3.6W | 75.7mm | 150mA | - | CE, CSA, UL, VDE | - | - | 3000 RPM | Ball | Blower | - | 38.5 dB | 10V~26VDC | 0.441 in H2O (110.0 Pa) | - | - | - | 70000 h | 75.7mm | 30mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 4710KL-04W-B30-E00 NMB Technologies Corporation | 144 |
| Datasheet | 18 Weeks | Axial | Plastic | 0.397lb 180.08g | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | - | - | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | Black | 3.36W | 12V | 0.280A | 3.36W | 119mm | 280mA | - | CE, CSA, UL, VDE | - | - | 2200 RPM | Ball | Tubeaxial | 3.36W | 35.0 dB | 6V~13.8VDC | 0.129 in H2O (32.1 Pa) | DC FAN | 3.3W | - | - | 25.4mm | 25.5mm | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 09232KA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 47.3 CFM (1.34 m3/min) | DC | 60 | - | 3612KL-04W-B39-B00 | Details | NMB-MAT | - | - | - | - | 09232KA | - | - | - | - | - | - | - | - | - | 32 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 09232KA-24N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 69.9 CFM (1.98 m3/min) | DC | 60 | - | 3612KL-05W-B59-B00 | Details | NMB-MAT | - | - | - | - | 09232KA | - | - | - | - | - | - | - | - | - | 32 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 09225KA-24N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 54.7 CFM (1.55 m3/min) | DC | 60 | - | 3610KL-05W-B59-E50 | Details | NMB-MAT | - | - | - | - | 09225KA | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 11925KA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 101 CFM (2.8 m3/min) | DC | 64 | - | 4710KL-04W-B49-E50 | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 11932KA-48M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 112 CFM (3.2 m3/min) | DC | 10 | - | 4712KL-07W-B49-P00 | Details | NMB-MAT | - | - | - | - | 11932KA | - | - | - | - | - | - | - | - | - | 32 mm | - | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 11925KA-12J-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 63.5 CFM (1.8 m3/min) | DC | 64 | - | 4710KL-04W-B19-E00 | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 09225KA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 54.7 CFM (1.55 m3/min) | DC | 60 | - | 3610KL-04W-B59-B00 | Details | NMB-MAT | - | - | - | - | 09225KA | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 11925KA-24J-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 63.5 CFM (1.8 m3/min) | DC | 64 | - | 4710KL-05W-B19-E50 | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 11932KA-12M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 112 CFM (3.2 m3/min) | DC | 10 | - | 4712KL-04W-B49-P00 | Details | NMB-MAT | - | - | - | - | 11932KA | - | - | - | - | - | - | - | - | - | 32 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 12738KA-24L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 163 CFM (4.6 m3/min) | DC | 15 | - | 5015KL-05W-B39-E50 | Details | NMB-MAT | - | - | - | - | 12738KA | - | - | - | - | - | - | - | - | - | 38 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | 127 mm | 127 mm | - | - | - | - | - | ||
![]() 11938MA-48M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 142 CFM (4 m3/min) | DC | 20 | - | 4715SL-07W-B49-D00 | Details | NMB-MAT | 14.109585 oz | - | - | - | 11938MA | - | - | - | - | - | - | - | - | - | 38 mm | - | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 11938MA-24P-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 181 CFM (5.1 m3/min) | DC | 20 | - | 4715SL-05W-B69-D50 | Details | NMB-MAT | 14.109585 oz | - | - | - | 11938MA | - | - | - | - | - | - | - | - | - | 38 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 09225KA-24L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | DC | 60 | - | 3610KL-05W-B39-B00 | Details | NMB-MAT | - | - | - | - | 09225KA | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 11925KA-24M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 101 CFM (2.8 m3/min) | DC | 64 | - | 4710KL-05W-B49-B00 | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | - | - | - | - | - |