- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Diameter | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3610SB-04W-B59-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2011 | 09225SA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.150A | 1.8W | - | 150mA | CE, UL, VDE | 100000 hours | 3100 RPM | Ball | Tubeaxial | 35.0 dB | 6V~13.8VDC | 0.190 in H2O (47.3 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 4715VL-05W-B79-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.816lb 370.13g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2011 | 4715VL | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 25W | - | 1.04A | CE, UL, VDE | 100000 hours | 5700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 18V~27.6VDC | 1.150 in H2O (286.5 Pa) | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | ||
![]() 2410ML-04W-B60-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.143lb 64.86g | Plastic | - | - | - | 14~122°F -10°C~50°C | 2004 | 2410ML | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 3.6W | 12V | 0.300A | 3.6W | - | 300mA | CE, CSA, UL, VDE | - | 5300 RPM | Ball | Tubeaxial | 36.0 dB | 6V~13.8VDC | 0.293 in H2O (73.0 Pa) | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FBA12G24H1BX NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | - | 0.595lb 269.89g | - | - | 30000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 1997 | FBA | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 4.8W | 5.52W | 24V | 0.200A | 4.8W | - | 200mA | CSA, UL | - | 2500 RPM | Hydro-wave (HWB) | Tubeaxial | 41.5 dB | 14V~27.6VDC | 0.268 in H2O (66.7 Pa) | Speed Sensor (Tach) | - | - | 38.00mm | - | RoHS Compliant | Lead Free | ||
![]() 5910PL-07W-B70-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | Aluminium | 1.102lb 500.0g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 5910PL | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 35.5W | - | 0.740A | 35.5W | 172mm | 740mA | CE, CSA, UL, VDE | - | 4100 RPM | Ball | Tubeaxial | 65.0 dB(A) | 25V~60VDC | 0.935 in H2O (233.0 Pa) | - | 172mm | 25.4mm | - | No | RoHS Compliant | - | ||
![]() 4710KL-04W-B59-E00 NMB Technologies Corporation | 1384 |
| Datasheet | 18 Weeks | - | Axial | - | 0.397lb 180.08g | Plastic | Plastic | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 140°C | 14°C | 6.6W | 6.6W | 12V | 0.550A | 6.6W | - | 550mA | CE, CSA, UL, VDE | 100000 hours | 2800 RPM | Ball | Tubeaxial | 41.5 dB | 6V~13VDC | 0.203 in H2O (50.6 Pa) | Locked Rotor Sensor | - | - | 25.50mm | - | RoHS Compliant | Lead Free | ||
![]() BG1203-B042-00L-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Wire | - | - | 0.595lb 269.89g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2008 | 12032GA | Square/Rounded - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.300A | 3.6W | - | 300mA | CE, CSA, UL, VDE | 100000 hours | 1800 RPM | Ball | Blower | 41.5 dB | 6V~13.8VDC | 0.401 in H2O (100.0 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() BG1203-B045-00L-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Wire | - | - | 0.595lb 269.89g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2008 | 12032GA | Square/Rounded - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.930A | 11.2W | - | 930mA | CE, CSA, UL, VDE | 100000 hours | 2650 RPM | Ball | Blower | 54.0 dB | 6V~13.8VDC | 1.044 in H2O (260.0 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-07W-B59-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.160A | 7.68W | - | 160mA | CE, CSA, UL, VDE | 100000 hours | 3600 RPM | Ball | Tubeaxial | 50.0 dB | 25V~55.2VDC | 0.440 in H2O (109.6 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-04W-B29-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | 0.573lb 259.91g | Plastic | - | 50000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 4.8W | - | - | 0.400A | - | - | - | CE, CSA, UL, VDE | - | 2650 RPM | Ball | Tubeaxial | 41.0 dB | 6V~13.8VDC | 0.220 in H2O (54.8 Pa) | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-07W-B50-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.160A | 7.68W | - | 160mA | CE, CSA, UL, VDE | 100000 hours | 3600 RPM | Ball | Tubeaxial | 50.0 dB | 25V~55.2VDC | 0.440 in H2O (109.6 Pa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() FBA09A24H1BX NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | - | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 1997 | FBA | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 3.36W | 3.36W | 24V | 0.140A | 3.36W | - | 140mA | CSA, UL | - | 2900 RPM | Hydro-wave (HWB) | Tubeaxial | 35.0 dB | 14V~27.6VDC | 0.169 in H2O (42.1 Pa) | Speed Sensor (Tach) | - | - | 25.50mm | - | RoHS Compliant | Lead Free | ||
![]() 3110KL-05W-B70-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.140A | 3.84W | - | 140mA | CE, CSA, UL, VDE | 70000 hours | 4000 RPM | Ball | Tubeaxial | 40.0 dB | 10V~26.4VDC | 0.258 in H2O (64.4 Pa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3610SB-05W-B39-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 09225SA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.050A | 1.2W | - | 50mA | CE, UL, VDE | 100000 hours | 2400 RPM | Ball | Tubeaxial | 28.0 dB | 12V~27.6VDC | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 3610SB-05W-B49-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 09225SA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.070A | 1.56W | - | 70mA | CE, UL, VDE | 100000 hours | 2750 RPM | Ball | Tubeaxial | 32.0 dB | 12V~27.6VDC | 0.150 in H2O (37.3 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 3610SB-05W-B59-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 09225SA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.080A | 1.8W | - | 80mA | CE, UL, VDE | 100000 hours | 3100 RPM | Ball | Tubeaxial | 35.0 dB | 12V~27.6VDC | 0.190 in H2O (47.3 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 3615RL-05W-B79-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 3615RL | Square - 92mm Lx92mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 27.1W | - | 1.13A | CE, UL, VDE | 100000 hours | 7200 RPM | Ball | Tubeaxial | 62.5 dB(A) | 14V~26.4VDC | 1.200 in H2O (298.9 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 3615RL-05W-B59-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 3615RL | Square - 92mm Lx92mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | - | 17W | - | - | 0.710A | - | - | - | CE, UL, VDE | - | 6200 RPM | Ball | Tubeaxial | 59.0 dB(A) | 14V~27.6VDC | 0.890 in H2O (221.7 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 3610KL-04W-B30-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.160A | 1.92W | - | 160mA | CE, CSA, UL, VDE | 100000 hours | 2450 RPM | Ball | Tubeaxial | 34.0 dB(A) | 6V~13.8VDC | 0.108 in H2O (27.0 Pa) | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3108NL-04W-B40-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.187lb 84.82g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2002 | 3108NL | Square - 80mm Lx80mm H | Last Time Buy | Not Applicable | 2 Wire Leads | 158°C | 14°C | 2.4W | 2.4W | 12V | 0.200A | 2.4W | - | 200mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 38.5 dB | 6V~13.8VDC | 0.175 in H2O (43.7 Pa) | - | - | - | 20.00mm | - | RoHS Compliant | Lead Free |