- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BG1203-B043-00S-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Wire | - | - | 0.595lb 269.89g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2008 | 12032GA | Square/Rounded - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | 0.480A | 5.78W | - | 480mA | CE, CSA, UL, VDE | 100000 hours | 2100 RPM | Ball | Blower | 46.5 dB | 6V~13.8VDC | 0.582 in H2O (145.0 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | - | ||
![]() 3615RL-07W-B60-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 2009 | 3615RL | Square - 92mm Lx92mm H | Last Time Buy | 1 (Unlimited) | 2 Wire Leads | - | 22.56W | - | 0.470A | 22.6W | 92mm | 470mA | CE, UL, VDE | - | 6700 RPM | Ball | Tubeaxial | 61.0 dB(A) | 36V~55.2VDC | 1.044 in H2O (260.0 Pa) | - | 38.4mm | No | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B49-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | - | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.120A | 2.88W | - | 120mA | CE, CSA, UL, VDE | 70000 hours | 2850 RPM | Ball | Tubeaxial | 37.5 dB | 10V~27.6VDC | 0.149 in H2O (37.1 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | - | ||
![]() 1204KL-01W-B59-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.019lb 8.62g | Plastic | - | - | - | 14~158°F -10°C~70°C | 2002 | 1204KL | Square - 30mm Lx30mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | 900mW | 5V | 0.180A | 900mW | - | 180mA | CE, CSA, UL, VDE | - | 10500 RPM | Ball | Tubeaxial | 27.0 dB | 4.5V~5.5VDC | 0.216 in H2O (53.8 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5910PL-07W-B10-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | Aluminium | 1.102lb 500.0g | Aluminum | Plastic | - | - | 14~158°F -10°C~70°C | 2004 | 5910PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 10.6W | 48V | 0.220A | 10.6W | 172mm | 220mA | CE, CSA, UL, VDE | - | 2500 RPM | Ball | Tubeaxial | 54.1 dB | 25V~60VDC | 0.305 in H2O (75.9 Pa) | - | 25.4mm | No | RoHS Compliant | - | Lead Free | ||
![]() 3610KL-04W-B29-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | - | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.110A | 1.32W | - | 110mA | CE, CSA, UL, VDE | 70000 hours | 2100 RPM | Ball | Tubeaxial | 29.5 dB | 6V~13.8VDC | 0.081 in H2O (20.1 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | - | ||
![]() 3615RL-04W-B59-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2011 | 3615RL | Square - 92mm Lx92mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 17.5W | - | 1.46A | CE, UL, VDE | 100000 hours | 6200 RPM | Ball | Tubeaxial | 59.0 dB(A) | 7V~13.8VDC | 0.890 in H2O (221.7 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | - | ||
![]() 05015SS-24R-WT-00 NMB Technologies Corporation | 225 | - | Datasheet | 18 Weeks | - | - | - | 0.055lb 24.95g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | 05015SS | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 3 Wire Leads | 2.16W | - | - | 0.090A | - | - | - | - | - | 6550 RPM | Sleeve | Tubeaxial | 35.5 dB | 12V~26.4VDC | 0.200 in H2O (49.8 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | - | ||
![]() FBL06A24U1A NMB Technologies Corporation | 6095 |
| Datasheet | - | - | Axial | - | 0.198lb 89.81g | - | - | 30000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2002 | FBL | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 3.24W | - | 0.160A | 3.84W | - | 160mA | - | 30000 hours | - | Hydro-wave (HWB) | Tubeaxial | 42.0 dB | 14V~27.6VDC | 0.185 in H2O (46.1 Pa) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 04028DA-12R-AU-F0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.117lb 53.07g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2013 | 04028DA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.430A | 5.16W | - | 430mA | - | 70000 hours | 18000 RPM | Ball | Tubeaxial | 54.5 dB | 10.8V~13.2VDC | 1.930 in H2O (480.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | RoHS Compliant | - | Lead Free | ||
![]() 4715KL-04W-B50-R00 NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | - | 14~104°F -10°C~40°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | 12W | 10.2W | 12V | - | 12W | 119mm | 1A | CE, CSA, UL, VDE | - | 3600 RPM | Ball | Tubeaxial | 50.0 dB | 9.5V~12.6VDC | 0.441 in H2O (110.0 Pa) | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5910PL-07W-B19-L50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.102lb 500.0g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 5910PL | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | 0.220A | 10.6W | - | 220mA | CE, CSA, UL, VDE | - | 2500 RPM | Ball | Tubeaxial | 54.1 dB | 25V~60VDC | 0.305 in H2O (75.9 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | - | ||
![]() FAL5F24LH NMB Technologies Corporation | In Stock | - | Datasheet | - | Wire | - | - | 0.22lb 99.79g | - | - | 40000 Hrs @ 25°C | - | 14~140°F -10°C~60°C | 1997 | FAL-5F | Square/Rounded - 76mm Lx76mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 3.6W | 24V | 0.100A | 2.4W | - | 100mA | CSA, UL | - | 2900 RPM | Hydro-wave (HWB) | Blower | 36.0 dB | 14V~27.6VDC | 0.382 in H2O (95.1 Pa) | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 3110KL-04W-B60-G00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | 3.12W | - | 0.260A | 3.12W | 80mm | 260mA | CE, CSA, UL, VDE | - | 3400 RPM | Ball | Tubeaxial | 35.0 dB | 6V~13VDC | 0.161 in H2O (40.2 Pa) | - | 25mm | No | RoHS Compliant | - | - | ||
![]() 3610SB-04W-B50-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2011 | 09225SA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 1.8W | - | 0.150A | 1.8W | 92mm | 150mA | CE, UL, VDE | 100000 hours | 3100 RPM | Ball | Tubeaxial | 35.0 dB | 6V~13.8VDC | 0.190 in H2O (47.3 Pa) | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 4710KL-05W-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | 2.4W | 24V | 0.100A | 2.4W | 119mm | 100mA | CE, CSA, UL, VDE | - | 1900 RPM | Ball | Tubeaxial | 31.0 dB | 10V~27.6VDC | 0.100 in H2O (24.9 Pa) | - | 25.4mm | No | RoHS Compliant | - | Lead Free | ||
![]() 1606KL-01W-B59-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.044lb 19.96g | Plastic | - | - | - | 14~158°F -10°C~70°C | 2004 | 1606KL | Square - 40mm Lx40mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | 1.2W | 5V | 0.240A | 1.2W | 40mm | 240mA | CE, CSA, UL, VDE | - | 8000 RPM | Ball | Tubeaxial | 34.0 dB | 4.5V~5.5VDC | 0.252 in H2O (62.8 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10030GE-12N-YA-F0 NMB Technologies Corporation | 144 |
| Datasheet | 18 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ -20°C | 12VDC | -40~104°F -40°C~40°C | 2017 | 10030GE | Round - 100mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 1.8W | - | - | 0.150A | - | - | - | - | - | 2500 RPM | Ball | Tubeaxial | 35.5 dB | 7V~13.8VDC | 0.200 in H2O (49.8 Pa) | Auto Restart | - | - | RoHS Compliant | - | - | ||
![]() 3108NL-05W-B49-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | 0.110A | 2.64W | - | 110mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 38.5 dB | 15V~27.6VDC | 0.175 in H2O (43.7 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | - | ||
![]() 03010SS-12N-AT-00 NMB Technologies Corporation | 29 |
| Datasheet | 18 Weeks | - | - | - | 0.019lb 8.62g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | 03010SS | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | 960mW | - | - | 0.080A | - | - | - | - | - | 10500 RPM | Sleeve | Tubeaxial | 28.0 dB | 6V~13.2VDC | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | - |