- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Life Expectancy | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06020SA-12M-EA-00 NMB Technologies Corporation | 160 | - | Datasheet | 18 Weeks | - | 0.123lb 55.79g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | 2013 | 06020SA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.080A | 960mW | 80mA | - | - | - | 4000 RPM | Ball | Tubeaxial | 28.5 dB | 6V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12038VA-24N-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.760A | 18.24W | 760mA | CE, CSA, UL, VDE | - | - | 4700 RPM | Ball | Tubeaxial | - | 18V~27.6VDC | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12038VA-24L-EL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 0.816lb 370.13g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | CE, CSA, UL, VDE | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 12038VA-24M-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 0.816lb 370.13g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | CE, CSA, UL, VDE | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 06015VA-12K-AL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 0.121lb 54.88g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | 2013 | 06015VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | 6V~13.8VDC | - | - | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 12038VA-48L-ET-00 NMB Technologies Corporation | In Stock | - | - | 18 Weeks | - | 0.816lb 370.13g | Plastic | - | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | CE, CSA, UL, VDE | - | - | - | Ball | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | ||
![]() F175H4-061-D0750 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 2lbs 907.2g | - | Plastic | - | 24VDC | -22~158°F -30°C~70°C | - | F175H | Round - 175mm Dia | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 72W | - | - | 3A | - | - | - | - | - | 4000 RPM | Ball | Motorized Impellers | 71.0 dB(A) | 18V~30VDC | 2.600 in H2O (647.7 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | ||
![]() 06015VA-12K-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 0.121lb 54.88g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | 2013 | 06015VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | 6V~13.8VDC | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 08020SA-12J-EA-00 NMB Technologies Corporation | 158 |
| Datasheet | 18 Weeks | - | 0.176lb 79.83g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | 2013 | 08020SA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.050A | 600mW | 50mA | - | - | - | 2600 RPM | Ball | Tubeaxial | 27.0 dB | 6V~13.8VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14539GA-12N-AA-00 NMB Technologies Corporation | 39 | - | Datasheet | 18 Weeks | - | - | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2017 | 14539GA | Square/Rounded - 145mm Lx145mm H | Active | Not Applicable | 2 Wire Leads | - | - | 15W | - | - | 1.25A | - | - | - | - | - | 2450 RPM | Ball | Blower | 54.5 dB | 8V~13.2VDC | 1.550 in H2O (385.0 Pa) | - | Auto Restart | - | - | - | - | RoHS Compliant | - | ||
![]() 06025SA-12P-AL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 0.123lb 55.79g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2013 | 06025SA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | CE, UR, VDE | - | - | - | Ball | Tubeaxial | - | 6V~13.8VDC | - | - | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 06025SA-12R-ET-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 0.123lb 55.79g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2013 | 06025SA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | CE, UR, VDE | - | - | - | Ball | Tubeaxial | - | 6V~13.8VDC | - | - | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | ||
![]() 09225SA-12P-ET-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | 12VDC | - | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | CE, UR, VDE | - | - | - | Ball | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | ||
![]() 3610KL-04W-B39-G00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.160A | 1.92W | 160mA | CE, CSA, UL, VDE | - | 70000 hours | 2450 RPM | Ball | Tubeaxial | 34.0 dB | 6V~13.8VDC | 0.108 in H2O (27.0 Pa) | - | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | ||
![]() 2408NL-04W-B59-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | 0.187lb 84.82g | Plastic | - | - | - | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | 1.32W | 12V | 0.110A | 1.32W | 110mA | CE, CSA, UL, VDE | - | - | 4400 RPM | Ball | Tubeaxial | 31.5 dB | 6V~13.8VDC | 0.162 in H2O (40.5 Pa) | - | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3615RL-05W-B50-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2009 | 3615RL | Square - 92mm Lx92mm H | Last Time Buy | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.710A | 17W | 710mA | CE, UL, VDE | 24V | - | 6200 RPM | Ball | Tubeaxial | 59.0 dB(A) | 14V~27.6VDC | 0.890 in H2O (221.7 Pa) | - | - | - | 92mm | - | - | RoHS Compliant | - | ||
![]() 09238RA-12N-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | 12VDC | - | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | CE, UR, VDE | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3615RL-04W-B59-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2009 | 3615RL | Square - 92mm Lx92mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 17.5W | 1.46A | CE, UL, VDE | - | 100000 hours | 6200 RPM | Ball | Tubeaxial | 59.0 dB(A) | 7V~13.8VDC | 0.890 in H2O (221.7 Pa) | - | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | ||
![]() 3110KL-04W-B30-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 2.04W | 2.04W | 12V | 0.170A | 2.04W | 170mA | CE, CSA, UL, VDE | - | - | 2700 RPM | Ball | Tubeaxial | 28.0 dB | 6V~13.8VDC | 0.106 in H2O (26.4 Pa) | - | - | - | 80mm | - | 25.00mm | RoHS Compliant | Lead Free | ||
![]() 4715KL-07W-B10-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 3.84W | 48V | 0.080A | 3.84W | 80mA | CE, CSA, UL, VDE | - | - | 2300 RPM | Ball | Tubeaxial | 37.0 dB | 25V~55.2VDC | 0.170 in H2O (42.3 Pa) | DC FAN | - | 50000 h | - | 119mm | 38.4mm | RoHS Compliant | Lead Free |