- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3610KL-04W-B59-D00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 3.75W | - | - | 0.315A | 3.75W | - | 315mA | CE, CSA, UL, VDE | 70000 hours | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 6V~13VDC | 0.192 in H2O (48.0 Pa) | Locked Rotor Sensor | 25.00mm | RoHS Compliant | - | - | ||
![]() 3610KL-04W-B49-D00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 2.64W | - | - | 0.220A | 2.64W | - | 220mA | CE, CSA, UL, VDE | 70000 hours | 2850 RPM | Ball | Tubeaxial | 37.5 dB | 6V~13.8VDC | 0.149 in H2O (37.1 Pa) | Locked Rotor Sensor | 25.00mm | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B29-G50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 1.44W | - | - | 0.060A | 1.44W | - | 60mA | CE, CSA, UL, VDE | 70000 hours | 2100 RPM | Ball | Tubeaxial | 29.5 dB | 10V~27.6VDC | 0.081 in H2O (20.1 Pa) | Speed Sensor (Tach) | 25.00mm | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B39-G50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 2.16W | - | - | 0.090A | 2.16W | - | 90mA | CE, CSA, UL, VDE | 70000 hours | 2450 RPM | Ball | Tubeaxial | 34.0 dB | 10V~27.6VDC | 0.108 in H2O (27.0 Pa) | Speed Sensor (Tach) | 25.00mm | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B59-G50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.160A | 3.84W | - | 160mA | CE, CSA, UL, VDE | 70000 hours | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 10V~25VDC | 0.192 in H2O (48.0 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B59-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 3.84W | - | - | 0.160A | 3.84W | - | 160mA | CE, CSA, UL, VDE | 70000 hours | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 10V~25VDC | 0.192 in H2O (48.0 Pa) | Speed Sensor (Tach) | 25.00mm | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B39-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.090A | 2.16W | - | 90mA | CE, CSA, UL, VDE | 70000 hours | 2450 RPM | Ball | Tubeaxial | 34.0 dB | 10V~27.6VDC | 0.108 in H2O (27.0 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B19-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 1.2W | - | - | 0.050A | 1.2W | - | 50mA | CE, CSA, UL, VDE | 70000 hours | 1750 RPM | Ball | Tubeaxial | 25.0 dB | 10V~27.6VDC | 0.057 in H2O (14.2 Pa) | Speed Sensor (Tach) | 25.00mm | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B69-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~122°F -10°C~50°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.200A | 4.8W | - | 200mA | CE, CSA, UL, VDE | 70000 hours | 3600 RPM | Ball | Tubeaxial | 44.5 dB | 10V~25VDC | 0.229 in H2O (57.0 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B59-D00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.160A | 3.84W | - | 160mA | CE, CSA, UL, VDE | 70000 hours | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 10V~25VDC | 0.192 in H2O (48.0 Pa) | Locked Rotor Sensor | - | RoHS Compliant | - | - | ||
![]() 4715KL-04W-B39-P00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.550A | 6.6W | - | 550mA | CE, CSA, UL, VDE | 100000 hours | 2950 RPM | Ball | Tubeaxial | 42.5 dB | 6V~13.8VDC | 0.274 in H2O (68.2 Pa) | Locked Rotor Sensor | - | RoHS Compliant | - | - | ||
![]() 4715KL-04W-B59-R00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~104°F -10°C~40°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | - | 12W | - | 1A | CE, CSA, UL, VDE | 100000 hours | 3600 RPM | Ball | Tubeaxial | 50.0 dB | 9.5V~12.6VDC | 0.441 in H2O (110.0 Pa) | Locked Rotor Sensor | - | RoHS Compliant | - | - | ||
![]() 4715KL-05W-B19-P00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.150A | 3.6W | - | 150mA | CE, CSA, UL, VDE | 100000 hours | 2300 RPM | Ball | Tubeaxial | 37.0 dB | 10V~27.6VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Sensor | - | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B29-D00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 1.44W | - | - | 0.060A | 1.44W | - | 60mA | CE, CSA, UL, VDE | 70000 hours | 2100 RPM | Ball | Tubeaxial | 29.5 dB | 10V~27.6VDC | 0.081 in H2O (20.1 Pa) | Locked Rotor Sensor | 25.00mm | RoHS Compliant | - | - | ||
![]() 3610KL-05W-B69-D00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~122°F -10°C~50°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.200A | 4.8W | - | 200mA | CE, CSA, UL, VDE | 70000 hours | 3600 RPM | Ball | Tubeaxial | 44.5 dB | 10V~25VDC | 0.229 in H2O (57.0 Pa) | Locked Rotor Sensor | - | RoHS Compliant | - | - | ||
![]() 4715KL-04W-B29-P00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.400A | 4.8W | - | 400mA | CE, CSA, UL, VDE | 100000 hours | 2650 RPM | Ball | Tubeaxial | 41.0 dB | 6V~13.8VDC | 0.220 in H2O (54.8 Pa) | Locked Rotor Sensor | - | RoHS Compliant | - | - | ||
![]() 3610KL-04W-B59-G00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3610KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.315A | 3.75W | - | 315mA | CE, CSA, UL, VDE | 70000 hours | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 6V~13VDC | 0.192 in H2O (48.0 Pa) | Locked Rotor Sensor | - | RoHS Compliant | - | - | ||
![]() FBA09A12H1AZ NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 1997 | FBA | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 2.7W | 12V | 0.255A | 2.7W | 92mm | 255mA | CSA, UL | - | 2950 RPM | Hydro-wave (HWB) | Tubeaxial | 35.0 dB | 7V~13.8VDC | 0.169 in H2O (42.1 Pa) | - | - | RoHS Compliant | - | Contains Lead | ||
![]() FBL09A24M1A NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2002 | FBL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 2.64W | 2.4W | 24V | 0.110A | 2.64W | - | 110mA | - | - | 2450 RPM | Hydro-wave (HWB) | Tubeaxial | 30.0 dB | 14V~27.6VDC | 0.118 in H2O (29.4 Pa) | - | 25.50mm | RoHS Compliant | UL94 V-0 | - | ||
![]() FBA09A24H1AZ NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 1997 | FBA | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 3.36W | 24V | 0.140A | 3.36W | - | 140mA | CSA, UL | - | 2900 RPM | Hydro-wave (HWB) | Tubeaxial | 35.0 dB | 14V~27.6VDC | 0.169 in H2O (42.1 Pa) | - | - | RoHS Compliant | - | Lead Free |