- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3612KL-04W-B40-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 3.72W | - | 0.310A | 3.72W | 92mm | 310mA | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB | 6V~13.8VDC | 0.245 in H2O (61.0 Pa) | - | 32mm | - | - | No | RoHS Compliant | - | - | ||
![]() 3612KL-04W-B59-B00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.470A | 5.64W | - | 470mA | CE, CSA, UL, VDE | 100000 hours | 3800 RPM | Ball | Tubeaxial | 43.5 dB | 6V~13.8VDC | 0.333 in H2O (83.0 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3612KL-04W-B39-E50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.210A | 2.52W | - | 210mA | CE, CSA, UL, VDE | 100000 hours | 2600 RPM | Ball | Tubeaxial | 34.0 dB | 6V~13.8VDC | 0.165 in H2O (41.1 Pa) | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3612KL-07W-B59-E50 NMB Technologies Corporation | 27 |
| Datasheet | 18 Weeks | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 48VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | CE, CSA, UL, VDE | 100000 hours | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09225SS-12Q-AT-D0 NMB Technologies Corporation | 61 |
| Datasheet | 18 Weeks | - | - | - | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2017 | 09225SS | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 3.36W | - | - | 0.280A | - | - | - | - | - | 3900 RPM | Sleeve | Tubeaxial | 40.0 dB | 7V~13.8VDC | 0.290 in H2O (72.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2410SB-05W-B59-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.123lb 55.79g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 06025SA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.080A | 1.92W | - | 80mA | CE, UL, VDE | 100000 hours | 4700 RPM | Ball | Tubeaxial | 32.0 dB(A) | 12V~27.6VDC | 0.253 in H2O (63.0 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2410SB-05W-B29-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.123lb 55.79g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 06025SA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.030A | 720mW | - | 30mA | CE, UL, VDE | 100000 hours | 3000 RPM | Ball | Tubeaxial | 17.0 dB(A) | 12V~27.6VDC | 0.104 in H2O (26.0 Pa) | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2408NL-04W-B19-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.050A | 600mW | - | 50mA | CE, CSA, UL, VDE | - | 2800 RPM | Ball | Tubeaxial | 22.5 dB | 6V~13.8VDC | 0.067 in H2O (16.7 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2408NL-04W-B49-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.090A | 1.08W | - | 90mA | CE, CSA, UL, VDE | - | 4000 RPM | Ball | Tubeaxial | 29.0 dB | 6V~13.8VDC | 0.133 in H2O (33.1 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2408NL-04W-B49-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.090A | 1.08W | - | 90mA | CE, CSA, UL, VDE | - | 4000 RPM | Ball | Tubeaxial | 29.0 dB | 6V~13.8VDC | 0.133 in H2O (33.1 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3108NL-04W-B59-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Last Time Buy | Not Applicable | 2 Wire Leads | 158°C | 14°C | 3.36W | - | - | 0.280A | 3.36W | - | 280mA | CE, CSA, UL, VDE | - | 3750 RPM | Ball | Tubeaxial | 42.0 dB | 6V~13.8VDC | 0.201 in H2O (50.1 Pa) | - | - | - | 20.00mm | - | RoHS Compliant | - | - | ||
![]() 3110SB-05W-B49-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.176lb 79.83g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2011 | 08025SA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.060A | 1.44W | - | 60mA | CE, CSA, UL, VDE | 100000 hours | 2700 RPM | Ball | Tubeaxial | 26.0 dB(A) | 12V~27.6VDC | 0.116 in H2O (29.0 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3108NL-04W-B20-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | - | - | - | 14~158°F -10°C~70°C | 2002 | 3108NL | Square - 80mm Lx80mm H | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | 1.32W | 12V | 0.110A | 1.32W | - | 110mA | CE, CSA, UL, VDE | - | 2600 RPM | Ball | Tubeaxial | 29.0 dB | 6V~13.8VDC | 0.104 in H2O (26.0 Pa) | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3108NL-04W-B40-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2002 | 3108NL | Square - 80mm Lx80mm H | Last Time Buy | Not Applicable | 2 Wire Leads | 158°C | 14°C | 2.4W | 2.4W | 12V | 0.200A | 2.4W | - | 200mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 38.5 dB | 6V~13.8VDC | 0.175 in H2O (43.7 Pa) | - | - | - | 20.00mm | - | RoHS Compliant | - | Lead Free | ||
![]() 3110KL-04W-B50-G00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Plastic | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 158°C | 14°C | 2.76W | 2.76W | - | 0.230A | 2.76W | 80mm | 230mA | CE, CSA, UL, VDE | - | 3250 RPM | Ball | Tubeaxial | 34.0 dB | 6V~13.8VDC | 0.149 in H2O (37.1 Pa) | - | 25mm | 80mm | 25.00mm | No | RoHS Compliant | - | - | ||
![]() 3110KL-05W-B40-G00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Plastic | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 158°C | 14°C | 2.4W | 2.4W | - | 0.100A | 2.4W | 80mm | 100mA | CE, CSA, UL, VDE | - | 3000 RPM | Ball | Tubeaxial | 31.0 dB | 10V~27.6VDC | 0.129 in H2O (32.1 Pa) | - | 25mm | 80mm | 25.00mm | No | RoHS Compliant | - | - | ||
![]() FBL06A12U1BS NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.198lb 89.81g | - | - | 30000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2002 | FBL | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 3.24W | 12V | 0.270A | 3.24W | - | 270mA | - | - | - | Hydro-wave (HWB) | Tubeaxial | 42.0 dB | 7V~13.8VDC | - | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FBA08T12HS NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.154lb 69.85g | - | - | - | - | 14~158°F -10°C~70°C | 1997 | FBA | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 2.4W | 12V | 0.200A | 2.4W | - | 200mA | CSA, UL | - | 3100 RPM | Hydro-wave (HWB) | Tubeaxial | 34.0 dB | 7V~13.8VDC | 0.126 in H2O (31.4 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() UDQFBFM01CP1 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.014lb 6.35g | Polybutylene Terephthalate (PBT) | - | 20000 Hrs @ 60°C | - | 32~158°F 0°C~70°C | 2002 | UDQF | Square - 25mm Lx25mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | 5V | 0.045A | 200mW | - | 45mA | - | - | 7800 RPM | Sleeve | Tubeaxial | 17.0 dB(A) | 4.5V~5.5VDC | 0.096 in H2O (23.9 Pa) | Speed Sensor (Tach) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FBL09A24U1BX NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 2002 | FBL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 6.6W | 24V | - | 6.6W | - | - | - | - | - | Hydro-wave (HWB) | Tubeaxial | - | 14V~27.6VDC | - | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead |