- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Series | Type | Power Rating | Depth | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1606KL-05W-B49-B00 NMB Technologies Corp. | In Stock | - | - | - | 7 CFM (0.2 m3/min) | DC | 400 | - | - | 04015KA-24M-AL-00 | - | Details | NMB-MAT | 0.705479 oz | 1606KL | - | - | 15 mm | Wire Leads - 3 | 24 VDC | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() 11938MA-48L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | 122 CFM (3.5 m3/min) | DC | 20 | - | - | 4715SL-07W-B39-D00 | - | Details | NMB-MAT | 14.109585 oz | 11938MA | - | - | 38 mm | Wire Leads - 3 | 48 VDC | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 03010KA-05L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | 2.7 CFM (0.08 m3/min) | DC | 700 | - | - | 1204KL-01W-B39-B00 | - | Details | - | - | 03010KA | - | - | 10 mm | Wire Leads - 3 | 5 VDC | - | - | - | Locked Rotor Sensor | 30 mm | 30 mm | ||
![]() 17250PA-12M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | 240 CFM (6.8 m3/min) | DC | 10 | - | - | 6820PL-04W-B40-D00 | - | Details | NMB-MAT | - | 17250PA | Axial | - | 50 mm | - | 12 VDC | - | - | - | - | 172 mm | 172 mm | ||
![]() 06020MA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | 15.9 CFM (0.45 m3/min) | DC | 120 | - | - | 2408NL-05W-B49-P50 | - | Details | NMB-MAT | - | 06020MA | - | - | 20 mm | Wire Leads - 3 | 24 VDC | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 06025SA-24L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | 16.9 CFM (0.48 m3/min) | DC | 105 | - | - | 2410SB-05W-B39-B50 | - | Details | NMB-MAT | 2.292808 oz | 06025SA | - | - | 25 mm | Wire Leads - 3 | 24 VDC | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 08020KA-24L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | 34.6 CFM (0.98 m3/min) | DC | 120 | - | - | 3108NL-05W-B30-P00 | - | Details | NMB-MAT | - | 08020KA | Axial | - | 20 mm | - | 24 VDC | - | - | - | - | 80 mm | 80 mm | ||
![]() 04010KA-05M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | 5.3 CFM (0.15 m3/min) | DC | 420 | - | - | 1604KL-01W-B49-B00 | - | Details | NMB-MAT | 0.529109 oz | 04010KA | - | - | 10 mm | Wire Leads - 3 | 5 VDC | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() 05215KA-12N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | 14.1 CFM (0.4 m3/min) | DC | 350 | - | - | 2106KL-04W-B59-L50 | - | Details | NMB-MAT | - | 05215KA | - | - | 15 mm | Wire Leads - 3 | 12 VDC | - | - | - | Tachometer | 52 mm | 52 mm | ||
![]() 06025MA-12K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | 16.9 CFM (0.48 m3/min) | DC | 180 | - | - | 2410ML-04W-B20-E00 | - | Details | NMB-MAT | 4.409245 oz | 06025MA | Axial | - | 25 mm | - | 12 VDC | - | - | - | - | 60 mm | 60 mm | ||
![]() 12738KA-24L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | 163 CFM (4.6 m3/min) | DC | 15 | - | - | 5015KL-05W-B30-E00 | - | Details | NMB-MAT | - | 12738KA | Axial | - | 38 mm | - | 24 VDC | - | - | - | - | 127 mm | 127 mm | ||
![]() 09232KA-24N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | 69.9 CFM (1.98 m3/min) | DC | 60 | - | - | 3612KL-05W-B59-E50 | - | Details | NMB-MAT | - | 09232KA | - | - | 32 mm | Wire Leads - 3 | 24 VDC | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 3108SB-05W-B39-B50 NMB Technologies Corp. | In Stock | - | - | - | 36 CFM (1.02 m3/min) | DC | 120 | - | - | 08020SA-24L-AT-00 | - | Details | - | 2.821917 oz | 3108SB | - | - | 20 mm | Wire Leads - 3 | 24 VDC | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 1606KL-04W-B49-B00 NMB Technologies Corp. | In Stock | - | - | - | 7 CFM (0.2 m3/min) | DC | 400 | - | - | 04015KA-12M-AL-00 | - | Details | NMB-MAT | 0.705479 oz | 1606KL | - | - | 15 mm | Wire Leads - 3 | 12 VDC | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() 12738KA-24L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | 163 CFM (4.6 m3/min) | DC | 15 | - | - | 5015KL-05W-B39-E00 | - | Details | NMB-MAT | - | 12738KA | - | - | 38 mm | Wire Leads - 3 | 24 VDC | - | - | - | Locked Rotor Sensor | 127 mm | 127 mm | ||
![]() 3110KL-05W-B49-E00 NMB Technologies Corp. | In Stock | - | - | Plastic | 35.3 CFM (1 m3/min) | DC | 80 | NMB Technologies Corporation | Bulk | 08025SA-24N-EL-D0 | Obsolete | Details | NMB-MAT | 3.351026 oz | 3110KL | Tubeaxial | 2.4 W | 25 mm | Wire Leads - 3 | 24 VDC | 3000 RPM | Ball | 31 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 11938MA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | 142 CFM (4 m3/min) | DC | 20 | - | - | 4715SL-05W-B49-D00 | - | Details | NMB-MAT | 14.109585 oz | 11938MA | - | - | 38 mm | Wire Leads - 3 | 24 VDC | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11925KA-12K-AL-00 NMB Technologies Corp. | In Stock | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | 4710KL-04W-B29-B00 | - | Details | NMB-MAT | - | 11925KA | - | - | 25 mm | Wire Leads - 3 | 12 VDC | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11925KA-24K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | 4710KL-05W-B29-E50 | - | Details | NMB-MAT | - | 11925KA | - | - | 25 mm | Wire Leads - 3 | 24 VDC | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 11938MA-24Q-EL-00 NMB Technologies Corp. | In Stock | - | - | - | 201 CFM (5.7 m3/min) | DC | 20 | - | - | 4715SL-05W-B79-D00 | - | Details | NMB-MAT | 14.109585 oz | 11938MA | - | - | 38 mm | Wire Leads - 3 | 24 VDC | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm |