- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3110KL-04W-B70-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | - | 14~140°F -10°C~60°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 3.84W | 12V | 0.290A | 3.86W | - | 290mA | CE, CSA, UL, VDE | - | 4000 RPM | Ball | Tubeaxial | 40.0 dB | 6V~13.8VDC | 0.258 in H2O (64.4 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FBA08A12U1BO NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.22lb 99.79g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 2005 | FBA | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 3.24W | 12V | 0.270A | 3.24W | - | 270mA | CSA, UL | - | 3450 RPM | Hydro-wave (HWB) | Tubeaxial | 32.8 dB | 7V~13.8VDC | 0.188 in H2O (46.8 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 3110KL-05W-B20-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.68W | 24V | 0.070A | 1.68W | - | 70mA | CE, CSA, UL, VDE | - | 2400 RPM | Ball | Tubeaxial | 25.0 dB | 10V~27.6VDC | 0.087 in H2O (21.7 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2408NL-04W-B20-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | 0.187lb 84.82g | Plastic | - | - | - | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 840mW | 12V | 0.070A | 840mW | 60mm | 70mA | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 25.5 dB | 6V~13.8VDC | 0.094 in H2O (23.4 Pa) | - | 20mm | - | No | RoHS Compliant | Lead Free | ||
![]() 3110KL-04W-B10-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.2W | 12V | 0.100A | 1.2W | - | 100mA | CE, CSA, UL, VDE | - | 2150 RPM | Ball | Tubeaxial | 22.0 dB | 6V~13.8VDC | 0.067 in H2O (16.7 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3110KL-04W-B50-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 2.76W | 12V | 0.230A | 2.76W | 80mm | 230mA | CE, CSA, UL, VDE | - | 3250 RPM | Ball | Tubeaxial | 34.0 dB | 6V~13.8VDC | 0.149 in H2O (37.1 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3110KL-04W-B60-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 3.12W | 12V | 0.260A | 3.12W | - | 260mA | CE, CSA, UL, VDE | - | 3400 RPM | Ball | Tubeaxial | 35.0 dB | 6V~13VDC | 0.161 in H2O (40.2 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4710KL-04W-B20-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.397lb 180.08g | Plastic | Plastic | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 2.28W | 2.28W | 12V | 0.190A | 2.28W | - | 190mA | CE, CSA, UL, VDE | - | 1900 RPM | Ball | Tubeaxial | 31.0 dB | 6V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | 25.50mm | - | RoHS Compliant | Lead Free | ||
![]() 4710KL-04W-B40-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 4.8W | 12V | 0.400A | 4.8W | - | 400mA | CE, CSA, UL, VDE | - | 2500 RPM | Ball | Tubeaxial | 38.5 dB | 6V~13.8VDC | 0.164 in H2O (40.9 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4710KL-04W-B40-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 4.8W | 12V | 0.400A | 4.8W | - | 400mA | CE, CSA, UL, VDE | - | 2500 RPM | Ball | Tubeaxial | 38.5 dB | 6V~13.8VDC | 0.164 in H2O (40.9 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3110KL-05W-B20-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.68W | 24V | 0.070A | 1.68W | - | 70mA | CE, CSA, UL, VDE | - | 2400 RPM | Ball | Tubeaxial | 25.0 dB | 10V~27.6VDC | 0.087 in H2O (21.7 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3110KL-05W-B60-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | Plastic | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 3.36W | 3.36W | 24V | 0.140A | 3.36W | - | 140mA | CE, CSA, UL, VDE | - | 3400 RPM | Ball | Tubeaxial | 35.0 dB | 10V~26.4VDC | 0.161 in H2O (40.2 Pa) | - | - | 25.00mm | - | RoHS Compliant | Lead Free | ||
![]() 4710KL-05W-B10-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.92W | 24V | 0.080A | 1.92W | - | 80mA | CE, CSA, UL, VDE | - | 1600 RPM | Ball | Tubeaxial | 27.0 dB | 10V~27.6VDC | 0.072 in H2O (17.9 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5920PL-04W-B50-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 19.2W | 19.2W | 12V | 1.6A | 19.2W | - | 1.6A | CE, CSA, UL, VDE | - | 3500 RPM | Ball | Tubeaxial | 60.3 dB | 6V~18VDC | 0.734 in H2O (182.7 Pa) | - | - | 50.80mm | - | RoHS Compliant | Lead Free | ||
![]() 4710KL-04W-B10-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.44W | 12V | 0.120A | 1.44W | - | 120mA | CE, CSA, UL, VDE | - | 1600 RPM | Ball | Tubeaxial | 27.0 dB | 6V~13.8VDC | 0.072 in H2O (17.9 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4710KL-04W-B50-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | - | 14~140°F -10°C~60°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 6.6W | 12V | 0.550A | 6.6W | - | 550mA | CE, CSA, UL, VDE | - | 2800 RPM | Ball | Tubeaxial | 41.5 dB | 6V~13VDC | 0.203 in H2O (50.6 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3110KL-04W-B69-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 3.1W | 12V | 0.260A | 3.12W | - | 260mA | CE, CSA, UL, VDE | 70000 hours | 3400 RPM | Ball | Tubeaxial | 35.0 dB | 6V~13VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4710KL-05W-B30-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.397lb 180.08g | Plastic | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 4710KL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 3.6W | 24V | 0.150A | 3.6W | - | 150mA | CE, CSA, UL, VDE | - | 2200 RPM | Ball | Tubeaxial | 35.0 dB | 10V~27.6VDC | 0.129 in H2O (32.1 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2410RL-04W-B79-C00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.143lb 64.86g | Plastic | - | 40000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2003 | 2410RL | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 3.24W | 12V | 0.270A | 3.24W | - | 270mA | CE, UL, VDE | 40000 hours | 5300 RPM | Ball | Tubeaxial | 38.0 dB | 6V~13.8VDC | 0.277 in H2O (69.1 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2410RL-04W-B59-C00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | 0.143lb 64.86g | Plastic | Plastic | 40000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2003 | 2410RL | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 1.8W | 1.8W | 12V | 0.150A | 1.8W | - | 150mA | CE, UL, VDE | 40000 hours | 4500 RPM | Ball | Tubeaxial | 33.5 dB | 6V~13.8VDC | 0.206 in H2O (51.3 Pa) | Locked Rotor Sensor | - | 25.00mm | - | RoHS Compliant | Lead Free |