- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Diameter | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBL06A24M1A NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.132lb 59.87g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 2002 | FBL | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 2.04W | 24V | 0.070A | 1.68W | - | 70mA | - | - | 3700 RPM | Hydro-wave (HWB) | Tubeaxial | 28.0 dB | 14V~27.6VDC | 0.155 in H2O (38.6 Pa) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FBA08A24H1CX NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.22lb 99.79g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 1997 | FBA | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 2.52W | 24V | 0.105A | 2.52W | - | 105mA | CSA, UL | - | 2950 RPM | Hydro-wave (HWB) | Tubeaxial | 32.0 dB | 14V~27.6VDC | 0.149 in H2O (37.1 Pa) | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FBL08A24L1A NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.22lb 99.79g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 2002 | FBL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.2W | 24V | 0.054A | 1.3W | - | 54mA | - | - | 1900 RPM | Hydro-wave (HWB) | Tubeaxial | 24.0 dB | 14V~27.6VDC | 0.062 in H2O (15.4 Pa) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FBL12G24H1A NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.595lb 269.89g | - | - | 30000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2005 | FBL | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 4.8W | 7.2W | 24V | 0.200A | 4.8W | - | 200mA | - | 30000 hours | 2500 RPM | Hydro-wave (HWB) | Tubeaxial | 41.5 dB | 14V~27.6VDC | 0.268 in H2O (66.7 Pa) | - | - | - | 38.00mm | - | RoHS Compliant | - | - | ||
![]() FBL06A12H1A NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.132lb 59.87g | - | - | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 2002 | FBL | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 2.64W | 12V | 0.155A | 1.86W | - | 155mA | - | - | 4200 RPM | Hydro-wave (HWB) | Tubeaxial | 32.0 dB | 7V~13.8VDC | 0.204 in H2O (51.0 Pa) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FBL09A24U1A NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2002 | FBL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 6.6W | 6.6W | 24V | - | 6.6W | - | - | - | - | - | Hydro-wave (HWB) | Tubeaxial | - | 14V~27.6VDC | - | - | - | - | 25.50mm | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FBL09A12L1A NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.243lb 110.22g | - | - | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2002 | FBL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 1.32W | 1.8W | 12V | 0.110A | 1.32W | - | 110mA | - | - | 2200 RPM | Hydro-wave (HWB) | Tubeaxial | 27.0 dB | 7V~13.8VDC | 0.102 in H2O (25.5 Pa) | - | - | - | 25.50mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 4715SL-05W-B30-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | 8.4W | 24V | 0.350A | 7W | 119mm | 350mA | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 49.5 dB | 15V~27.6VDC | 0.409 in H2O (102.0 Pa) | - | - | 38.4mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 4715SL-07W-B70-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 4715SL | Square - 119mm Lx119mm H | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | 39.84W | 48V | 0.830A | 39.8W | 119mm | 830mA | CE, CSA, UL, VDE | - | 5100 RPM | Ball | Tubeaxial | 62.3 dB | 30V~50.4VDC | 1.046 in H2O (260.5 Pa) | - | - | 38.4mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 5920PL-04W-B10-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | - | - | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 9.6W | 12V | 0.800A | 9.6W | 172mm | 800mA | CE, CSA, UL, VDE | - | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 6V~18VDC | 0.371 in H2O (92.5 Pa) | - | - | 50.8mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 6820PL-05W-B10-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | - | - | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | - | 8.64W | 24V | 0.360A | 8.64W | - | 360mA | CE, CSA, UL, VDE | - | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 12V~30VDC | 0.371 in H2O (92.5 Pa) | - | 172mm | 50.8mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 6820PL-04W-B10-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | - | - | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | - | 9.6W | 12V | 0.800A | 9.6W | - | 800mA | CE, CSA, UL, VDE | - | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 6V~18VDC | 0.371 in H2O (92.5 Pa) | - | 172mm | 50.8mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 5920PL-07W-B70-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | - | - | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 24.48W | 48V | 0.510A | 24.5W | 172mm | 510mA | CE, CSA, UL, VDE | - | 4000 RPM | Ball | Tubeaxial | 63.2 dB | 25V~60VDC | 0.909 in H2O (226.5 Pa) | - | - | 50.8mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 2410ML-04W-B59-E50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.143lb 64.86g | Plastic | - | - | 12VDC | 14~122°F -10°C~50°C | 2004 | 2410ML | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.200A | 2.4W | - | 200mA | CE, CSA, UL, VDE | - | 4900 RPM | Ball | Tubeaxial | 35.0 dB | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3110KL-04W-B79-G00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.290A | 3.86W | - | 290mA | CE, CSA, UL, VDE | 70000 hours | 4000 RPM | Ball | Tubeaxial | 40.0 dB | 6V~13.8VDC | 0.258 in H2O (64.4 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3110KL-05W-B69-G00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.140A | 3.36W | - | 140mA | CE, CSA, UL, VDE | 70000 hours | 3400 RPM | Ball | Tubeaxial | 35.0 dB | 10V~26.4VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3110KL-05W-B49-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.209lb 94.8g | Plastic | - | 70000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 3110KL | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.100A | 2.4W | - | 100mA | CE, CSA, UL, VDE | 70000 hours | 3000 RPM | Ball | Tubeaxial | 31.0 dB | 10V~27.6VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2410SB-04W-B29-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.123lb 55.79g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2011 | 06025SA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.060A | 720mW | - | 60mA | CE, UL, VDE | 100000 hours | 3000 RPM | Ball | Tubeaxial | 17.0 dB(A) | 6V~13.8VDC | 0.104 in H2O (26.0 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2408NL-04W-B19-L50 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.050A | 600mW | - | 50mA | CE, CSA, UL, VDE | - | 2800 RPM | Ball | Tubeaxial | 22.5 dB | 6V~13.8VDC | 0.067 in H2O (16.7 Pa) | Speed Sensor (Tach) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2408NL-05W-B59-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 2408NL | Square - 60mm Lx60mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | - | - | 0.055A | 1.32W | - | 55mA | CE, CSA, UL, VDE | - | 4400 RPM | Ball | Tubeaxial | 31.5 dB | 15V~27.6VDC | 0.162 in H2O (40.5 Pa) | Locked Rotor Sensor | - | - | - | - | RoHS Compliant | - | - |