- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12032GA-12K-AL-00 NMB Technologies Corp. | 36 |
| - | Plastic | - | Plastic | Plastic | 22.2 CFM (0.63 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B042-00L-00 | Active | Details | NMB-MAT | 9.523970 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 12032GA | Square/Rounded - 120mm L x 120mm H | 3 Wire Leads | - | 3.6 W | 3.6 W | 0.300A | - | 120 mm | Wire Leads - 3 | - | 12 VDC | 1800 RPM | 0.4 in H2O | 1800 RPM | Ball | Blower | 22.2 CFM (0.622m³/min) | 41.5 DBA | 6 ~ 13.8VDC | 0.400 in H2O (99.6 Pa) | Locked Rotor Sensor | 120 mm | 32 mm | ||
![]() 09533GA-24K-AL-00 NMB Technologies Corp. | 14 |
| - | Plastic | - | Plastic | Plastic | 20.5 CFM (0.58 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B052-00L-00 | Active | Details | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 09533GA | Square/Rounded - 97mm L x 93.5mm H | 3 Wire Leads | - | 5.04 W | 5.04 W | 0.210A | - | 95 mm | Wire Leads - 3 | - | 24 VDC | 2700 RPM | 0.61 in H2O | 2700 RPM | Ball | Blower | 20.4 CFM (0.571m³/min) | 47.5 DBA | 10 ~ 27.6VDC | 0.610 in H2O (151.9 Pa) | Locked Rotor Sensor | 95 mm | 33 mm | ||
![]() 11938KA-48M-ET-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B49-E50 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 9.6 W | 9.6 W | 0.200A | - | 38 mm | Wire Leads - 3 | - | 48 VDC | 3200 RPM | 0.33 in H2O | 3200 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 46.5 dBA | 25 ~ 50VDC | 0.330 in H2O (82.2 Pa) | Tachometer | 119 mm | 119 mm | ||
![]() 11938KA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B49-E50 | Active | Details | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 8.4 W | 8.4 W | 0.350A | - | 38 mm | Wire Leads - 3 | - | 24 VDC | 3200 RPM | 0.33 in H2O | 3200 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 46.5 dBA | 10 ~ 27.6VDC | 0.330 in H2O (82.2 Pa) | Tachometer | 119 mm | 119 mm | ||
![]() 12032GA-12K-AA-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | - | - | 22.2 CFM (0.63 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B042-000-00 | Active | Details | NMB-MAT | 9.523970 oz | 12VDC | - | 12032GA | Square/Rounded - 120mm L x 120mm H | 2 Wire Leads | - | 3.6 W | 3.6 W | 0.300A | - | 120 mm | Wire Leads | - | 12 VDC | 1800 RPM | 0.4 in H2O | 1800 RPM | Ball | Blower | 22.2 CFM (0.622m³/min) | 41.5 DBA | 6 ~ 13.8VDC | 0.400 in H2O (99.6 Pa) | Auto Restart | 120 mm | 32 mm | ||
![]() 11938KA-12L-EL-00 NMB Technologies Corp. | 40 |
| - | Plastic | - | Plastic | Plastic | 108 CFM (3.1 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-04W-B39-E00 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 6.6 W | 6.6 W | 0.550A | - | 38 mm | Wire Leads - 3 | - | 12 VDC | 2950 RPM | 0.27 in H2O | 2950 RPM | Ball | Tubeaxial | 108.4 CFM (3.03m³/min) | 42.5 dBA | 6 ~ 13.8VDC | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11938KA-48N-ET-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 130 CFM (3.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B59-E50 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 104°F (-10 ~ 40°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 7.68 W | 7.68 W | 0.160A | - | 38 mm | Wire Leads - 3 | - | 48 VDC | 3600 RPM | 0.44 in H2O | 3600 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | 50 dBA | 30 ~ 60VDC | 0.440 in H2O (109.6 Pa) | Tachometer | 119 mm | 119 mm | ||
![]() 11938KA-48L-ET-00 NMB Technologies Corp. | 46 |
| - | Plastic | - | Plastic | Plastic | 108 CFM (3.1 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B39-E50 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 7.68 W | 7.68 W | 0.160A | - | 38 mm | Wire Leads - 3 | - | 48 VDC | 2950 RPM | 0.27 in H2O | 2950 RPM | Ball | Tubeaxial | 108.4 CFM (3.03m³/min) | 42.5 dBA | 25 ~ 55.2VDC | 0.270 in H2O (67.3 Pa) | Tachometer | 119 mm | 119 mm | ||
![]() 08025SA-24K-AL-D0 NMB Technologies Corp. | 24 |
| - | Plastic | - | Plastic | Plastic | 26.1 CFM (0.74 m3/min) | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | 2.821917 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | 720 mW | 720 mW | 0.030A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | 2000 RPM | 0.07 in H2O | 2000 RPM | Ball | Tubeaxial | 26.1 CFM (0.731m³/min) | 19 dBA | 12 ~ 27.6VDC | 0.070 in H2O (17.4 Pa) | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 09225SA-24N-AL-D0 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 54.4 CFM (1.54 m3/min) | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | 3.597944 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 1.92 W | 1.8 W | 0.080A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | 3100 RPM | 0.19 in H2O | 3100 RPM | Ball | Tubeaxial | 51.2 CFM (1.43m³/min) | 35 dBA | 12 ~ 26.4VDC | 0.180 in H2O (44.8 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 11938KA-24J-EL-00 NMB Technologies Corp. | 41 |
| - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B19-E00 | Active | Details | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 3.6 W | 3.6 W | 0.150A | - | 38 mm | Wire Leads - 3 | - | 24 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 10 ~ 27.6VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11938KA-12K-EA-00 NMB Technologies Corp. | 201 |
| - | Plastic | - | Plastic | Plastic | 97 CFM (2.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-04W-B20-E00 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | 4.8 W | 4.8 W | 0.400A | - | 38 mm | Wire Leads | - | 12 VDC | 2650 RPM | 0.22 in H2O | 2650 RPM | Ball | Tubeaxial | 97.0 CFM (2.72m³/min) | 41 dBA | 6 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Auto Restart | 119 mm | 119 mm | ||
![]() 4710SB-05W-B40-B00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 79.4 CFM (2.2 m3/min) | DC | 48 | - | - | - | 11925SA-24M-AA-00 | - | Details | - | 5 oz | - | - | 4710SB | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 12032GA-24K-AT-00 NMB Technologies Corp. | 36 |
| - | Plastic | - | Plastic | Plastic | 22.2 CFM (0.63 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B052-00S-00 | Active | Details | NMB-MAT | 9.523970 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12032GA | Square/Rounded - 120mm L x 120mm H | 3 Wire Leads | - | 4.08 W | 4.08 W | 0.170A | - | 120 mm | Wire Leads - 3 | - | 24 VDC | 1800 RPM | 0.4 in H2O | 1800 RPM | Ball | Blower | 22.2 CFM (0.622m³/min) | 41.5 DBA | 12 ~ 27.6VDC | 0.400 in H2O (99.6 Pa) | Tachometer | 120 mm | 32 mm | ||
![]() 12032GA-24N-AL-00 NMB Technologies Corp. | 36 |
| - | Plastic | - | Plastic | Plastic | 33.2 CFM (0.94 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B055-00L-00 | Active | Details | NMB-MAT | 9.523970 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12032GA | Square/Rounded - 120mm L x 120mm H | 3 Wire Leads | - | 11.52 W | 11.52 W | 0.480A | - | 120 mm | Wire Leads - 3 | - | 24 VDC | 2650 RPM | 1.04 in H2O | 2650 RPM | Ball | Blower | 33.2 CFM (0.930m³/min) | 54 DBA | 12 ~ 25.2VDC | 1.040 in H2O (258.0 Pa) | Locked Rotor Sensor | 120 mm | 32 mm | ||
![]() 08025SA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | DC | 80 | - | - | - | 3110SB-04W-B59-B00 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 08025SA-12N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | DC | 80 | - | - | - | 3110SB-04W-B50-B00 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 09225SA-24L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | DC | 90 | - | - | - | 3610SB-05W-B30-E00 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | ||
![]() 09225SA-24N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 54.4 CFM (1.54 m3/min) | DC | 90 | - | - | - | 3610SB-05W-B59-B50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 09225SA-12N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 54.4 CFM (1.54 m3/min) | DC | 60 | - | - | - | 3610SB-04W-B59-E50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm |