- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09225KA-24J-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.05A | 1.2W | - | 50mA | CE, CSA, UL, VDE | - | 1750 RPM | Ball | Tubeaxial | 25.0 dB | 10V~27.6VDC | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09225KA-12K-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 1.32W | - | - | CE, CSA, UL, VDE | - | 2100 RPM | Ball | Tubeaxial | 29.5 dB | 6V~13.8VDC | - | - | - | - | - | RoHS Compliant | - | ||
![]() FBA06T12L NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.111lb 50.35g | - | - | - | - | 14~158°F -10°C~70°C | 1997 | FBA | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 1.06W | 12V | 0.088A | 1.06W | 60mm | 88mA | CSA, UL | - | 3200 RPM | Hydro-wave (HWB) | Tubeaxial | 24.0 dB | 7V~13.8VDC | 0.110 in H2O (27.4 Pa) | - | - | 60mm | - | RoHS Compliant | Lead Free | ||
![]() 4715SL-05W-B69-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 4715SL | Square - 119mm Lx119mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | 0.930A | 22.4W | - | 930mA | CE, CSA, UL, VDE | 100000 hours | 4700 RPM | Ball | Tubeaxial | 59.5 dB | 15V~26.4VDC | 0.855 in H2O (213.0 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 5920PL-07W-B49-D50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | 0.330A | 15.8W | - | 330mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 58.0 dB | 25V~60VDC | 0.622 in H2O (155.0 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 5920PL-04W-B39-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | 13.8W | - | - | - | 13.8W | - | 1.15A | CE, CSA, UL, VDE | - | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 6V~18VDC | 0.562 in H2O (140.0 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 6820PL-05W-B30-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | - | - | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | - | 13.2W | 24V | 0.550A | 13.2W | - | 550mA | CE, CSA, UL, VDE | - | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 12V~30VDC | 0.562 in H2O (140.0 Pa) | - | 172mm | 50.8mm | No | RoHS Compliant | Lead Free | ||
![]() 3108NL-04W-B19-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.090A | 1.08W | - | 90mA | CE, CSA, UL, VDE | - | 2350 RPM | Ball | Tubeaxial | 26.0 dB | 6V~13.8VDC | 0.084 in H2O (20.9 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 3108NL-05W-B39-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.070A | 1.68W | - | 70mA | CE, CSA, UL, VDE | - | 2950 RPM | Ball | Tubeaxial | 32.5 dB | 15V~27.6VDC | 0.134 in H2O (33.5 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 3108NL-04W-B29-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.110A | 1.32W | - | 110mA | CE, CSA, UL, VDE | - | 2600 RPM | Ball | Tubeaxial | 29.0 dB | 6V~13.8VDC | 0.104 in H2O (26.0 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 3108NL-05W-B29-L00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.060A | 1.44W | - | 60mA | CE, CSA, UL, VDE | - | 2600 RPM | Ball | Tubeaxial | 29.0 dB | 15V~27.6VDC | 0.104 in H2O (26.0 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-04W-B39-P50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.550A | 6.6W | - | 550mA | CE, CSA, UL, VDE | 100000 hours | 2950 RPM | Ball | Tubeaxial | 42.5 dB | 6V~13.8VDC | 0.274 in H2O (68.2 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-04W-B59-P50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~104°F -10°C~40°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | 12W | - | 1A | CE, CSA, UL, VDE | 100000 hours | 3600 RPM | Ball | Tubeaxial | 50.0 dB | 9.5V~12.6VDC | 0.441 in H2O (110.0 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-04W-B29-P50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.400A | 4.8W | - | 400mA | CE, CSA, UL, VDE | 100000 hours | 2650 RPM | Ball | Tubeaxial | 41.0 dB | 6V~13.8VDC | 0.220 in H2O (54.8 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-04W-B49-P50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.700A | 8.4W | - | 700mA | CE, CSA, UL, VDE | 100000 hours | 3200 RPM | Ball | Tubeaxial | 46.5 dB | 6V~13.8VDC | 0.327 in H2O (81.4 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-05W-B59-R50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~104°F -10°C~40°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.5A | 12W | - | 500mA | CE, CSA, UL, VDE | 100000 hours | 3600 RPM | Ball | Tubeaxial | 50.0 dB | 18V~25VDC | 0.441 in H2O (110.0 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-05W-B49-P50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.350A | 8.4W | - | 350mA | CE, CSA, UL, VDE | 100000 hours | 3200 RPM | Ball | Tubeaxial | 46.5 dB | 10V~27.6VDC | 0.327 in H2O (81.4 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-05W-B59-P50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~104°F -10°C~40°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.5A | 12W | - | 500mA | CE, CSA, UL, VDE | 100000 hours | 3600 RPM | Ball | Tubeaxial | 50.0 dB | 18V~25VDC | 0.441 in H2O (110.0 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 4715KL-07W-B39-P50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.573lb 259.91g | Plastic | - | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.160A | 7.68W | - | 160mA | CE, CSA, UL, VDE | 100000 hours | 2950 RPM | Ball | Tubeaxial | 42.5 dB | 25V~55.2VDC | 0.274 in H2O (68.2 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | ||
![]() 6820PL-05W-B39-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.550A | 13.2W | - | 550mA | CE, CSA, UL, VDE | - | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 12V~30VDC | 0.562 in H2O (140.0 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - |