- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04020KA-05N-AL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.055lb 24.95g | Plastic | - | 50000 Hrs @ 25°C | 5VDC | 14~158°F -10°C~70°C | 2013 | 04020KA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 1.9W | - | - | - | - | - | 8500 RPM | Ball | Tubeaxial | 33.0 dB | 4.5V~5.5VDC | - | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 04020KA-24J-AL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.055lb 24.95g | Plastic | - | 50000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | 04020KA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | 20V~25.2VDC | - | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 09225KA-12N-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.315A | 3.78W | - | - | 315mA | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 6V~13VDC | - | - | - | - | RoHS Compliant | - | ||
![]() 09225KA-24M-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 2.88W | - | - | - | CE, CSA, UL, VDE | - | 2850 RPM | Ball | Tubeaxial | 37.5 dB | 10V~27.6VDC | - | - | - | - | RoHS Compliant | - | ||
![]() 09238KA-24N-EL-00 NMB Technologies Corporation | In Stock | - | - | - | - | - | - | - | - | - | 24VDC | - | - | 09238KA | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09238KA-12M-ET-00 NMB Technologies Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1608KL-05W-B69-L50 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.055lb 24.95g | Plastic | - | 50000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2004 | 1608KL | Square - 40mm Lx40mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.080A | 1.92W | - | - | 80mA | CE, CSA, UL, VDE | 50000 hours | 8500 RPM | Ball | Tubeaxial | 33.0 dB | 20V~25.2VDC | 0.280 in H2O (69.7 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 09238RA-12L-EL-00 NMB Technologies Corporation | In Stock | - | - | - | - | - | - | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | - | 09238RA | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | ||
![]() 6820PL-05W-B79-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | - | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | 25.9W | 25.92W | 24V | - | 25.9W | - | - | 1.08A | CE, CSA, UL, VDE | - | 4000 RPM | Ball | Tubeaxial | 63.2 dB | 12V~30VDC | 0.909 in H2O (226.5 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | Lead Free | ||
![]() 4715SL-05W-B49-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | 0.520A | 12.5W | - | - | 520mA | CE, CSA, UL, VDE | 100000 hours | 3700 RPM | Ball | Tubeaxial | 53.5 dB | 15V~27.6VDC | 0.546 in H2O (136.0 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 4715SL-07W-B69-D50 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Last Time Buy | Not Applicable | 3 Wire Leads | - | - | - | 0.490A | 23.5W | - | - | 490mA | CE, CSA, UL, VDE | 100000 hours | 4700 RPM | Ball | Tubeaxial | 59.5 dB | 30V~52.8VDC | 0.855 in H2O (213.0 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 5920PL-05W-B39-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | 0.550A | 13.2W | - | - | 550mA | CE, CSA, UL, VDE | - | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 12V~30VDC | 0.562 in H2O (140.0 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 5920PL-04W-B39-D50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | 13.8W | - | - | - | 13.8W | - | - | 1.15A | CE, CSA, UL, VDE | - | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 6V~18VDC | 0.562 in H2O (140.0 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 1608KL-01W-B39-L50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.055lb 24.95g | Plastic | - | 50000 Hrs @ 25°C | 5VDC | 14~158°F -10°C~70°C | 2004 | 1608KL | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.170A | 850mW | - | - | 170mA | CE, CSA, UL, VDE | 50000 hours | 6500 RPM | Ball | Tubeaxial | 25.5 dB | 4.5V~5.5VDC | 0.169 in H2O (42.1 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 3108NL-05W-B29-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.060A | 1.44W | - | - | 60mA | CE, CSA, UL, VDE | - | 2600 RPM | Ball | Tubeaxial | 29.0 dB | 15V~27.6VDC | 0.104 in H2O (26.0 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 3108NL-05W-B19-P00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.050A | 1.3W | - | - | 50mA | CE, CSA, UL, VDE | - | 2350 RPM | Ball | Tubeaxial | 26.0 dB | 15V~27.6VDC | 0.084 in H2O (20.9 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 3612KL-04W-B49-E00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.310A | 3.72W | - | - | 310mA | CE, CSA, UL, VDE | 100000 hours | 3200 RPM | Ball | Tubeaxial | 38.0 dB | 6V~13.8VDC | 0.245 in H2O (61.0 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 4715SL-05W-B59-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.740A | 17.8W | - | - | 740mA | CE, CSA, UL, VDE | 100000 hours | 4200 RPM | Ball | Tubeaxial | 56.5 dB | 15V~27.6VDC | 0.694 in H2O (173.0 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 4715SL-04W-B59-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | 17.5W | - | - | 1.46A | CE, CSA, UL, VDE | 100000 hours | 4200 RPM | Ball | Tubeaxial | 56.5 dB | 8V~13.2VDC | 0.694 in H2O (173.0 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 4715SL-04W-B60-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Axial | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Last Time Buy | Not Applicable | 2 Wire Leads | - | 23W | 12V | - | 23W | - | 119mm | 1.92A | CE, CSA, UL, VDE | - | 4700 RPM | Ball | Tubeaxial | 59.5 dB | 8V~12.9VDC | 0.855 in H2O (213.0 Pa) | - | 38.4mm | No | RoHS Compliant | Lead Free |