- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3108NL-04W-B49-L50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.187lb 84.82g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.200A | 2.4W | 200mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 38.5 dB | 6V~13.8VDC | 0.175 in H2O (43.7 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 3108NL-05W-B49-P50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.110A | 2.64W | 110mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 38.5 dB | 15V~27.6VDC | 0.175 in H2O (43.7 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 3108NL-05W-B49-L50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.110A | 2.64W | 110mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 38.5 dB | 15V~27.6VDC | 0.175 in H2O (43.7 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 3612KL-04W-B39-E00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.210A | 2.52W | 210mA | CE, CSA, UL, VDE | 100000 hours | 2600 RPM | Ball | Tubeaxial | 34.0 dB | 6V~13.8VDC | 0.165 in H2O (41.1 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() 3612KL-05W-B39-B50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.100A | 2.4W | 100mA | CE, CSA, UL, VDE | 100000 hours | 2600 RPM | Ball | Tubeaxial | 34.0 dB | 15V~27.6VDC | 0.165 in H2O (41.1 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 3108NL-05W-B49-L00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.187lb 84.82g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 3108NL | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.110A | 2.64W | 110mA | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 38.5 dB | 15V~27.6VDC | 0.175 in H2O (43.7 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() 3612KL-05W-B49-B50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.160A | 3.84W | 160mA | CE, CSA, UL, VDE | 100000 hours | 3200 RPM | Ball | Tubeaxial | 38.0 dB | 15V~27.6VDC | 0.245 in H2O (61.0 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 3612KL-05W-B39-B00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.100A | 2.4W | 100mA | CE, CSA, UL, VDE | 100000 hours | 2600 RPM | Ball | Tubeaxial | 34.0 dB | 15V~27.6VDC | 0.165 in H2O (41.1 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() 3612KL-05W-B39-E50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.100A | 2.4W | 100mA | CE, CSA, UL, VDE | 100000 hours | 2600 RPM | Ball | Tubeaxial | 34.0 dB | 15V~27.6VDC | 0.165 in H2O (41.1 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 5920PL-05W-B29-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.460A | 11W | 460mA | CE, CSA, UL, VDE | - | 2850 RPM | Ball | Tubeaxial | 53.0 dB | 12V~30VDC | 0.371 in H2O (92.5 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 5910PL-07W-B69-L50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.102lb 500.0g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 5910PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.580A | 27.8W | 580mA | CE, CSA, UL, VDE | - | 3750 RPM | Ball | Tubeaxial | 62.9 dB | 25V~60VDC | 0.751 in H2O (187.0 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 5920PL-04W-B29-D00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | 12W | - | 12W | 1A | CE, CSA, UL, VDE | - | 2850 RPM | Ball | Tubeaxial | 53.0 dB | 6V~18VDC | 0.371 in H2O (92.5 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() 5910PL-07W-B29-L50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.102lb 500.0g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 5910PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.280A | 13.4W | 280mA | CE, CSA, UL, VDE | - | 2850 RPM | Ball | Tubeaxial | 57.0 dB | 25V~60VDC | 0.374 in H2O (93.2 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 6820PL-04W-B49-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | 17.3W | - | 17.3W | 1.44A | CE, CSA, UL, VDE | - | 3350 RPM | Ball | Tubeaxial | 58.0 dB | 6V~18VDC | 0.622 in H2O (155.0 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 6820PL-04W-B29-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | 12W | - | 12W | 1A | CE, CSA, UL, VDE | - | 2850 RPM | Ball | Tubeaxial | 53.0 dB | 6V~18VDC | 0.472 in H2O (117.6 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 3612KL-05W-B49-E00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 0.507lb 229.97g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2004 | 3612KL | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.160A | 3.84W | 160mA | CE, CSA, UL, VDE | 100000 hours | 3200 RPM | Ball | Tubeaxial | 38.0 dB | 15V~27.6VDC | 0.245 in H2O (61.0 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() 6820PL-04W-B19-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | 0.800A | 9.6W | 800mA | CE, CSA, UL, VDE | - | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 6V~18VDC | 0.371 in H2O (92.5 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 6820PL-05W-B19-D00 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | 0.360A | 8.64W | 360mA | CE, CSA, UL, VDE | - | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 12V~30VDC | 0.371 in H2O (92.5 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() 6820PL-04W-B39-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | 13.8W | - | 13.8W | 1.15A | CE, CSA, UL, VDE | - | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 6V~18VDC | 0.562 in H2O (140.0 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 5920PL-07W-B19-D50 NMB Technologies Corporation | In Stock | - | Datasheet | Axial | 1.8lbs 816.5g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 0.180A | 8.64W | 180mA | CE, CSA, UL, VDE | - | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 25V~60VDC | 0.371 in H2O (92.5 Pa) | Speed Sensor (Tach) | RoHS Compliant |