- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5920PL-04W-B19-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.800A | 9.6W | - | 800mA | CE, CSA, UL, VDE | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 6V~18VDC | 0.371 in H2O (92.5 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 5920PL-04W-B19-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.800A | 9.6W | - | 800mA | CE, CSA, UL, VDE | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 6V~18VDC | 0.371 in H2O (92.5 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 6820PL-04W-B49-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | 17.3W | - | - | - | 17.3W | - | 1.44A | CE, CSA, UL, VDE | 3350 RPM | Ball | Tubeaxial | 58.0 dB | 6V~18VDC | 0.622 in H2O (155.0 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 5920PL-05W-B19-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.360A | 8.64W | - | 360mA | CE, CSA, UL, VDE | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 12V~30VDC | 0.371 in H2O (92.5 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 6820PL-04W-B29-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | 12W | - | - | - | 12W | - | 1A | CE, CSA, UL, VDE | 2850 RPM | Ball | Tubeaxial | 53.0 dB | 6V~18VDC | 0.472 in H2O (117.6 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 5920PL-07W-B19-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.180A | 8.64W | - | 180mA | CE, CSA, UL, VDE | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 25V~60VDC | 0.371 in H2O (92.5 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 6820PL-07W-B39-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.270A | 13W | - | 270mA | CE, CSA, UL, VDE | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 25V~60VDC | 0.562 in H2O (140.0 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 6820PL-07W-B49-D50 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.330A | 15.8W | - | 330mA | CE, CSA, UL, VDE | 3350 RPM | Ball | Tubeaxial | 58.0 dB | 25V~60VDC | 0.622 in H2O (155.0 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | ||
![]() 6820PL-07W-B19-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.180A | 8.64W | - | 180mA | CE, CSA, UL, VDE | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 25V~60VDC | 0.371 in H2O (92.5 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 6820PL-04W-B19-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.800A | 9.6W | - | 800mA | CE, CSA, UL, VDE | 2550 RPM | Ball | Tubeaxial | 50.0 dB | 6V~18VDC | 0.371 in H2O (92.5 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 6820PL-07W-B39-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2004 | 6820PL | Round - 172mm Dia | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.270A | 13W | - | 270mA | CE, CSA, UL, VDE | 3150 RPM | Ball | Tubeaxial | 55.0 dB | 25V~60VDC | 0.562 in H2O (140.0 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() 5920PL-05W-B29-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2004 | 5920PL | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | 0.460A | 11W | - | 460mA | CE, CSA, UL, VDE | 2850 RPM | Ball | Tubeaxial | 53.0 dB | 12V~30VDC | 0.371 in H2O (92.5 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | - | ||
![]() FBA08T24HS NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.154lb 69.85g | - | - | - | - | 14~158°F -10°C~70°C | 1997 | FBA | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 2.64W | 24V | 0.110A | 2.64W | - | 110mA | CSA, UL | 3100 RPM | Hydro-wave (HWB) | Tubeaxial | 34.0 dB | 14V~27.6VDC | 0.126 in H2O (31.4 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | Lead Free | ||
![]() FBA06T12LS NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 0.111lb 50.35g | - | - | - | - | 14~158°F -10°C~70°C | 1997 | FBA | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 1.06W | 12V | 0.088A | 1.06W | - | 88mA | CSA, UL | 3200 RPM | Hydro-wave (HWB) | Tubeaxial | 24.0 dB | 7V~13.8VDC | 0.110 in H2O (27.4 Pa) | Locked Rotor Sensor | - | - | RoHS Compliant | Lead Free | ||
![]() 4715SL-04W-B20-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 5.76W | 12V | 0.480A | 2W | 119mm | 480mA | CE, CSA, UL, VDE | 2700 RPM | Ball | Tubeaxial | 45.0 dB | 8V~13.8VDC | 0.305 in H2O (75.9 Pa) | - | 38.4mm | No | RoHS Compliant | Lead Free | ||
![]() BG0703-B05-300-0 NMB Technologies Corporation | In Stock | - | Datasheet | Wire | - | - | 0.198lb 89.81g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2008 | 07530GA | Square/Rounded - 75.7mm Lx75.7mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 0.090A | 2.16W | - | 90mA | CE, CSA, UL, VDE | 2550 RPM | Ball | Blower | 34.5 dB | 10V~27.6VDC | 0.301 in H2O (75.0 Pa) | - | 75.7mm | - | RoHS Compliant | - | ||
![]() BG1203-B04-500-0 NMB Technologies Corporation | In Stock | - | Datasheet | Wire | - | - | 0.595lb 269.89g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2008 | 12032GA | Square/Rounded - 120mm Lx120mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 0.930A | 11.2W | - | 930mA | CE, CSA, UL, VDE | 2650 RPM | Ball | Blower | 54.0 dB | 6V~13.8VDC | 1.044 in H2O (260.0 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 4715SL-04W-B30-D00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2007 | 4715SL | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 7.92W | 12V | 0.660A | 7W | 119mm | 660mA | CE, CSA, UL, VDE | 3200 RPM | Ball | Tubeaxial | 49.5 dB | 8V~13.8VDC | 0.409 in H2O (102.0 Pa) | - | 38.4mm | No | RoHS Compliant | Lead Free | ||
![]() BG1203-B05-300-0 NMB Technologies Corporation | In Stock | - | Datasheet | Wire | - | - | 0.595lb 269.89g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2008 | 12032GA | Square/Rounded - 120mm Lx120mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 0.250A | 6W | - | 250mA | CE, CSA, UL, VDE | 2100 RPM | Ball | Blower | 50.5 dB | 6V~13.8VDC | 0.582 in H2O (145.0 Pa) | - | - | - | RoHS Compliant | - | ||
![]() BG0703-B04-100-0 NMB Technologies Corporation | In Stock | - | Datasheet | Wire | - | - | 0.198lb 89.81g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2008 | 07530GA | Square/Rounded - 75.7mm Lx75.7mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 0.100A | 1.2W | - | 100mA | CE, CSA, UL, VDE | 2000 RPM | Ball | Blower | 28.0 dB | 6V~13.8VDC | 0.160 in H2O (39.8 Pa) | - | 75.7mm | - | RoHS Compliant | - |