- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08025KA-24Q-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | - | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.84W | - | CE, CSA, UL, VDE | - | 4000 RPM | Ball | Tubeaxial | 40.0 dB | - | 0.250 in H2O (62.3 Pa) | - | RoHS Compliant | ||
![]() 08025KA-12L-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.04W | - | CE, CSA, UL, VDE | - | 2700 RPM | Ball | Tubeaxial | 28.0 dB | 6V~13.8VDC | - | - | RoHS Compliant | ||
![]() 09225KA-12L-EL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.92W | - | - | - | CE, CSA, UL, VDE | - | 2450 RPM | Ball | Tubeaxial | 34.0 dB | 6V~13.8VDC | - | Locked Rotor Sensor | RoHS Compliant | ||
![]() 09225KA-24L-EL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.16W | - | CE, CSA, UL, VDE | - | 2450 RPM | Ball | Tubeaxial | 34.0 dB | 10V~27.6VDC | - | Locked Rotor Sensor | RoHS Compliant | ||
![]() 09225KA-24N-AL-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 3.84W | - | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 10V~25VDC | - | Locked Rotor Sensor | RoHS Compliant | ||
![]() 09225KA-24P-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~122°F -10°C~50°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.8W | - | CE, CSA, UL, VDE | - | 3600 RPM | Ball | Tubeaxial | 44.5 dB | 10V~25VDC | - | - | RoHS Compliant | ||
![]() 09225KA-12L-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.92W | - | CE, CSA, UL, VDE | - | 2450 RPM | Ball | Tubeaxial | 34.0 dB | 6V~13.8VDC | - | - | RoHS Compliant | ||
![]() 09225KA-12N-ET-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.315A | 3.78W | 315mA | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 6V~13VDC | - | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 15050PA-48Q-GA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | 48VDC | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | RoHS Compliant | ||
![]() 15050PA-24Q-GA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | 24VDC | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | RoHS Compliant | ||
![]() 04015KA-12N-AT-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.044lb 19.96g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | 04015KA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.085A | 1.02W | 85mA | - | - | 8000 RPM | Ball | Tubeaxial | 34.0 dB | 10.2V~13.8VDC | 0.250 in H2O (62.3 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 04020KA-24L-AT-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.055lb 24.95g | Plastic | - | 50000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | 04020KA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | Ball | Tubeaxial | - | 20V~25.2VDC | - | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 09225KA-24L-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.16W | - | CE, CSA, UL, VDE | - | 2450 RPM | Ball | Tubeaxial | 34.0 dB | 10V~27.6VDC | - | - | RoHS Compliant | ||
![]() 09225KA-24N-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.84W | - | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 41.0 dB | 10V~25VDC | - | - | RoHS Compliant | ||
![]() 09225KA-24P-EA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~122°F -10°C~50°C | 2013 | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.8W | - | CE, CSA, UL, VDE | - | 3600 RPM | Ball | Tubeaxial | 44.5 dB | 10V~25VDC | - | - | RoHS Compliant | ||
![]() 12038MA-48P-GA-00 NMB Technologies Corporation | In Stock | - | - | 18 Weeks | - | Aluminum | - | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | - | - | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 23.5W | - | CE, CSA, UL, VDE | - | 4700 RPM | Ball | Tubeaxial | 59.5 dB | 30V~52.8VDC | - | - | RoHS Compliant | ||
![]() BG1203-B054-00L-00 NMB Technologies Corporation | In Stock | - | - | 18 Weeks | 0.595lb 269.89g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~140°F -10°C~60°C | 2011 | 12032GA | Square/Rounded - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.300A | 7.2W | 300mA | CE, CSA, UL, VDE | 100000 hours | 2250 RPM | Ball | Blower | 52.0 dB | 6V~13.8VDC | 0.700 in H2O (174.4 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() 06020SA-24N-AA-00 NMB Technologies Corporation | 134 | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | - | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.070A | - | - | - | - | 4400 RPM | Ball | Tubeaxial | 30.5 dB | 9V~27.6VDC | 0.200 in H2O (49.8 Pa) | Auto Restart | - | ||
![]() 06020SA-12N-EA-00 NMB Technologies Corporation | 72 | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.08W | 0.090A | - | - | - | - | 4400 RPM | Ball | Tubeaxial | 30.5 dB | 6V~13.8VDC | 0.210 in H2O (52.3 Pa) | Auto Restart | - | ||
![]() 04015SS-12N-AA-00 NMB Technologies Corporation | 835 | - | - | - | - | Aluminum | Plastic | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 04015SS | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 720mW | 0.060A | - | - | - | - | 8300 RPM | Sleeve | Tubeaxial | 32.0 dB | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | - |