- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BG0903-B04-700-0 NMB Technologies Corporation | In Stock | - | Datasheet | - | - | 0.463lb 210.01g | Plastic | 100000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | 2004 | 09533GA | Rectangular/Rounded - 97mm Lx93.5mm H | Obsolete | Not Applicable | 2 Wire Leads | 19.2W | 1.6A | - | - | CE, CSA, UL, VDE | - | 5200 RPM | Ball | Blower | - | 10.8V~12.6VDC | 1.935 in H2O (482.0 Pa) | - | - | ||
![]() 07530GA-24K-AA-00 NMB Technologies Corporation | 115 | - | Datasheet | 18 Weeks | - | 0.198lb 89.81g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2011 | 07530GA | Square/Rounded - 75.7mm Lx75.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.68W | 0.070A | - | - | - | - | 2200 RPM | Ball | Blower | 29.5 dB | 10V~27.6VDC | 0.200 in H2O (49.8 Pa) | - | RoHS Compliant | ||
![]() 4715KL-05T-B30-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | 0.573lb 259.91g | Plastic | 50000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2008 | 11938KA | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 7.44W | 0.310A | - | - | CE, CSA, UL, VDE | - | 2950 RPM | Ball | Tubeaxial | 42.5 dB | 10V~27.6VDC | 0.270 in H2O (67.3 Pa) | - | RoHS Compliant | ||
![]() 08020SA-12M-EA-00 NMB Technologies Corporation | 109 | - | - | - | - | - | Plastic | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | 08020SA | Square - 80mm Lx80mm H | Active | - | 2 Wire Leads | 1.56W | 0.130A | - | - | - | - | 3700 RPM | Ball | Tubeaxial | 37.5 dB(A) | 6V~13.2VDC | 0.210 in H2O (52.3 Pa) | Auto Restart | - | ||
![]() 1611RL-04W-B49-B50 NMB Technologies Corporation | In Stock | - | - | 14 Weeks | Axial | 0.106lb 48.08g | Plastic | 80000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | - | 1611RL | Square - 40mm Lx40mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | 0.100A | 1.2W | 100mA | CE, UL, VDE | 80000 hours | 8000 RPM | Ball | Tubeaxial | 37.5 dB | 7V~13.2VDC | 0.340 in H2O (84.7 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 1611RL-04W-B59-B50 NMB Technologies Corporation | In Stock | - | - | 14 Weeks | Axial | 0.106lb 48.08g | Plastic | 80000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | - | 1611RL | Square - 40mm Lx40mm H | Last Time Buy | 1 (Unlimited) | 3 Wire Leads | - | 0.170A | 2.04W | 170mA | CE, UL, VDE | 80000 hours | 10000 RPM | Ball | Tubeaxial | 43.5 dB | 7V~13.2VDC | 0.520 in H2O (129.5 Pa) | Speed Sensor (Tach) | RoHS Compliant | ||
![]() 04010SS-05M-AT-00 NMB Technologies Corporation | 400 |
| - | - | - | - | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 04010SS | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 650mW | 0.130A | - | - | - | - | 6500 RPM | Sleeve | Tubeaxial | 24.0 dB | 4.5V~5.5VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | ||
![]() 03510SS-12N-AL-00 NMB Technologies Corporation | 123 |
| - | - | - | - | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 03510SS | Square - 35mm Lx35mm H | Active | Not Applicable | 3 Wire Leads | 840mW | 0.070A | - | - | - | - | 10000 RPM | Sleeve | Tubeaxial | 27.0 dB | 6V~13.2VDC | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Sensor | - | ||
![]() 08015SS-24N-AA-00 NMB Technologies Corporation | 519 | - | - | - | - | - | Plastic | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 08015SS | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.120A | - | - | - | - | 3100 RPM | Sleeve | Tubeaxial | 34.0 dB | 12V~26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | - | ||
![]() 04010SS-05N-AL-00 NMB Technologies Corporation | 923 |
| - | - | - | - | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 04010SS | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 850mW | 0.170A | - | - | - | - | 7500 RPM | Sleeve | Tubeaxial | 29.0 dB | 4.5V~5.5VDC | 0.200 in H2O (49.8 Pa) | Auto Restart, Locked Rotor Sensor | - | ||
![]() 06020SA-24T-AA-00 NMB Technologies Corporation | 37 |
| - | - | - | - | Plastic | - | 24VDC | - | - | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 06020SA-24J-AA-00 NMB Technologies Corporation | 64 |
| - | - | - | - | Plastic | - | 24VDC | - | - | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 04020VA-05Q-AL-00 NMB Technologies Corporation | 336 |
| - | - | - | - | - | - | 5VDC | - | - | 04020VA | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | ||
![]() 08015SS-12L-AL-00 NMB Technologies Corporation | 67 |
| - | - | - | - | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | 08015SS | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | ||
![]() 06020SA-24T-AL-00 NMB Technologies Corporation | 37 |
| - | - | - | - | Plastic | - | 24VDC | 14~158°F -10°C~70°C | - | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | ||
![]() 08020SA-24N-EL-00 NMB Technologies Corporation | 43 |
| - | - | - | - | Plastic | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | - | 08020SA | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | ||
![]() 03510SS-05L-AA-00 NMB Technologies Corporation | 221 |
| - | - | - | - | Plastic | - | 5VDC | - | - | 03510SS | Square - 35mm Lx35mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 04028DA-12N-AA-00 NMB Technologies Corporation | In Stock | - | - | - | - | - | Plastic | - | 12VDC | - | - | 04028DA | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 02510SS-12J-AT-00 NMB Technologies Corporation | In Stock | - | - | - | - | - | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 02510SS | Square - 25mm Lx25mm H | Active | - | 3 Wire Leads | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | ||
![]() 05015SS-12M-WL-00 NMB Technologies Corporation | In Stock | - | - | - | - | - | Plastic | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 05015SS | Square - 50mm Lx50mm H | Active | - | 3 Wire Leads | 1.08W | 0.090A | - | - | - | - | 4550 RPM | Sleeve | Tubeaxial | 25.0 dB(A) | 6V~13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | - |