- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05125GS-12M-AL-D0 NMB Technologies Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05125GS-24N-AL-D0 NMB Technologies Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08025DA-12P-AA-00 NMB Technologies Corporation | 144 | - | - | 18 Weeks | 0.265lb 120.2g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 08025DA | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 5.88W | 0.490A | - | 7000 RPM | Ball | Tubeaxial | 53.0 dB | 7V~13.2VDC | 0.750 in H2O (186.8 Pa) | Auto Restart | RoHS Compliant | ||
![]() 06020SA-24L-AA-00 NMB Technologies Corporation | 182 | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | 06020SA | Square - 60mm Lx60mm H | Active | - | 2 Wire Leads | 1.2W | 0.050A | - | 3600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 9V~27.6VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | - | ||
![]() 06020SA-24T-EA-00 NMB Technologies Corporation | 49 |
| - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | 06020SA | Square - 60mm Lx60mm H | Active | - | 2 Wire Leads | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 08015SS-24N-AT-00 NMB Technologies Corporation | 262 |
| - | 18 Weeks | 0.122lb 55.34g | Plastic | - | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 08015SS | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.88W | 0.120A | - | 3100 RPM | Sleeve | Tubeaxial | 34.0 dB | 12V~26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Speed Sensor (Tach) | RoHS Compliant | ||
![]() 11938MA-48K-EA-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 2 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 11938MA-48M-EA-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 2 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 11938MA-12P-EA-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 2 Wire Leads | 23W | 1.92A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 4700 RPM | Ball | Tubeaxial | 59.5 dB(A) | 8V~12.9VDC | 0.860 in H2O (214.2 Pa) | Auto Restart | - | ||
![]() 11938MA-48L-EA-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 2 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 11938MA-24L-ET-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 3 Wire Leads | 8.4W | 0.350A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 3200 RPM | Ball | Tubeaxial | 49.5 dB(A) | 15V~27.6VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, Speed Sensor (Tach) | - | ||
![]() 11938MA-48P-EL-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 3 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | ||
![]() 11938MA-48N-EL-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 3 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | ||
![]() 11938MA-48N-ET-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 3 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | ||
![]() 04020VA-24L-AA-00 NMB Technologies Corporation | 49 |
| - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | 04020VA | Square - 40mm Lx40mm H | Active | - | 2 Wire Leads | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 06038DA-24Q-EA-D0 NMB Technologies Corporation | 43 |
| - | - | - | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 06038DA | Square - 60mm Lx60mm H | Active | - | 2 Wire Leads | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 11938MA-48P-EA-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 2 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 11938MA-48N-EA-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 2 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ||
![]() 11938MA-48K-ET-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 3 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | ||
![]() 11938MA-48M-ET-D0 NMB Technologies Corporation | In Stock | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | - | 3 Wire Leads | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - |