- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02510SS-12J-AA-00 NMB Technologies Corporation | In Stock | - | - | Plastic | - | - | 12VDC | - | 02510SS | Square - 25mm Lx25mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart | ||
![]() 03010SS-05N-AA-00 NMB Technologies Corporation | 354 |
| - | Plastic | - | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 03010SS | Square - 30mm Lx30mm H | Active | Not Applicable | 2 Wire Leads | 1.05W | 0.210A | - | 10500 RPM | Sleeve | Tubeaxial | 28.0 dB | 4.5V~5.5VDC | 0.240 in H2O (59.8 Pa) | Auto Restart | ||
![]() 02510SS-05P-AA-00 NMB Technologies Corporation | 5 |
| - | Plastic | - | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 02510SS | Square - 25mm Lx25mm H | Active | Not Applicable | 2 Wire Leads | 900mW | 0.180A | - | 13000 RPM | Sleeve | Tubeaxial | 28.5 dB | 4.5V~5.5VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | ||
![]() 06020SA-12T-AA-00 NMB Technologies Corporation | 75 | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.240A | - | 6400 RPM | Ball | Tubeaxial | 42.5 dB | 6V~13.8VDC | 0.440 in H2O (109.6 Pa) | Auto Restart | ||
![]() 06020SA-12T-EA-00 NMB Technologies Corporation | 13 | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.240A | - | 6400 RPM | Ball | Tubeaxial | 42.5 dB | 6V~13.8VDC | 0.440 in H2O (109.6 Pa) | Auto Restart | ||
![]() 04020VA-12L-AA-00 NMB Technologies Corporation | 257 |
| - | - | - | - | 12VDC | - | 04020VA | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | ||
![]() 05125GS-12M-AA-D0 NMB Technologies Corporation | 194 |
| - | - | - | - | 12VDC | - | 0512GS | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04020VA-05J-AA-00 NMB Technologies Corporation | In Stock | - | - | - | - | - | 5VDC | - | 04020VA | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | ||
![]() 04028DA-12P-AA-F0 NMB Technologies Corporation | 216 |
| - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 04028DA | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Wire Leads | 2.16W | 0.180A | - | 12000 RPM | Ball | Tubeaxial | 45.0 dB | 10.8V~13.2VDC | 0.920 in H2O (229.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | ||
![]() 06020SA-12M-AA-00 NMB Technologies Corporation | 31 |
| - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | 06020SA | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.080A | - | 4000 RPM | Ball | Tubeaxial | 28.5 dB | 6V~13.8VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | ||
![]() 11938MA-24N-EA-D0 NMB Technologies Corporation | 303 |
| - | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 11938MA | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 17.8W | 0.740A | IP69K - Dust Tight, Water Resistant, Waterproof | 4200 RPM | Ball | Tubeaxial | 56.5 dB | 15V~27.6VDC | 0.690 in H2O (171.8 Pa) | Auto Restart | ||
![]() 05015SS-12M-WT-00 NMB Technologies Corporation | In Stock | - | - | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 05015SS | Square - 50mm Lx50mm H | Active | - | 3 Wire Leads | 1.08W | 0.090A | - | 4550 RPM | Sleeve | Tubeaxial | 25.0 dB(A) | 6V~13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | ||
![]() 05015SS-12N-WT-00 NMB Technologies Corporation | In Stock | - | - | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 05015SS | Square - 50mm Lx50mm H | Active | - | 3 Wire Leads | 1.2W | 0.100A | - | 5050 RPM | Sleeve | Tubeaxial | 27.5dB(A) | 6V~13.8VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | ||
![]() 05015SS-12M-WA-00 NMB Technologies Corporation | In Stock | - | - | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 05015SS | Square - 50mm Lx50mm H | Active | - | 2 Wire Leads | 1.08W | 0.090A | - | 4550 RPM | Sleeve | Tubeaxial | 25.0 dB(A) | 6V~13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart | ||
![]() 04010SS-05L-AT-00 NMB Technologies Corporation | 19 |
| - | Plastic | - | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 04010SS | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | - | - | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | ||
![]() 04015SS-24L-AT-00 NMB Technologies Corporation | 19 |
| - | Aluminum | Plastic | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 04015SS | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | 600mW | 0.030A | - | 6300 RPM | Sleeve | Tubeaxial | 26.0 dB(A) | 10V~27.6VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Speed Sensor (Tach) | ||
![]() 04015SS-24M-AL-00 NMB Technologies Corporation | 19 |
| - | Plastic | - | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 04015SS | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | 960mW | 0.040A | - | 7300 RPM | Sleeve | Tubeaxial | 29.0 dB(A) | 10V~25.2VDC | 0.210 in H2O (52.3 Pa) | Auto Restart, Locked Rotor Sensor | ||
![]() 04015SS-01M-AT-00 NMB Technologies Corporation | In Stock | - | - | Plastic | - | 40000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 04015SS | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | - | - | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | ||
![]() 04015SS-24M-AA-00 NMB Technologies Corporation | 10 |
| - | Aluminum | Plastic | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 04015SS | Square - 40mm Lx40mm H | Active | - | 2 Wire Leads | 960mW | 0.040A | - | 7300 RPM | Sleeve | Tubeaxial | 29.0 dB(A) | 10V~25.2VDC | 0.210 in H2O (52.3 Pa) | Auto Restart | ||
![]() 03010SS-05L-AL-00 NMB Technologies Corporation | 19 |
| - | Plastic | - | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 03010SS | Square - 30mm Lx30mm H | Active | - | 3 Wire Leads | 600mW | 0.120A | - | 8500 RPM | Sleeve | Tubeaxial | 23.5 dB(A) | 4.5V~5.5VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Locked Rotor Sensor |