- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02510KA-05L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 1.5 CFM (0.04 m3/min) | DC | 400 | - | - | - | 1004KL-01W-B30-B00 | - | Details | NMB-MAT | - | - | - | 02510KA | - | - | Axial | - | - | - | - | 10 mm | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() 06025MA-12P-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 25 CFM (0.71 m3/min) | DC | 180 | - | - | - | 2410ML-04W-B69-B50 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 09225KA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 47.6 CFM (1.35 m3/min) | DC | 60 | - | - | - | 3610KL-04W-B49-E50 | - | Details | NMB-MAT | - | - | - | 09225KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 11938KA-48J-EA-00 NMB Technologies Corp. | 47 |
| - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B10-E00 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | 3.84 W | 3.84 W | 0.080A | - | 38 mm | Wire Leads | - | 48 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 25 ~ 55.2VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | 119 mm | 119 mm | ||
![]() 02510KA-12N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 2 CFM (0.06 m3/min) | DC | 400 | - | - | - | 1004KL-04W-B59-B50 | - | Details | NMB-MAT | - | - | - | 02510KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 25 mm | 25 mm | ||
![]() 04520GA-12L-AA-00 NMB Technologies Corp. | 197 | - | - | Plastic | - | - | - | 4.2 CFM (0.12 m3/min) | DC | 225 | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 12VDC | - | 04520GA | Square/Rounded - 45mm L x 45mm H | 2 Wire Leads | - | 1.08 W | 1.08 W | 0.090A | - | 45 mm | Wire Leads | - | 12 VDC | 6000 RPM | 0.4 in H2O | 6000 RPM | Ball | Blower | 4.2 CFM (0.118m³/min) | 27 DBA | 6 ~ 13.8VDC | 0.400 in H2O (99.6 Pa) | Auto Restart | 45 mm | 20 mm | ||
![]() 06020MA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 17.6 CFM (0.5 m3/min) | DC | 120 | - | - | - | 2408NL-04W-B59-L00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 09238RA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 119 CFM (3.4 m3/min) | DC | 45 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3615RL-05W-B40-E00 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 13.44 W | - | 0.560A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | - | 24 VDC | - | - | 5700 RPM | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | 56.5dB | 14 ~ 27.6VDC | 0.750 in H2O (186.8 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 11925KA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | DC | 64 | - | - | - | 4710KL-04W-B39-B00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 05115GA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 3.5 CFM (0.1 m3/min) | DC | 200 | - | - | - | BM5115-04W-B59-L00 | - | Details | NMB-MAT | - | - | - | 05115GA | - | - | - | - | - | - | - | 51 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 51 mm | 15 mm | ||
![]() 08025SA-24L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 30.4 CFM (0.86 m3/min) | DC | 80 | - | - | - | 3110SB-05W-B39-B50 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 03010KA-05M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 3.2 CFM (0.09 m3/min) | DC | 700 | - | - | - | 1204KL-01W-B49-B00 | - | Details | - | - | - | - | 03010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 30 mm | 30 mm | ||
![]() 08015KA-24N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 32.8 CFM (0.93 m3/min) | DC | 120 | - | - | - | 3106KL-05W-B59-B50 | - | Details | NMB-MAT | - | - | - | 08015KA | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 08025KA-12P-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.2 CFM (1.14 m3/min) | DC | 80 | - | - | - | 3110KL-04W-B60-B00 | - | Details | NMB-MAT | - | - | - | 08025KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 15050PA-24J-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 180 CFM (5.1 m3/min) | DC | 10 | - | - | - | 5920PL-05W-B19-D50 | - | Details | NMB-MAT | - | - | - | 15050PA | - | - | - | - | - | - | - | 50 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 150 mm | 172 mm | ||
![]() 09225SA-12K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 35.7 CFM (1.01 m3/min) | DC | 90 | - | - | - | 3610SB-04W-B29-E50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 09225VA-12M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B49-E00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 3.6 W | - | 0.300A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 05215KA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 9.9 CFM (0.28 m3/min) | DC | 350 | - | - | - | 2106KL-04W-B39-L00 | - | Details | NMB-MAT | - | - | - | 05215KA | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 52 mm | 52 mm | ||
![]() 06025MA-24N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 23.3 CFM (0.66 m3/min) | DC | 180 | - | - | - | 2410ML-05W-B59-B00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 15025PA-48M-AL-00 NMB Technologies Corp. | 47 |
| - | - | - | Aluminum | Plastic | 219 CFM (6.2 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B49-L00 | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Terminals | - | 21.1 W | - | 0.440A | - | 25 mm | Wire Leads - 3 | - | 48 VDC | - | - | 3350 RPM | Ball | Tubeaxial | 214.9 CFM (6.02m³/min) | 60.5dB | 38 ~ 52.8VDC | 0.470 in H2O (117.1 Pa) | Locked Rotor Sensor | 150 mm | 172 mm |