- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08025SA-12K-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 26.1 CFM (0.74 m3/min) | - | DC | 80 | - | - | - | - | 3110SB-04W-B29-B50 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 80 mm | 80 mm | ||
![]() 08025SA-24K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 26.1 CFM (0.74 m3/min) | - | DC | 80 | - | - | - | - | 3110SB-05W-B20-E00 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 06025MA-24P-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 25 CFM (0.71 m3/min) | - | DC | 180 | - | - | - | - | 2410ML-05W-B69-B00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 60 mm | 60 mm | ||
![]() 04020VA-12P-AA-00 NMB Technologies Corp. | 16 |
| - | - | - | Plastic | Plastic | 11.3 CFM (0.32 m3/min) | - | DC | 350 | 40000 Hour | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 1608VL-04W-B60-B00 | Active | Details | NMB-MAT | 1.410958 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04020VA | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.6 W | - | 0.130A | - | 20 mm | - | - | 12 VDC | - | - | 9500 RPM | Ball | Tubeaxial | 11.3 CFM (0.316m³/min) | 37.0dB | 7 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart | IP69K | 40 mm | 40 mm | ||
![]() 03010KA-05L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 2.7 CFM (0.08 m3/min) | - | DC | 700 | - | - | - | - | 1204KL-01W-B30-B00 | - | Details | - | - | - | - | 03010KA | - | - | Axial | - | - | - | - | 10 mm | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | 30 mm | 30 mm | ||
![]() 12032GA-12N-AL-00 NMB Technologies Corp. | 47 |
| - | Plastic | - | Plastic | Plastic | 33.2 CFM (0.94 m3/min) | - | DC | 30 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B045-00L-00 | Active | Details | NMB-MAT | 9.523970 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 12032GA | Square/Rounded - 120mm L x 120mm H | 3 Wire Leads | - | 11.16 W | 11.16 W | 0.930A | - | 120 mm | Wire Leads - 3 | - | 12 VDC | 2650 RPM | 1.04 in H2O | 2650 RPM | Ball | Blower | 33.2 CFM (0.930m³/min) | 54 DBA | 6 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | Locked Rotor Sensor | - | 120 mm | 32 mm | ||
![]() 08025KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 31.8 CFM (0.9 m3/min) | - | DC | 80 | - | - | - | - | 3110KL-04W-B39-B50 | - | Details | NMB-MAT | - | - | - | 08025KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 80 mm | 80 mm | ||
![]() 09232KA-12M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 58.6 CFM (1.66 m3/min) | - | DC | 60 | - | - | - | - | 3612KL-04W-B40-E00 | - | Details | NMB-MAT | - | - | - | 09232KA | - | - | Axial | - | - | - | - | 32 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | ||
![]() 12032GA-12L-AA-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | - | - | 26.1 CFM (0.74 m3/min) | - | DC | 30 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B043-000-00 | Active | Details | NMB-MAT | 9.523970 oz | 12VDC | - | 12032GA | Square/Rounded - 120mm L x 120mm H | 2 Wire Leads | - | 5.76 W | 5.78 W | 0.480A | - | 120 mm | Wire Leads | - | 12 VDC | 2100 RPM | 0.58 in H2O | 2100 RPM | Ball | Blower | 26.1 CFM (0.731m³/min) | 46.5 DBA | 6 ~ 13.8VDC | 0.580 in H2O (144.5 Pa) | Auto Restart | - | 120 mm | 32 mm | ||
![]() BM5020-05W-B40-L00 NMB Technologies Corp. | In Stock | - | - | Plastic | 0.066 lb (29.94 g) | Plastic | Plastic | 5.6 CFM (0.16 m3/min) | 05020GA | DC | 120 | - | 50000 Hrs @ 25°C | NMB Technologies Corporation | Box | 05020GA-24M-AA-00 | Last Time Buy | Details | NMB-MAT | - | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | BM5020 | Square/Rounded - 50mm L x 50mm H | 2 Wire Leads | - | 1.92 W | 1.92 W | 0.080A | - | 50 mm | Wire Leads | - | 24 VDC | 5600 RPM | 0.74 in H2O | 5600 RPM | Ball | Blower | 5.6 CFM (0.157m³/min) | 32 DBA | 12 ~ 25.2VDC | 0.740 in H2O (184.3 Pa) | - | - | 50 mm | 20 mm | ||
![]() 08020KA-24M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | - | DC | 120 | - | - | - | - | 3108NL-05W-B49-L00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 11925KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | - | DC | 64 | - | - | - | - | 4710KL-04W-B39-B50 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 119 mm | 119 mm | ||
![]() 08032KA-24N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | - | DC | 64 | - | - | - | - | 3112KL-05W-B59-E50 | - | Details | NMB-MAT | - | - | - | 08032KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 80 mm | 80 mm | ||
![]() 06025MA-12M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 21.5 CFM (0.61 m3/min) | - | DC | 180 | - | - | - | - | 2410ML-04W-B40-E00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 11932KA-48K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 82.2 CFM (2.3 m3/min) | - | DC | 10 | - | - | - | - | 4712KL-07W-B20-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | Axial | - | - | - | - | 32 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 08025SA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 36 CFM (1.02 m3/min) | - | DC | 80 | - | - | - | - | 3110SB-05W-B49-E00 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 2406VL-04W-B30-B00 NMB Technologies Corp. | In Stock | - | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 14.5 CFM (0.41 m3/min) | 06015VA | DC | 150 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 06015VA-12L-AA-00 | Last Time Buy | Details | NMB-MAT | 2 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 2406VL | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 960 mW | - | 0.080A | - | 15 mm | - | - | 12 VDC | - | - | 4100 RPM | Ball | Tubeaxial | 14.5 CFM (0.406m³/min) | 28.5dB | 6 ~ 13.8VDC | 0.160 in H2O (39.8 Pa) | - | - | 60 mm | 60 mm | ||
![]() 04520GA-12M-AA-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | - | - | 4.9 CFM (0.14 m3/min) | - | DC | 225 | - | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 12VDC | - | 04520GA | Square/Rounded - 45mm L x 45mm H | 2 Wire Leads | - | 1.8 W | 1.8 W | 0.150A | - | 45 mm | Wire Leads | - | 12 VDC | 7000 RPM | 0.6 in H2O | 7000 RPM | Ball | Blower | 4.9 CFM (0.137m³/min) | 32 DBA | 6 ~ 13.8VDC | 0.600 in H2O (149.5 Pa) | Auto Restart | - | 45 mm | 20 mm | ||
![]() 05115GA-12N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 3.5 CFM (0.1 m3/min) | - | DC | 200 | - | - | - | - | BM5115-04W-B59-L50 | - | Details | NMB-MAT | - | - | - | 05115GA | - | - | - | - | - | - | - | 51 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 51 mm | 15 mm | ||
![]() 15050PA-24K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 199 CFM (5.6 m3/min) | - | DC | 10 | - | - | - | - | 5920PL-05W-B20-D00 | - | Details | NMB-MAT | - | - | - | 15050PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm |