- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04515GA-12L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 2.6 CFM (0.07 m3/min) | DC | 240 | - | - | - | BM4515-04W-B30-L00 | - | Details | NMB-MAT | - | - | - | 04515GA | - | - | - | - | - | - | - | 45 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 45 mm | 15 mm | - | ||
![]() 08025SA-12N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | DC | 80 | - | - | - | 3110SB-04W-B59-E50 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | - | ||
![]() 07530GA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 10.6 CFM (0.3 m3/min) | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B044-000-00 | Active | Details | NMB-MAT | 3.033561 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 2 Wire Leads | - | 3.48 W | 3.48 W | 0.290A | - | 75 mm | Wire Leads | - | 12 VDC | 3000 RPM | 0.44 in H2O | 3000 RPM | Ball | Blower | 10.5 CFM (0.294m³/min) | 38.5 DBA | 3.48 ~ 13VDC | 0.440 in H2O (109.6 Pa) | Auto Restart | 75 mm | 30 mm | - | ||
![]() 04020KA-05J-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 4.9 CFM (0.14 m3/min) | DC | 350 | - | - | - | 1608KL-01W-B19-L50 | - | Details | NMB-MAT | - | - | - | 04020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 40 mm | 40 mm | - | ||
![]() 11938KA-12L-ET-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 108 CFM (3.1 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-04W-B39-E50 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | Tubeaxial | 6.6 W | 6.6 W | 0.550A | - | 38 mm | Wire Leads - 3 | - | 12 VDC | 2950 RPM | 0.27 in H2O | 2950 RPM | Ball | Tubeaxial | 108.4 CFM (3.03m³/min) | 42.5 dBA | 6 ~ 13.8VDC | 0.270 in H2O (67.3 Pa) | Tachometer | 119 mm | 119 mm | - | ||
![]() 06020MA-24J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 10.9 CFM (0.31 m3/min) | DC | 120 | - | - | - | 2408NL-05W-B10-P00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | - | ||
![]() 08025SA-24R-EA-D0 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 60 CFM (1.7 m3/min) | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 4.08 W | 4.08 W | 0.170A | - | 25 mm | Wire Leads | - | 24 VDC | 4500 RPM | 0.33 in H2O | 4500 RPM | Ball | Tubeaxial | 60.0 CFM (1.68m³/min) | 42 dBA | 12 ~ 26.4VDC | 0.330 in H2O (82.2 Pa) | Auto Restart | 80 mm | 80 mm | - | ||
![]() 08020KA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | DC | 120 | - | - | - | 3108NL-04W-B40-L00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | - | ||
![]() 08032KA-12N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | DC | 64 | - | - | - | 3112KL-04W-B50-E00 | - | Details | NMB-MAT | - | - | - | 08032KA | - | - | Axial | - | - | - | - | 32 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | - | ||
![]() 04020KA-05L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 7.4 CFM (0.21 m3/min) | DC | 350 | - | - | - | 1608KL-01W-B39-L00 | - | Details | NMB-MAT | - | - | - | 04020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | - | ||
![]() 09225SA-12M-AA-D0 NMB Technologies Corp. | 61 |
| - | Plastic | - | Plastic | Plastic | 45.2 CFM (1.28 m3/min) | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | 3.597944 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 1.7 W | 1.68 W | 0.140A | - | 25 mm | Wire Leads - 2 | - | 12 VDC | 2750 RPM | 0.15 in H2O | 2750 RPM | Ball | Tubeaxial | 45.2 CFM (1.27m³/min) | 29 dBA | 6 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection | 92 mm | 92 mm | - | ||
![]() 06025MA-12R-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 37 CFM (1.05 m3/min) | DC | 180 | - | - | - | 2410ML-04W-B89-B50 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | - | ||
![]() 03510KA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 4.2 CFM (0.12 m3/min) | DC | 400 | - | - | - | 1404KL-04W-B40-B00 | - | Details | NMB-MAT | - | - | - | 03510KA | - | - | Axial | - | - | - | - | 10 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | - | ||
![]() 07530GA-24L-AA-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 8.8 CFM (0.25 m3/min) | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B053-000-00 | Active | Details | NMB-MAT | 3.174657 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 2 Wire Leads | - | 2.16 W | 2.16 W | 0.090A | - | 75 mm | Wire Leads | - | 24 VDC | 2550 RPM | 0.3 in H2O | 2550 RPM | Ball | Blower | 8.8 CFM (0.246m³/min) | 34.5 DBA | 10 ~ 27.6VDC | 0.300 in H2O (74.7 Pa) | Auto Restart | 75 mm | 30 mm | - | ||
![]() 15050PA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 240 CFM (6.8 m3/min) | DC | 10 | - | - | - | 5920PL-05W-B49-D00 | - | Details | NMB-MAT | - | - | - | 15050PA | - | - | - | - | - | - | - | 50 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 150 mm | 172 mm | - | ||
![]() 09225SA-12M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 48.4 CFM (1.37 m3/min) | DC | 90 | - | - | - | 3610SB-04W-B49-E00 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 92 mm | 92 mm | - | ||
![]() 09533GA-24M-AT-00 NMB Technologies Corp. | 47 |
| - | Plastic | - | Plastic | Plastic | 28.6 CFM (0.81 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B054-00S-00 | Active | Details | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 09533GA | Square/Rounded - 97mm L x 93.5mm H | 3 Wire Leads | - | 11.8 W | 11.8 W | 0.490A | - | 95 mm | Wire Leads - 3 | - | 24 VDC | 3700 RPM | 1.4 H2O | 3700 RPM | Ball | Blower | 28.6 CFM (0.801m³/min) | 54.5 DBA | 10 ~ 25VDC | 1.370 in H2O (341.2 Pa) | Tachometer | 95 mm | 33 mm | Lead Free | ||
![]() 09225SA-12K-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 35.7 CFM (1.01 m3/min) | DC | 90 | - | - | - | 3610SB-04W-B29-B00 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 92 mm | 92 mm | - | ||
![]() 09225VA-12P-AA-00 NMB Technologies Corp. | 17 |
| - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B60-B00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 6.2 W | - | 0.520A | - | 25 mm | - | - | 12 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | 92 mm | 92 mm | - | ||
![]() 15050VA-24R-EA-00 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | Aluminum | Plastic | 346 CFM (9.8 m3/min) | DC | 10 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 15050VA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Wire Leads | Axial | 43.2 W | 43.2 W | 1.80A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 51 mm | Wire Leads | - | 24 VDC | 4600 RPM | 1.25 in H2O | 4600 RPM | Ball | Tubeaxial | 346.1 CFM (9.69m³/min) | 68 dBA | 18 ~ 26.4VDC | 1.250 in H2O (312.0 Pa) | Auto Restart | 150 mm | 150 mm | - |