- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11938KA-48N-EA-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 130 CFM (3.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B50-E00 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 104°F (-10 ~ 40°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | 7.68 W | 7.68 W | 0.160A | - | 38 mm | Wire Leads | - | 48 VDC | 3600 RPM | 0.44 in H2O | 3600 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | 50 dBA | 30 ~ 60VDC | 0.440 in H2O (109.6 Pa) | Auto Restart | 119 mm | 119 mm | ||
![]() 09225SA-24P-AA-D0 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 62.5 CFM (1.77 m3/min) | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | 3.597944 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 2.64 W | 2.88 W | 0.110A | - | 25 mm | Wire Leads | - | 24 VDC | 3550 RPM | 0.24 in H2O | 3550 RPM | Ball | Tubeaxial | 59.0 CFM (1.65m³/min) | 39 dBA | 12 ~ 27.6VDC | 0.216 in H2O (53.9 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 04015KA-12M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 7 CFM (0.2 m3/min) | DC | 400 | - | - | - | 1606KL-04W-B49-B00 | - | Details | NMB-MAT | - | - | - | 04015KA | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() 11925KA-24N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 115 CFM (3.2 m3/min) | DC | 64 | - | - | - | 4710KL-05W-B59-E50 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 09225SA-24L-EA-D0 NMB Technologies Corp. | 1209 | - | - | Plastic | - | Plastic | Plastic | 41.3 CFM (1.17 m3/min) | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | 3.597944 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | 25 mm | Wire Leads | - | 24 VDC | 2400 RPM | 0.12 in H2O | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 28 dBA | 12 ~ 27.6VDC | 0.120 in H2O (29.9 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 09225VA-24M-EA-00 NMB Technologies Corp. | 17 |
| - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B40-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 4.1 W | - | 0.170A | - | 25 mm | - | - | 24 VDC | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 14 ~ 27.6VDC | 0.320 in H2O (79.7 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 06025SA-24K-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 14.5 CFM (0.41 m3/min) | DC | 105 | - | - | - | 2410SB-05W-B29-B50 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 02510KA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 1.6 CFM (0.05 m3/min) | DC | 400 | - | - | - | 1004KL-04W-B49-B50 | - | Details | NMB-MAT | - | - | - | 02510KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 25 mm | 25 mm | ||
![]() 11925KA-12M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 101 CFM (2.8 m3/min) | DC | 64 | - | - | - | 4710KL-04W-B49-B00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 09225SA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 48.4 CFM (1.37 m3/min) | DC | 90 | - | - | - | 3610SB-05W-B49-E00 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 09225VA-12L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B30-E00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 2.9 W | - | 0.240A | - | 25 mm | - | - | 12 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 7 ~ 13.8VDC | 0.260 in H2O (64.8 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 04015KA-24L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6 CFM (0.17 m3/min) | DC | 400 | - | - | - | 1606KL-05W-B39-B50 | - | Details | NMB-MAT | - | - | - | 04015KA | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 40 mm | 40 mm | ||
![]() 09225VA-12L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B30-B00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 2.9 W | - | 0.240A | - | 25 mm | - | - | 12 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 7 ~ 13.8VDC | 0.260 in H2O (64.8 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 09225SA-24M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 48.4 CFM (1.37 m3/min) | DC | 90 | - | - | - | 3610SB-05W-B49-B00 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 04028DA-12Q-AU-F0 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 16.6 CFM (0.47 m3/min) | DC | 200 | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028DA | Square - 40mm L x 40mm H | 4 Wire Leads | - | 3.48 W | - | 0.290A | - | 28 mm | Wire Leads - 4 | - | 12 VDC | - | - | 15000 RPM | Ball | Tubeaxial | 16.6 CFM (0.465m³/min) | 49.5dB | 10.8 ~ 13.2VDC | 1.370 in H2O (341.2 Pa) | Tachometer, PWM | 40 mm | 40 mm | ||
![]() 12038VA-12Q-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 215 CFM (6.1 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B70-E00 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | - | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | 120 mm | 120 mm | ||
![]() 11932KA-24L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 100 CFM (2.8 m3/min) | DC | 10 | - | - | - | 4712KL-05W-B30-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | Axial | - | - | - | - | 32 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 09225KA-12J-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 26.5 CFM (0.75 m3/min) | DC | 60 | - | - | - | 3610KL-04W-B19-B50 | - | Details | NMB-MAT | - | - | - | 09225KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 04010KA-12M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 5.3 CFM (0.15 m3/min) | DC | 420 | - | - | - | 1604KL-04W-B49-B00 | - | Details | NMB-MAT | 0.529109 oz | - | - | 04010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() 09225SA-12L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | DC | 60 | - | - | - | 3610SB-04W-B39-E50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm |