- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11938KA-48K-EA-00 NMB Technologies Corp. | 47 |
| - | Plastic | - | Plastic | Plastic | 97 CFM (2.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B20-E00 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | 5.28 W | 5.28 W | 0.110A | - | 38 mm | Wire Leads | - | 48 VDC | 2650 RPM | 0.22 in H2O | 2650 RPM | Ball | Tubeaxial | 97.0 CFM (2.72m³/min) | 41 dBA | 25 ~ 55.2VDC | 0.220 in H2O (54.8 Pa) | Auto Restart | 119 mm | 119 mm | ||
![]() 08025KA-12K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 28.2 CFM (0.8 m3/min) | DC | 80 | - | - | - | 3110KL-04W-B29-E50 | - | Details | NMB-MAT | - | - | - | 08025KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 06020SA-24L-EL-00 NMB Technologies Corp. | 34 |
| - | - | - | Plastic | Plastic | 16.6 CFM (0.47 m3/min) | DC | 120 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06020SA | Square - 60mm L x 60mm H | 3 Wire Leads | - | 1.2 W | - | 0.050A | - | 20 mm | Wire Leads - 3 | - | 24 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 16.6 CFM (0.465m³/min) | 26.0dB | 9 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 06020MA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 15.9 CFM (0.45 m3/min) | DC | 120 | - | - | - | 2408NL-04W-B49-P50 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 04056EA-12R-EU-E0 NMB Technologies Corp. | In Stock | - | - | Plastic | - | - | - | 26.1 CFM (0.74 m3/min) | DC | 120 | - | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | - | - | 04056EA | - | - | - | - | 10.2 W | - | - | 56 mm | Wire Leads - 4 per fan | - | 12 VDC | 18000 RPM | 2.65 in H2O | - | Ball | - | - | 66.5 dBA | - | - | Tachometer, PWM | 40 mm | 40 mm | ||
![]() 11932KA-48J-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 56.1 CFM (1.59 m3/min) | DC | 10 | - | - | - | 4712KL-07W-B19-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 04020KA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 7.4 CFM (0.21 m3/min) | DC | 350 | - | - | - | 1608KL-04W-B39-L00 | - | Details | NMB-MAT | - | - | - | 04020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() 06015KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 14.1 CFM (0.4 m3/min) | DC | 150 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 2406KL-04W-B39-L50 | Active | Details | NMB-MAT | 1.587328 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 06015KA | Square - 60mm L x 60mm H | 3 Terminals | - | 1.08 W | - | 0.090A | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 14.1 CFM (0.395m³/min) | 28.0dB | 6 ~ 13.8VDC | 0.130 in H2O (32.4 Pa) | Tachometer | 60 mm | 60 mm | ||
![]() 11932KA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 112 CFM (3.2 m3/min) | DC | 10 | - | - | - | 4712KL-05W-B49-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 08025SA-12L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 30.4 CFM (0.86 m3/min) | DC | 80 | - | - | - | 3110SB-04W-B39-E50 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 05010KA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 8.1 CFM (0.23 m3/min) | DC | 280 | - | - | - | 2004KL-04W-B49-B50 | - | Details | NMB-MAT | - | - | - | 05010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 50 mm | 50 mm | ||
![]() 17250PA-12L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 226 CFM (6.4 m3/min) | DC | 10 | - | - | - | 6820PL-04W-B30-D00 | - | Details | NMB-MAT | - | - | - | 17250PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 172 mm | 172 mm | ||
![]() 05215KA-12L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 9.9 CFM (0.28 m3/min) | DC | 350 | - | - | - | 2106KL-04W-B30-L00 | - | Details | NMB-MAT | - | - | - | 05215KA | - | - | Axial | - | - | - | - | 15 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 52 mm | 52 mm | ||
![]() 15050PA-48Q-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 300 CFM (8.5 m3/min) | DC | 10 | - | - | - | 5920PL-07W-B70-D00 | - | Details | NMB-MAT | - | - | - | 15050PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm | ||
![]() 06020MA-24J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 10.9 CFM (0.31 m3/min) | DC | 120 | - | - | - | 2408NL-05W-B10-L00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 12038VA-24P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 190 CFM (5.4 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-05W-B69-E00 | Active | Details | - | 13.051366 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | 17.76 W | - | 0.740A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads - 3 | - | 24 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 189.0 CFM (5.29m³/min) | 60.0dB | 18 ~ 27.6VDC | 0.940 in H2O (234.1 Pa) | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() 08020KA-24J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 26.5 CFM (0.75 m3/min) | DC | 120 | - | - | - | 3108NL-05W-B10-P00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | Axial | - | - | - | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 11938KA-12M-EA-00 NMB Technologies Corp. | 12 | - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-04W-B40-E00 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Tubeaxial | 8.4 W | 8.4 W | 0.700A | - | 39 mm | Wire Leads - 2 | - | 12 VDC | 3200 RPM | 0.33 in H2O | 3200 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 46.5 dBA | 6 ~ 13.8VDC | 0.330 in H2O (82.2 Pa) | Auto Restart, Polarity Protection | 119 mm | 119 mm | ||
![]() 11925KA-24L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | DC | 64 | - | - | - | 4710KL-05W-B39-E50 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 11925KA-12L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | DC | 64 | - | - | - | 4710KL-04W-B39-E50 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm |