- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04520GA-24L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Steel | 4.2 CFM (0.12 m3/min) | - | DC | 225 | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 04520GA | Square/Rounded - 45mm L x 45mm H | 2 Wire Leads | - | - | - | - | - | 45 mm | - | - | 24 VDC | - | - | - | Ball | Blower | - | - | 6 ~ 13.8VDC | - | Auto Restart | 45 mm | 20 mm | - | ||
![]() 06020MA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 14.8 CFM (0.42 m3/min) | - | DC | 120 | - | - | - | 2408NL-04W-B39-L00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | - | ||
![]() 2406VL-04W-B39-B50 NMB Technologies Corp. | 139 |
| - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 14.5 CFM (0.41 m3/min) | 06015VA | DC | 150 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 06015VA-12L-AT-00 | Last Time Buy | Details | NMB-MAT | 2 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 2406VL | Square - 60mm L x 60mm H | 3 Wire Leads | - | 960 mW | - | 0.080A | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | 4100 RPM | Ball | Tubeaxial | 14.5 CFM (0.406m³/min) | 28.5dB | 6 ~ 13.8VDC | 0.160 in H2O (39.8 Pa) | Tachometer | 60 mm | 60 mm | - | ||
![]() 09225KA-24N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 54.7 CFM (1.55 m3/min) | - | DC | 60 | - | - | - | 3610KL-05W-B59-B50 | - | Details | NMB-MAT | - | - | - | 09225KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | - | ||
![]() 08025SA-12R-EA-D0 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 60 CFM (1.7 m3/min) | - | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | 2.821917 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 3.84 W | 3.8 W | 0.320A | - | 25 mm | Wire Leads - 2 | - | 12 VDC | 4500 RPM | - | 4500 RPM | Ball | Tubeaxial | 60.0 CFM (1.68m³/min) | 42 dBA | 7 ~ 13.8VDC | 0.330 in H2O (82.2 Pa) | Auto Restart, Polarity Protection | 80 mm | 80 mm | Lead Free | ||
![]() 12038VA-12N-EL-00 NMB Technologies Corp. | 34 |
| - | - | - | Plastic | Plastic | 182 CFM (5.2 m3/min) | - | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | 120 mm | 120 mm | - | ||
![]() 5920VL-07W-B60-D00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | - | - | 283 CFM (8 m3/min) | - | DC | 10 | - | - | - | - | - | Details | NMB-MAT | - | - | - | 5920VL | - | - | Axial | - | 25 W | - | - | 51 mm | Wire Leads | - | 48 VDC | 3750 RPM | 0.85 H2O | - | Ball | - | - | 63 dBA | - | - | Auto Restart, Polarity Protection | 150 mm | 172 mm | - | ||
![]() 11938MA-12N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 162 CFM (4.6 m3/min) | - | DC | 20 | - | - | - | 4715SL-04W-B59-D50 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | - | ||
![]() 17250PA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 240 CFM (6.8 m3/min) | - | DC | 10 | - | - | - | 6820PL-05W-B40-D00 | - | Details | NMB-MAT | - | - | - | 17250PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 172 mm | 172 mm | - | ||
![]() 11925KA-24J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 63.5 CFM (1.8 m3/min) | - | DC | 64 | - | - | - | 4710KL-05W-B10-E00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | - | ||
![]() 09225VA-24P-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B69-E50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 6.7 W | - | 0.280A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Tachometer | 92 mm | 92 mm | - | ||
![]() 5015KL-05W-B49-E50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 180 CFM (5.1 m3/min) | - | DC | 15 | - | - | - | 12738KA-24M-ET-00 | - | Details | NMB-MAT | 12.698626 oz | - | - | 5015KL | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 127 mm | 127 mm | - | ||
![]() 06025MA-24P-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 25 CFM (0.71 m3/min) | - | DC | 180 | - | - | - | 2410ML-05W-B60-E00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | - | ||
![]() 12032GA-12N-AA-00 NMB Technologies Corp. | 180 | - | - | Plastic | - | - | - | 33.2 CFM (0.94 m3/min) | - | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B045-000-00 | Active | Details | NMB-MAT | 9.523970 oz | 12VDC | - | 12032GA | Square/Rounded - 120mm L x 120mm H | 2 Wire Leads | - | 11.16 W | 11.16 W | 0.930A | - | 120 mm | Wire Leads | - | 12 VDC | 2650 RPM | 1.04 in H2O | 2650 RPM | Ball | Blower | 33.1 CFM (0.927m³/min) | 54 DBA | 6 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | Auto Restart | 120 mm | 32 mm | - | ||
![]() 1606KL-05W-B59-B50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 8.1 CFM (0.23 m3/min) | - | DC | 400 | - | - | - | 04015KA-24N-AT-00 | - | Details | NMB-MAT | 0.705479 oz | - | - | 1606KL | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 40 mm | 40 mm | - | ||
![]() 12032GA-24M-AT-00 NMB Technologies Corp. | 47 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | - | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B054-00S-00 | Active | Details | NMB-MAT | 9.523970 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12032GA | Square/Rounded - 120mm L x 120mm H | 3 Wire Leads | - | 7.2 W | 7.2 W | 0.300A | - | 120 mm | Wire Leads - 3 | - | 24 VDC | 2250 RPM | 0.7 in H2O | 2250 RPM | Ball | Blower | 28.2 CFM (0.790m³/min) | 48.5 DBA | 12 ~ 27.6VDC | 0.700 in H2O (174.4 Pa) | Tachometer | 120 mm | 32 mm | - | ||
![]() 11932KA-12J-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 56.1 CFM (1.59 m3/min) | - | DC | 10 | - | - | - | 4712KL-04W-B19-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | - | ||
![]() 04028RA-12L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6 CFM (0.17 m3/min) | - | DC | 200 | - | - | - | 1611RL-04W-B30-B00 | - | Details | NMB-MAT | - | - | - | 04028RA | - | - | Axial | - | - | - | - | 28 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | - | ||
![]() 07530GA-12K-AL-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 7.4 CFM (0.21 m3/min) | - | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B042-00L-00 | Active | Details | NMB-MAT | 3.174657 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | - | 1.44 W | 1.44 W | 0.120A | - | 75 mm | Wire Leads - 3 | - | 12 VDC | 2200 RPM | 0.2 in H2O | 2200 RPM | Ball | Blower | 7.4 CFM (0.207m³/min) | 29.5 DBA | 6 ~ 13.8VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | 75 mm | 30 mm | - | ||
![]() 06020MA-12L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 14.8 CFM (0.42 m3/min) | - | DC | 120 | - | - | - | 2408NL-04W-B30-P00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | - |