- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12032GA-24K-AA-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 22.2 CFM (0.63 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B052-000-00 | Active | Details | NMB-MAT | 9.523970 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12032GA | Square/Rounded - 120mm L x 120mm H | 2 Wire Leads | - | 4.08 W | 4.08 W | 0.170A | - | 120 mm | Wire Leads | - | 24 VDC | 1800 RPM | 0.4 in H2O | 1800 RPM | Ball | Blower | 22.2 CFM (0.622m³/min) | 41.5 DBA | 12 ~ 27.6VDC | 0.400 in H2O (99.6 Pa) | Auto Restart | 120 mm | 32 mm | ||
![]() 09238RA-48Q-EA-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 153 CFM (4.3 m3/min) | DC | 45 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 27.4 W | 27.36 W | 0.580A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads | - | 48 VDC | 7200 RPM | 1.2 H2O | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5 dBA | 36 ~ 52.8VDC | 1.200 in H2O (298.9 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 06015KA-24K-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 11.6 CFM (0.33 m3/min) | DC | 150 | - | - | - | 2406KL-05W-B29-L50 | - | Details | NMB-MAT | 1.587328 oz | - | - | 06015KA | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() BM4520-04W-B50-L00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 5.6 CFM (0.16 m3/min) | DC | 225 | - | NMB Technologies Corporation | Bulk | 04520GA-12N-AA-00 | Last Time Buy | Details | - | - | - | - | BM4520 | - | - | - | - | - | - | - | 45 mm | Wire Leads | - | 12 VDC | - | - | - | Ball | - | - | - | - | - | - | 45 mm | 20 mm | ||
![]() 08025KA-12P-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.2 CFM (1.14 m3/min) | DC | 80 | - | - | - | 3110KL-04W-B69-E50 | - | Details | NMB-MAT | - | - | - | 08025KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 11938MA-24N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 162 CFM (4.6 m3/min) | DC | 20 | - | - | - | 4715SL-05W-B50-D00 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | Axial | - | - | - | - | 38 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 08038KA-12N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 61.8 CFM (1.75 m3/min) | DC | 40 | - | - | - | 3115RL-04W-B59-E00 | - | Details | NMB-MAT | - | - | - | 08038KA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 11938MA-48K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 103 CFM (2.9 m3/min) | DC | 20 | - | - | - | 4715SL-07W-B20-D00 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | Axial | - | - | - | - | 38 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 11938KA-48J-ET-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B19-E50 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 3.84 W | 3.84 W | 0.080A | - | 38 mm | Wire Leads - 3 | - | 48 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 25 ~ 55.2VDC | 0.170 in H2O (42.3 Pa) | Tachometer | 119 mm | 119 mm | ||
![]() 11938KA-24N-EL-00 NMB Technologies Corp. | 283 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B59-E00 | Active | Details | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | Tubeaxial | 12 W | 12 W | 0.500A | - | 38 mm | Wire Leads - 3 | - | 24 VDC | 3600 RPM | 0.44 in H2O | 3600 RPM | Ball | Tubeaxial | 129.9 CFM (3.64m³/min) | 50 dBA | 18 ~ 25VDC | 0.440 in H2O (109.6 Pa) | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11925KA-12K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | - | 4710KL-04W-B29-E50 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 09225VA-24L-EA-00 NMB Technologies Corp. | 111 |
| - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 3610VL-05W-B30-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 3.36 W | - | 0.140A | - | 25 mm | - | - | 24 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB(A) | 14 ~ 27.6VDC | 0.260 in H2O (64.8 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 3108SB-04W-B30-B00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 36 CFM (1.02 m3/min) | DC | 120 | - | - | - | 08020SA-12L-AA-00 | - | Details | - | 2.821917 oz | - | - | 3108SB | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 08020KA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | DC | 120 | - | - | - | 3108NL-05W-B40-P00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | Axial | - | - | - | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 09225KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | DC | 60 | - | - | - | 3610KL-04W-B39-B50 | - | Details | NMB-MAT | - | - | - | 09225KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 06025SA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 19.8 CFM (0.56 m3/min) | DC | 105 | - | - | - | 2410SB-05W-B40-E00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 08025SA-24M-AL-D0 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 36 CFM (1.02 m3/min) | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | 2.821917 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | 1.44 W | 1.44 W | 0.060A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | 2700 RPM | 0.12 in H2O | 2700 RPM | Ball | Tubeaxial | 36.0 CFM (1.01m³/min) | 26 dBA | 12 ~ 27.6VDC | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 09225SA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | DC | 90 | - | - | - | 3610SB-04W-B39-B50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 11925KA-24L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | DC | 64 | - | - | - | 4710KL-05W-B39-B00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 09533GA-12M-AL-00 NMB Technologies Corp. | 47 |
| - | Plastic | - | - | - | 28.6 CFM (0.81 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B044-00L-00 | Active | Details | NMB-MAT | 7.407532 oz | 12VDC | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | 3 Wire Leads | - | 12.4 W | 12.4 W | 1.03A | - | 95 mm | Wire Leads - 3 | - | 12 VDC | 3700 RPM | 1.4 in H2O | 3700 RPM | Ball | Blower | 28.6 CFM (0.801m³/min) | 54.5 DBA | 6 ~ 13VDC | 1.370 in H2O (341.2 Pa) | Locked Rotor Sensor | 95 mm | 33 mm |