- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11938KA-12J-EA-00 NMB Technologies Corp. | 40 |
| - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-04W-B10-E00 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | 3.24 W | 3.24 W | 0.270A | - | 38 mm | Wire Leads | - | 12 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 6 ~ 13.8VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | 119 mm | 119 mm | ||
![]() 12738KA-12L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 163 CFM (4.6 m3/min) | DC | 15 | - | - | - | 5015KL-04W-B39-E50 | - | Details | NMB-MAT | - | - | - | 12738KA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 127 mm | 127 mm | ||
![]() 06025MA-12M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 21.5 CFM (0.61 m3/min) | DC | 180 | - | - | - | 2410ML-04W-B49-B00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 06025SA-12M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 19.8 CFM (0.56 m3/min) | DC | 105 | - | - | - | 2410SB-04W-B49-B00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 09533GA-12K-AL-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | - | - | 20.5 CFM (0.58 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B042-00L-00 | Active | Details | NMB-MAT | 7.407532 oz | 12VDC | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | 3 Wire Leads | - | 4.8 W | 4.8 W | 0.400A | - | 95 mm | Wire Leads - 3 | - | 12 VDC | 2700 RPM | 0.61 in H2O | 2700 RPM | Ball | Blower | 20.4 CFM (0.571m³/min) | 47.5 DBA | 6 ~ 13.8VDC | 0.610 in H2O (151.9 Pa) | Locked Rotor Sensor | 95 mm | 33 mm | ||
![]() 5015KL-04W-B39-E00 NMB Technologies Corp. | 34 |
| - | - | - | - | - | 163 CFM (4.6 m3/min) | DC | 15 | - | - | - | 12738KA-12L-EL-00 | - | Details | NMB-MAT | 12.698626 oz | - | - | 5015KL | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 127 mm | 127 mm | ||
![]() 06025SA-24N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 23.3 CFM (0.66 m3/min) | DC | 105 | - | - | - | 2410SB-05W-B59-B00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 09225VA-24P-EL-00 NMB Technologies Corp. | 17 |
| - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B69-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 6.7 W | - | 0.280A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 15025PA-48L-AA-C0 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | Aluminum | Plastic | 201 CFM (5.7 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | 17.8 W | 17.76 W | 0.370A | - | 25 mm | Wire Leads | - | 48 VDC | 3150 RPM | 0.41 in H2O | 3150 RPM | Ball | Tubeaxial | 201.0 CFM (5.63m³/min) | 59 dBA | 25 ~ 60VDC | 0.410 in H2O (102.1 Pa) | Auto Restart | 150 mm | 150 mm | ||
![]() 07530GA-12J-AT-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 6.7 CFM (0.19 m3/min) | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B041-00S-00 | Active | Details | NMB-MAT | 3.174657 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | - | 1.2 W | 1.2 W | 0.100A | - | 75 mm | Wire Leads - 3 | - | 12 VDC | 2000 RPM | 0.16 in H2O | 2000 RPM | Ball | Blower | 6.7 CFM (0.188m³/min) | 28 DBA | 6 ~ 13.8VDC | 0.160 in H2O (39.8 Pa) | Tachometer | 75 mm | 30 mm | ||
![]() 11925KA-24J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 63.5 CFM (1.8 m3/min) | DC | 64 | - | - | - | 4710KL-05W-B10-B00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 09225VA-24N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B50-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 5.28 W | - | 0.220A | - | 25 mm | - | - | 24 VDC | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 2406KL-04W-B29-B50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 11.6 CFM (0.33 m3/min) | DC | 150 | - | - | - | 06015KA-12K-AT-00 | - | Details | NMB-MAT | 1.587328 oz | - | - | 2406KL | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 07530GA-12M-AT-00 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 10.6 CFM (0.3 m3/min) | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B044-00S-00 | Active | Details | NMB-MAT | 3.174657 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | - | 3.48 W | 3.48 W | 0.290A | - | 75 mm | Wire Leads - 3 | - | 12 VDC | 3000 RPM | 0.44 in H2O | 3000 RPM | Ball | Blower | 10.5 CFM (0.294m³/min) | 38.5 DBA | 6 ~ 13VDC | 0.440 in H2O (109.6 Pa) | Tachometer | 75 mm | 30 mm | ||
![]() 06025MA-12J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 13.7 CFM (0.39 m3/min) | DC | 180 | - | - | - | 2410ML-04W-B10-B00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 03510KA-05L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 3 CFM (0.08 m3/min) | DC | 400 | - | - | - | 1404KL-01W-B30-B00 | - | Details | NMB-MAT | - | - | - | 03510KA | - | - | Axial | - | - | - | - | 10 mm | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() 2004KL-05W-B40-B00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | - | - | 8.1 CFM (0.23 m3/min) | DC | 280 | - | - | - | 05010KA-24M-AA-00 | - | Details | NMB-MAT | 0.705479 oz | - | - | 2004KL | - | - | Tubeaxial | - | 840 mW | - | - | 10 mm | Wire Leads - 2 | - | 24 VDC | 4500 RPM | - | - | Ball | - | - | 28.5 dBA | - | - | Auto Restart, Polarity Protection | 50 mm | 50 mm | ||
![]() 06025SA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 16.9 CFM (0.48 m3/min) | DC | 105 | - | - | - | 2410SB-04W-B39-B00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 07525GA-12N-AL-00 NMB Technologies Corp. | 142 |
| - | - | - | Plastic | Plastic | 9.5 CFM (0.27 m3/min) | DC | 90 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0702-B045-00L-00 | Active | Details | NMB-MAT | 3.174657 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07525GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | - | 3 W | - | 0.250A | - | 75 mm | Wire Leads - 3 | - | 12 VDC | - | - | 3600 RPM | Ball | Blower | 9.5 CFM (0.266m³/min) | 43.0dB | 6 ~ 13.8VDC | 0.610 in H2O (151.9 Pa) | Locked Rotor Sensor | 75 mm | 25 mm | ||
![]() 04020KA-05K-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6 CFM (0.17 m3/min) | DC | 350 | - | - | - | 1608KL-01W-B29-L50 | - | Details | NMB-MAT | - | - | - | 04020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 40 mm | 40 mm |