- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06025MA-12R-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 37 CFM (1.05 m3/min) | DC | 180 | - | - | - | 06025SA-12T-AA-D0 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 09533GA-12Q-AT-00 NMB Technologies Corp. | 75 |
| - | Plastic | - | Plastic | Plastic | 38.1 CFM (1.08 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B047-00S-00 | Active | Details | NMB-MAT | 7.407532 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 09533GA | Rectangular/Rounded - 97mm L x 93.5mm H | 3 Wire Leads | - | 19.2 W | 19.2 W | 1.60A | - | 95 mm | Wire Leads - 3 | - | 12 VDC | 5200 RPM | 1.9 in H2O | 5200 RPM | Ball | Blower | 38.1 CFM (1.07m³/min) | 61.0dB(A) | 9.5 ~ 13.2VDC | 1.880 in H2O (468.3 Pa) | Tachometer | 95 mm | 33 mm | ||
![]() 09225VA-24M-AL-00 NMB Technologies Corp. | 34 |
| - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B49-B00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 4.1 W | - | 0.170A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 14 ~ 27.6VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 08020KA-12J-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 26.5 CFM (0.75 m3/min) | DC | 120 | - | - | - | 3108NL-04W-B19-L00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 06020MA-24L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 14.8 CFM (0.42 m3/min) | DC | 120 | - | - | - | 2408NL-05W-B39-L00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 09232KA-12L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 47.3 CFM (1.34 m3/min) | DC | 60 | - | - | - | 3612KL-04W-B30-E00 | - | Details | NMB-MAT | - | - | - | 09232KA | - | - | Axial | - | - | - | - | 32 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | ||
![]() BM4520-04W-B40-L00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 4.9 CFM (0.14 m3/min) | DC | 225 | - | NMB Technologies Corporation | Bulk | 04520GA-12M-AA-00 | Last Time Buy | Details | - | - | - | - | BM4520 | - | - | - | - | - | - | - | 45 mm | Wire Leads | - | 12 VDC | - | - | - | Ball | - | - | - | - | - | - | 45 mm | 20 mm | ||
![]() 11938MA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 142 CFM (4 m3/min) | DC | 20 | - | - | - | 4715SL-05W-B49-D50 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 08025KA-12P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.2 CFM (1.14 m3/min) | DC | 80 | - | - | - | 3110KL-04W-B69-E00 | - | Details | NMB-MAT | - | - | - | 08025KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 04028DA-12P-AU-F0 NMB Technologies Corp. | 47 |
| - | - | - | Plastic | Plastic | 13 CFM (0.37 m3/min) | DC | 200 | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028DA | Square - 40mm L x 40mm H | 4 Wire Leads | - | 2.16 W | - | 0.180A | - | 28 mm | Wire Leads - 4 | - | 12 VDC | - | - | 12000 RPM | Ball | Tubeaxial | 13.1 CFM (0.367m³/min) | 45.0dB | 10.8 ~ 13.2VDC | 0.920 in H2O (229.2 Pa) | Tachometer, PWM | 40 mm | 40 mm | ||
![]() 09225SA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | DC | 90 | - | - | - | 3610SB-04W-B39-B00 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 09225SA-24K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 35.7 CFM (1.01 m3/min) | DC | 90 | - | - | - | 3610SB-05W-B20-E00 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | ||
![]() 17250PA-24J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 180 CFM (5.1 m3/min) | DC | 10 | - | - | - | 6820PL-05W-B10-D00 | - | Details | NMB-MAT | - | - | - | 17250PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 172 mm | 172 mm | ||
![]() 15025PA-48J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | Plastic | 159 CFM (4.5 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B10-L00 | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | 10.6 W | - | 0.220A | - | 25 mm | - | - | 48 VDC | - | - | 2500 RPM | Ball | Tubeaxial | 158.9 CFM (4.45m³/min) | 53.0dB | 25 ~ 60VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | 150 mm | 172 mm | ||
![]() 11938MA-12K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 103 CFM (2.9 m3/min) | DC | 20 | - | - | - | 4715SL-04W-B29-D50 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 11938KA-12N-EA-00 NMB Technologies Corp. | 47 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-04W-B50-E00 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 104°F (-10 ~ 40°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Tubeaxial | 12 W | 12 W | 1.00A | - | 38 mm | Wire Leads - 2 | - | 12 VDC | 3600 RPM | 0.44 in H2O | 3600 RPM | Ball | Tubeaxial | 129.9 CFM (3.64m³/min) | 50 dBA | 9.5 ~ 12.6VDC | 0.440 in H2O (109.6 Pa) | Auto Restart, Polarity Protection | 119 mm | 119 mm | ||
![]() 06025SA-12L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 16.9 CFM (0.48 m3/min) | DC | 105 | - | - | - | 2410SB-04W-B39-E50 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 12738KA-12L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 163 CFM (4.6 m3/min) | DC | 15 | - | - | - | 5015KL-04W-B39-E00 | - | Details | NMB-MAT | - | - | - | 12738KA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 127 mm | 127 mm | ||
![]() 09225VA-24P-EA-00 NMB Technologies Corp. | 17 |
| - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B60-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 6.7 W | - | 0.280A | - | 25 mm | - | - | 24 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 06020MA-12M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 15.9 CFM (0.45 m3/min) | DC | 120 | - | - | - | 2408NL-04W-B40-P00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm |