- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06025SA-24Q-AA-D0 NMB Technologies Corp. | 234 | - | - | Plastic | - | Plastic | Plastic | 26.8 CFM (0.76 m3/min) | DC | 80 | - | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 2.4 W | 2.4 W | 0.100A | - | 25 mm | Wire Leads | - | - | 24 VDC | 5300 RPM | 60 mm x 60 mm | - | 5300 RPM | Ball | Tubeaxial | 26.8 CFM (0.750m³/min) | 35 dBA | 12 ~ 27.6VDC | 0.320 in H2O (79.7 Pa) | Auto Restart | - | 60 mm | - | 60 mm | ||
![]() 06025SA-24M-AT-D0 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 19.8 CFM (0.56 m3/min) | DC | 80 | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 1.44 W | - | 0.060A | - | 25 mm | Wire Leads - 3 | - | - | 24 VDC | - | - | - | 4000 RPM | Ball | Tubeaxial | 19.8 CFM (0.554m³/min) | 26.5dB | 12 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Tachometer | - | 60 mm | - | 60 mm | ||
![]() 06025SA-12N-AA-D0 NMB Technologies Corp. | 9 | - | - | Plastic | - | Plastic | Plastic | 23.3 CFM (0.66 m3/min) | DC | 80 | - | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.8 W | 1.8 W | 0.150A | - | 25 mm | Wire Leads | - | - | 12 VDC | 4700 RPM | 60 mm x 60 mm | - | 4700 RPM | Ball | Tubeaxial | 23.3 CFM (0.652m³/min) | 32 dBA | 6 ~ 13.8VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | 60 mm | - | 60 mm | ||
![]() 06025SA-12N-AL-D0 NMB Technologies Corp. | 60 |
| - | Plastic | - | Plastic | Plastic | 23.3 CFM (0.66 m3/min) | DC | 80 | - | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | - | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 1.8 W | 1.8 W | 0.150A | - | 25 mm | Wire Leads - 3 | - | - | 12 VDC | 4700 RPM | 60 mm x 60 mm | - | 4700 RPM | Ball | Tubeaxial | 23.3 CFM (0.652m³/min) | 32 dBA | 6 ~ 13.8VDC | 0.250 in H2O (62.3 Pa) | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() 06025SA-24M-AL-D0 NMB Technologies Corp. | 119 | - | - | Plastic | - | Plastic | Plastic | 19.8 CFM (0.56 m3/min) | DC | 80 | - | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 1.44 W | 1.44 W | 0.060A | - | 25 mm | Wire Leads - 3 | - | - | 24 VDC | 4000 RPM | 60 mm x 60 mm | - | 4000 RPM | Ball | Tubeaxial | 19.8 CFM (0.554m³/min) | 26.5 dBA | 12 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() 06025SA-24L-EA-D0 NMB Technologies Corp. | 35 | - | - | Plastic | - | Plastic | Plastic | 16.9 CFM (0.48 m3/min) | DC | 80 | - | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1 W | 960 mW | 0.040A | - | 25 mm | Wire Leads | - | - | 24 VDC | 3500 RPM | 60 mm x 60 mm | - | 3500 RPM | Ball | Tubeaxial | 16.9 CFM (0.473m³/min) | 22.5 dBA | 12 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | - | 60 mm | - | 60 mm | ||
![]() 06025SA-12L-AL-D0 NMB Technologies Corp. | 34 |
| - | Plastic | - | Plastic | Plastic | 16.9 CFM (0.48 m3/min) | DC | 80 | - | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 960 mW | 960 mW | 0.080A | - | 25 mm | Wire Leads - 3 | - | - | 12 VDC | 3500 RPM | 60 mm x 60 mm | - | 3500 RPM | Ball | Tubeaxial | 16.9 CFM (0.473m³/min) | 22.5 dBA | 6 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() 06023GA-24N-AT-00 NMB Technologies Corp. | 47 |
| - | - | - | Plastic | Steel | 8.5 CFM (0.24 m3/min) | DC | 160 | - | - | 60000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.116438 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 06023GA | Square/Rounded - 60.6mm L x 59.9mm H | 3 Wire Leads | - | - | - | - | - | 60 mm | Wire Leads - 3 | - | - | 24 VDC | - | - | - | - | Ball | Blower | - | - | - | - | Tachometer | - | 60 mm | - | 23 mm | ||
![]() 06025SA-24M-AA-D0 NMB Technologies Corp. | 22 | - | - | Plastic | - | Plastic | Plastic | 19.8 CFM (0.56 m3/min) | DC | 80 | - | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.4 W | 1.44 W | 0.060A | - | 25 mm | Wire Leads - 2 | - | - | 24 VDC | 4000 RPM | 60 mm x 60 mm | - | 4000 RPM | Ball | Tubeaxial | 19.8 CFM (0.554m³/min) | 26.5 dBA | 12 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart, Polarity Protection | - | 60 mm | - | 60 mm | ||
![]() 06015VE-12P-CT-00 NMB Technologies Corp. | 203 |
| - | Plastic | - | Plastic | Plastic | 19.42 CFM (0.55 m3/min) | DC | 150 | 60 mm L x 60 mm W x 15 mm H | 40000 Hours | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.116438 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06015VE | Square - 60mm L x 60mm H | 3 Wire Leads | Brushless | 1.56 W | 1.56 W | 0.130A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus, VDE | 200 mm | 12 VDC | 5600 RPM | 40 mm x 40 mm | 0.272 in H2O | 5600 RPM | Ball | Tubeaxial | 19.4 CFM (0.543m³/min) | 36.5 dBA | 6 ~ 13.8VDC | 0.272 in H2O (67.7 Pa) | Auto Restart, Speed Sensor (Tach) | IP68, IP69K | 15 mm | 60 mm | 60 mm | ||
![]() 04028VE-24N-CT-00 NMB Technologies Corp. | 165 |
| - | Plastic | - | Plastic | Plastic | 14.48 CFM (0.41 m3/min) | DC | 200 | 40 mm L x 40 mm W x 28.1 mm H | 40000 Hours | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028VE | Square - 40mm L x 40mm H | 3 Wire Leads | Brushless | 2.4 W | 2.4 W | 0.100A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus, VDE | 200 mm | 24 VDC | 13000 RPM | 40 mm x 0 mm | 0.84 in H2O | 13000 RPM | Ball | Tubeaxial | 14.5 CFM (0.406m³/min) | 44.5 dBA | 10 ~ 26.4VDC | 0.840 in H2O (209.2 Pa) | Auto Restart, Speed Sensor (Tach) | IP68, IP69K | 28.1 mm | 40 mm | 40 mm | ||
![]() 04020VE-24Q-CT-00 NMB Technologies Corp. | 46 | - | - | Plastic | - | Plastic | Plastic | 12.36 CFM (0.35 m3/min) | DC | 280 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 1.410958 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 04020VE | Square - 40mm L x 40mm H | 3 Wire Leads | Brushless | 2.64 W | 2.64 W | 0.110A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus, VDE | 200 mm | 24 VDC | 11000 RPM | 40 mm x 40 mm | 0.57 in H2O | 11000 RPM | Ball | Tubeaxial | 12.4 CFM (0.347m³/min) | 42 dBA | 14 ~ 26.4VDC | 0.570 in H2O (142.0 Pa) | Auto Restart, Speed Sensor (Tach) | IP68, IP69K | 20 mm | 40 mm | 40 mm | ||
![]() 09225VE-24Q-CT-00 NMB Technologies Corp. | 27 | - | - | Plastic | - | Plastic | Plastic | 96.41 CFM (2.73 m3/min) | DC | 60 | 92 mm L x 92 mm W x 25 mm H | 40000 Hours | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 5.291094 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VE | Square - 92mm L x 92mm H | 4 Wire Leads | Brushless | 9.12 W | 9.12 W | 0.380A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus, VDE | 300 mm | 24 VDC | 5600 RPM | 92 mm x 92 mm | 0.6 in H2O | 5600 RPM | Ball | Tubeaxial | 96.4 CFM (2.70m³/min) | 51 dBA | 14 ~ 27.6VDC | 0.600 in H2O (149.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | IP68, IP69K | 25 mm | 92 mm | 92 mm | ||
![]() 08038RA-12Q-EA-00 NMB Technologies Corp. | 158 | - | - | - | - | - | - | 91.8 CFM (2.6 m3/min) | DC | 40 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | Details | - | - | 12VDC | - | 08038RA | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 13.8 W | - | 1.15A | - | 38 mm | Wire Leads | - | - | 12 VDC | - | - | - | 6500 RPM | Ball | Tubeaxial | 91.8 CFM (2.57m³/min) | 56.0dB | 7 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | Auto Restart | - | 80 mm | - | 80 mm | ||
![]() 15050VA-24N-ET-00 NMB Technologies Corp. | 21 |
| - | - | - | Aluminum | Plastic | 261 CFM (7.4 m3/min) | DC | 10 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 15050VA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Wire Leads | - | 21.6 W | - | 0.900A | - | 50 mm | Wire Leads - 3 | - | - | 24 VDC | - | - | - | 3500 RPM | Ball | Tubeaxial | 261.3 CFM (7.32m³/min) | 60.0dB | 18 ~ 26.4VDC | 0.735 in H2O (183.1 Pa) | Tachometer | - | 150 mm | - | 150 mm | ||
![]() BM5020-01W-B29-L50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 3.5 CFM (0.1 m3/min) | DC | 120 | - | - | - | - | - | - | Details | - | - | - | - | BM5020 | - | - | - | - | - | - | - | 50 mm | Wire Leads - 3 | - | - | 5 VDC | - | - | - | - | Ball | - | - | - | - | - | Tachometer | - | 50 mm | - | 20 mm | ||
![]() 04015KA-05M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 7.1 CFM (0.2 m3/min) | DC | 330 | - | - | - | - | - | - | Details | NMB-MAT | - | - | - | 04015KA | - | - | Axial | - | - | - | - | 15 mm | Wire Leads - 3 | - | - | 5 VDC | - | - | - | - | Ball | - | - | - | - | - | Tachometer | - | 40 mm | - | 40 mm | ||
![]() 06025SA-12T-AA-D0 NMB Technologies Corp. | 23 |
| - | - | - | Plastic | Plastic | 37.7 CFM (1.07 m3/min) | DC | 80 | - | - | 90000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 5.16 W | - | 0.430A | - | 25 mm | - | - | - | 12 VDC | - | - | - | 7500 RPM | Ball | Tubeaxial | 37.8 CFM (1.06m³/min) | 47.0dB | 7 ~ 13.2VDC | 0.630 in H2O (156.9 Pa) | Auto Restart | - | 60 mm | - | 60 mm | ||
![]() 09225SE-24Q-FT-DW NMB Technologies Corp. | 94 | - | - | - | - | Plastic | Plastic | 65 CFM (1.84 m3/min) | DC | 90 | 89.6 mm L x 89.6 mm W x 25 mm H | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 3.597944 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 09225SE | Square - 92mm L x 92mm H | 3 Wire Leads | - | 3.12 W | 8.16 W | 0.130A | IP55 - Dust Protected, Water Resistant | - | - | CE, cULus, VDE | - | 24 VDC | 3900 RPM | - | - | 3900 RPM | Ball | Tubeaxial | 65.0 CFM (1.82m³/min) | 40 dBA | 12 ~ 27.6VDC | 0.293 in H2O (73.0 Pa) | Auto Restart, Speed Sensor (Tach) | IP55 | 25 mm | 89.6 mm | 89.6 mm | ||
![]() 06025SA-12S-AT-D0 NMB Technologies Corp. | 22 |
| - | - | - | Plastic | Plastic | 35.7 CFM (1.01 m3/min) | DC | 80 | - | - | 35000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 4.1 W | - | 0.340A | - | - | Wire Leads - 3 | - | - | - | - | - | - | 7000 RPM | Ball | Tubeaxial | 35.7 CFM (1.00m³/min) | 42.5dB | 7 ~ 13.2VDC | 0.550 in H2O (137.0 Pa) | Tachometer | - | - | - | 25.00mm |