- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12038VA-12N-EA-00 NMB Technologies Corp. | 46 |
| - | - | - | Plastic | Plastic | 183 CFM (5.2 m3/min) | - | DC | 40 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads | - | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | 120 mm | - | 120 mm | ||
![]() 06025SA-24P-AA-D0 NMB Technologies Corp. | 768 |
| - | - | - | Plastic | Plastic | 23.3 CFM (0.66 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.7 W | - | 0.070A | - | 25 mm | - | - | 24 VDC | - | - | 4900 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 33.0dB | 12 ~ 27.6VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | 60 mm | - | 60 mm | ||
![]() 06025SA-24T-AA-D0 NMB Technologies Corp. | 28 |
| - | Plastic | - | Plastic | Plastic | 37.7 CFM (1.07 m3/min) | - | DC | 80 | - | 90000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | Details | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 4.3 W | 4.3 W | 0.180A | - | 25 mm | Wire Leads - 2 | - | 24 VDC | 7500 RPM | - | 7500 RPM | Ball | Tubeaxial | 37.8 CFM (1.06m³/min) | 47 dBA | 10 ~ 26.4VDC | 0.640 in H2O (159.4 Pa) | Auto Restart, Polarity Protection | 60 mm | - | 60 mm | ||
![]() F175H2-061-D0740 NMB Technologies Corp. | 2749 |
| - | - | - | - | Plastic | 514 CFM (14.6 m3/min) | - | DC | 12 | 70000 Hour | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | Details | - | 48VDC | -22 ~ 158°F (-30 ~ 70°C) | F175 | Round - 175mm Dia | 4 Wire Leads | DC Radial Impeller | 110.4 W | 110.4 W | 2.30A | - | 69 mm | Wire Leads | - | 48 VDC | 4500 RPM | 3.37 inH20 | 4500 RPM | Ball | Tubeaxial | 514.0 CFM (14.39m³/min) | 73 dBA | 36 ~ 72VDC | 3.400 in H2O (846.9 Pa) | PWM Control, Speed Sensor (Tach) | 175 mm | - | 175 mm | ||
![]() 06025SA-12P-EL-D0 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 24 CFM (0.68 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | - | 2.04 W | - | 0.170A | - | 25 mm | Wire Leads | - | 12 VDC | - | - | 4900 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 33.0dB | 6 ~ 13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() 06025SA-12P-AA-D0 NMB Technologies Corp. | 51 |
| - | - | - | Plastic | Plastic | 24 CFM (0.68 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 2.04 W | - | 0.170A | - | 25 mm | - | - | 12 VDC | - | - | 4900 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 33.0dB | 6 ~ 13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | 60 mm | - | 60 mm | ||
![]() 06025SA-24M-EL-D0 NMB Technologies Corp. | 47 |
| - | - | - | Plastic | Plastic | 19.8 CFM (0.56 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.44 W | - | 0.060A | - | 25 mm | - | - | 24 VDC | - | - | 4000 RPM | Ball | Tubeaxial | 19.8 CFM (0.554m³/min) | 26.5dB | 12 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart, Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() 06025SA-12L-EL-D0 NMB Technologies Corp. | 47 |
| - | - | - | Plastic | Plastic | 16.9 CFM (0.48 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | - | 960 mW | - | 0.080A | - | 25 mm | Wire Leads | - | 12 VDC | - | - | 3500 RPM | Ball | Tubeaxial | 16.9 CFM (0.473m³/min) | 22.5dB | 6 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() 06025SA-24K-EL-D0 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 14.5 CFM (0.41 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 720 mW | - | 0.050A | - | 25 mm | - | - | 24 VDC | - | - | 3000 RPM | Ball | Tubeaxial | 14.5 CFM (0.406m³/min) | 21.0dB | 12 ~ 27.6VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() 06025SA-12S-AT-D0 NMB Technologies Corp. | 22 |
| - | - | - | Plastic | Plastic | 35.7 CFM (1.01 m3/min) | - | DC | 80 | - | 35000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 4.1 W | - | 0.340A | - | - | Wire Leads - 3 | - | - | - | - | 7000 RPM | Ball | Tubeaxial | 35.7 CFM (1.00m³/min) | 42.5dB | 7 ~ 13.2VDC | 0.550 in H2O (137.0 Pa) | Tachometer | - | - | 25.00mm | ||
![]() 06025SA-12S-AL-D0 NMB Technologies Corp. | 5 |
| - | - | - | Plastic | Plastic | 35.7 CFM (1.01 m3/min) | - | DC | 80 | - | 35000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 4.1 W | - | 0.340A | - | - | Wire Leads - 3 | - | - | - | - | 7000 RPM | Ball | Tubeaxial | 35.7 CFM (1.00m³/min) | 42.5dB | 7 ~ 13.2VDC | 0.550 in H2O (137.0 Pa) | Locked Rotor Sensor | - | - | 25.00mm | ||
![]() 06025SA-12Q-AL-D0 NMB Technologies Corp. | 427 |
| - | - | - | Plastic | Plastic | 26.8 CFM (0.76 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 3.4 W | - | 0.200A | - | - | Wire Leads - 3 | - | - | - | - | 5300 RPM | Ball | Tubeaxial | 26.8 CFM (0.750m³/min) | 35.0dB | 6 ~ 13.2VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Sensor | - | - | 25.00mm | ||
![]() 12038VA-24R-FU-06 NMB Technologies Corp. | 68 |
| - | Plastic | - | Plastic | Plastic | 244 CFM (6.9 m3/min) | 12038VA | DC | 20 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | Active | Details | 13.051366 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12038VA | Square - 120mm L x 120mm H | 4 Wire Leads | Tubeaxial | 35.52 W | 35.5 W | 1.48A | - | 38 mm | Wire Leads - 4 | CE, cULus, VDE | 24 VDC | 6400 RPM | - | 6400 RPM | Ball | Tubeaxial | 243.7 CFM (6.82m³/min) | 64 dBA | 18 ~ 27.6VDC | 1.500 in H2O (373.6 Pa) | Tachometer, PWM | 120 mm | 120 mm | 120 mm | ||
![]() 17250VA-48R-EU-01 NMB Technologies Corp. | 47 |
| - | Aluminum | - | Aluminum | Plastic | 346 CFM (9.8 m3/min) | 17250VA | DC | 10 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Box | Active | Details | 1.830 lbs | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 17250VA | Round - 172mm Dia | 4 Wire Leads | Tubeaxial | 43.2 W | 43.2 W | 0.900A | - | 50 mm | Wire Leads - 4 | CE, cULus, VDE | 48 VDC | 4600 RPM | - | 4600 RPM | Ball | Tubeaxial | 346.1 CFM (9.69m³/min) | 62 dBA | 38 ~ 52.8VDC | 1.250 in H2O (312.0 Pa) | Tachometer | 173 mm | 172 mm | 173 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 100000 Hrs @ 25°C | PEI-Genesis | Bulk | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | * | Square - 92mm L x 92mm H | 2 Wire Leads | - | 13.8 W | - | 1.15A | - | - | - | - | - | - | - | 5700 RPM | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | 56.5dB | 7 ~ 13.8VDC | 0.750 in H2O (186.8 Pa) | Auto Restart | - | - | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 27.1 W | - | 1.13A | - | - | - | - | - | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 14 ~ 26.4VDC | 1.200 in H2O (298.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 80000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08038RA | Square - 80mm L x 80mm H | 2 Wire Leads | - | 14.4 W | - | 0.600A | - | - | - | - | - | - | - | 6500 RPM | Ball | Tubeaxial | 91.8 CFM (2.57m³/min) | 56.0dB | 14 ~ 27.6VDC | 1.040 in H2O (258.0 Pa) | Auto Restart | - | - | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | - | 4.08 W | - | 0.170A | - | - | - | - | - | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 14 ~ 27.6VDC | 0.320 in H2O (79.7 Pa) | Auto Restart | - | - | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 28.9 W | - | 2.41A | - | - | - | - | - | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 7 ~ 13.8VDC | 1.200 in H2O (298.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | 38.00mm |