- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12038VA-48R-EA-00 NMB Technologies Corp. | 22 |
| - | - | - | Plastic | Plastic | 243 CFM (6.9 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-07W-B80-E00 | Active | Details | - | 13.051366 oz | 48VDC | 14 ~ 140°F (-10 ~ 60°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | - | - | - | - | - | - | 38 mm | - | - | - | 48 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | 120 mm | 120 mm | ||
![]() 11938KA-48L-EL-00 NMB Technologies Corp. | 66 |
| - | Plastic | - | Plastic | Plastic | 108 CFM (3.1 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B39-E00 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | - | - | 7.7 W | 7.68 W | 0.160A | - | - | 38 mm | - | Wire Leads - 3 | - | 48 VDC | 2950 RPM | 0.27 in H2O | 2950 RPM | Ball | Tubeaxial | 108.4 CFM (3.03m³/min) | 42.5 dBA | 25 ~ 55.2VDC | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11938KA-24J-EA-00 NMB Technologies Corp. | 73 |
| - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B10-E00 | Active | Details | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | - | - | 3.6 W | 3.6 W | 0.150A | - | - | 38 mm | - | Wire Leads | - | 24 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 10 ~ 27.6VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | 119 mm | 119 mm | ||
![]() 09533GA-24M-AL-00 NMB Technologies Corp. | 59 |
| - | Plastic | - | Plastic | Plastic | 28.6 CFM (0.81 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B054-00L-00 | Active | Details | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 09533GA | Rectangular/Rounded - 97mm L x 93.5mm H | 3 Wire Leads | - | - | - | 11.8 W | 11.8 W | 0.490A | - | - | 95 mm | - | Wire Leads - 3 | - | 24 VDC | 3700 RPM | 1.4 H2O | 3700 RPM | Ball | Blower | 28.6 CFM (0.801m³/min) | 54.5 DBA | 10 ~ 25VDC | 1.400 in H2O (348.7 Pa) | Locked Rotor Sensor | 95 mm | 33 mm | ||
![]() 09225VA-12P-AT-00 NMB Technologies Corp. | 36 |
| - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B69-B50 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 6.2 W | - | 0.520A | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Tachometer | 92 mm | 92 mm | ||
![]() 09225VA-24L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B39-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 3.4 W | - | 0.140A | - | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 14 ~ 27.6VDC | 0.260 in H2O (64.8 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 12038VA-12P-EL-00 NMB Technologies Corp. | 36 |
| - | - | - | Plastic | Plastic | 190 CFM (5.4 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B69-E00 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | - | - | 18 W | - | 1.50A | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 189.9 CFM (5.32m³/min) | 59.5dB | 10 ~ 13.8VDC | 0.920 in H2O (229.2 Pa) | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() 15025PA-48Q-AL-00 NMB Technologies Corp. | In Stock | - | - | - | 498.951607 g | Aluminum | Plastic | 268 CFM (7.6 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B79-L00 | Active | Details | NMB-MAT | 1.100 lbs | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Wire Leads | - | 158 °C | 14 °C | 35.5 W | - | 0.740A | 35.5 W | - | 25 mm | 740 mA | Wire Leads - 3 | - | 48 VDC | - | - | 4100 RPM | Ball | Tubeaxial | 290.0 CFM (8.12m³/min) | 65.4dB | 25 ~ 60VDC | 0.890 in H2O (221.7 Pa) | Locked Rotor Sensor | 150 mm | 172 mm | ||
![]() 15025PA-48J-AT-00 NMB Technologies Corp. | 44 |
| - | - | - | Aluminum | Plastic | 159 CFM (4.5 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B19-L50 | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Terminals | - | - | - | 10.6 W | - | 0.220A | - | - | 25 mm | - | Wire Leads - 3 | - | 48 VDC | - | - | 2500 RPM | Ball | Tubeaxial | 158.9 CFM (4.45m³/min) | 53.0dB | 25 ~ 60VDC | 0.270 in H2O (67.3 Pa) | Tachometer | 150 mm | 172 mm | ||
![]() 09225VA-24Q-AT-00 NMB Technologies Corp. | 92 |
| - | - | - | Plastic | Plastic | 96.4 CFM (2.7 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 3610VL-05W-B79-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 9.12 W | - | 0.380A | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 5600 RPM | Ball | Tubeaxial | 96.4 CFM (2.70m³/min) | 51.0dB(A) | 14 ~ 27.6VDC | 0.600 in H2O (149.5 Pa) | Tachometer | 92 mm | 92 mm | ||
![]() 09225VA-12M-AL-00 NMB Technologies Corp. | 22 |
| - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B49-B00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 3.6 W | - | 0.300A | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 09225VA-24L-AT-00 NMB Technologies Corp. | 22 |
| - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B39-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 3.4 W | - | 0.140A | - | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 14 ~ 27.6VDC | 0.260 in H2O (64.8 Pa) | Tachometer | 92 mm | 92 mm | ||
![]() 09225VA-24N-ET-00 NMB Technologies Corp. | 22 |
| - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B59-E50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 5.3 W | - | 0.220A | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | Tachometer | 92 mm | 92 mm | ||
![]() 09225VA-12P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B69-E00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 6.2 W | - | 0.520A | - | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 15025PA-24Q-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | Plastic | 268 CFM (7.6 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-05W-B79-L50 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Terminals | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer | 150 mm | 172 mm | ||
![]() 09225VA-24K-EL-00 NMB Technologies Corp. | 6 |
| - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B29-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 2.64 W | - | 0.110A | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | 35.5dB | 14 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 09225VA-24N-EL-00 NMB Technologies Corp. | 94 |
| - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B59-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 5.3 W | - | 0.220A | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 12038VA-12Q-ET-00 NMB Technologies Corp. | 6 |
| - | - | - | Plastic | Plastic | 215 CFM (6.1 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B79-E50 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | - | - | - | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer | 120 mm | 120 mm | ||
![]() 12038VA-24Q-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 215 CFM (6.1 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-05W-B79-E00 | Active | Details | - | 13.051366 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | - | - | 24.96 W | - | 1.04A | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 5700 RPM | Ball | Tubeaxial | 215.7 CFM (6.04m³/min) | 63.0dB | 18 ~ 27.6VDC | 1.150 in H2O (286.5 Pa) | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() 09225VA-24K-AT-00 NMB Technologies Corp. | 33 |
| - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B29-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 2.6 W | - | 0.110A | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | 35.5dB | 14 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Tachometer | 92 mm | 92 mm |