- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938MA | Square - 119mm L x 119mm H | 2 Wire Leads | 7.92 W | 0.660A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 3200 RPM | Ball | Tubeaxial | 122.2 CFM (3.46m³/min) | 49.5dB | 8 ~ 13.8VDC | 0.410 in H2O (102.1 Pa) | Auto Restart | 38.40mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | 27 W | 2.25A | - | - | 5700 RPM | Ball | Tubeaxial | 215.7 CFM (6.04m³/min) | 63.0dB | 10 ~ 13.8VDC | 1.150 in H2O (286.5 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | 6.24 W | 0.520A | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938MA | Square - 119mm L x 119mm H | 2 Wire Leads | 12.5 W | 0.520A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 3700 RPM | Ball | Tubeaxial | 142.0 CFM (4.02m³/min) | 53.5dB | 15 ~ 27.6VDC | 0.550 in H2O (137.0 Pa) | Auto Restart | 38.40mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 24 W | 2.00A | - | - | 6700 RPM | Ball | Tubeaxial | 141.2 CFM (3.95m³/min) | 61.0dB | 7 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | Auto Restart, Locked Rotor Sensor | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 17.3 W | 0.360A | - | - | 6200 RPM | Ball | Tubeaxial | 129.9 CFM (3.64m³/min) | 59.0dB | 36 ~ 55.2VDC | 0.890 in H2O (221.7 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | 18 W | 1.50A | - | - | 5000 RPM | Ball | Tubeaxial | 189.9 CFM (5.32m³/min) | 59.5dB | 10 ~ 13.8VDC | 0.920 in H2O (229.2 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08020SA | Square - 80mm L x 80mm H | 3 Wire Leads | 2.2 W | 0.090A | - | - | 3700 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 37.5dB | 9 ~ 27.6VDC | 0.180 in H2O (45.0 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 28.9 W | 2.41A | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 7 ~ 13.8VDC | 1.200 in H2O (298.9 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08020SA | Square - 80mm L x 80mm H | 3 Wire Leads | 1.2 W | 0.050A | - | - | 2600 RPM | Ball | Tubeaxial | 27.5 CFM (0.770m³/min) | 27.0dB | 9 ~ 27.6VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 28.9 W | 2.41A | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 7 ~ 13.8VDC | 1.200 in H2O (298.9 Pa) | Auto Restart, Locked Rotor Sensor | 38.00mm | ||
Tiny WHSL | 23 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 08020SA | Square - 80mm L x 80mm H | 3 Wire Leads | 600 mW | 0.050A | - | - | 2600 RPM | Ball | Tubeaxial | 27.5 CFM (0.770m³/min) | 27.0dB | 6 ~ 13.8VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | 23 |
| - | - | Plastic | Plastic | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 06015KA | Square - 60mm L x 60mm H | 3 Wire Leads | 1 W | 0.040A | - | - | 1800 RPM | Ball | Tubeaxial | 6.7 CFM (0.188m³/min) | 19.0dB | 18.5 ~ 27.6VDC | 0.030 in H2O (7.5 Pa) | Auto Restart, Speed Sensor (Tach) | 15.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 27.4 W | 0.580A | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 36 ~ 52.8VDC | 1.200 in H2O (298.9 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | 2.88 W | 0.240A | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 7 ~ 13.8VDC | 0.260 in H2O (64.8 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028DA | Square - 40mm L x 40mm H | 3 Wire Leads | 3.12 W | 0.260A | - | - | 10000 RPM | Ball | Tubeaxial | 17.0 CFM (0.476m³/min) | 44.5dB | 7 ~ 13.2VDC | 0.587 in H2O (146.2 Pa) | Auto Restart, Speed Sensor (Tach) | 28.00mm | ||
Tiny WHSL | 25 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 03510SS | Square - 30mm L x 30mm H | 3 Wire Leads | 600 mW | 0.050A | - | - | 8000 RPM | Sleeve | Tubeaxial | 4.2 CFM (0.118m³/min) | 22.4dB | 6 ~ 13.2VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Speed Sensor (Tach) | 10.00mm | ||
Tiny WHSL | 25 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | 02510SS | Square - 25mm L x 25mm H | 3 Wire Leads | 900 mW | 0.180A | - | - | 13000 RPM | Sleeve | Tubeaxial | 2.7 CFM (0.076m³/min) | 28.5dB | 4.5 ~ 5.5VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Locked Rotor Sensor | 10.00mm |