- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 07530GA-24J-AT-00 NMB Technologies Corp. | 48 |
| - | Plastic | - | Plastic | Plastic | 6.7 CFM (0.19 m3/min) | DC | 80 | - | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B051-00S-00 | Active | Details | NMB-MAT | 3.174657 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | - | 1.44 W | 1.44 W | 0.060A | - | 75 mm | Wire Leads - 3 | - | 24 VDC | 2000 RPM | 0.16 in H2O | 2000 RPM | Ball | Blower | 6.7 CFM (0.188m³/min) | 28 DBA | 10 ~ 27.6VDC | 0.160 in H2O (39.8 Pa) | Tachometer | - | 75 mm | 30 mm | ||
![]() 09225VA-24K-AT-00 NMB Technologies Corp. | 48 |
| - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | DC | 90 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B29-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 2.6 W | - | 0.110A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | 35.5dB | 14 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 09225VA-24K-ET-00 NMB Technologies Corp. | 41 |
| - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | DC | 90 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B29-E50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 2.6 W | - | 0.110A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | 35.5dB | 14 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 15025PA-24Q-AA-00 NMB Technologies Corp. | 31 |
| - | - | - | Aluminum | Plastic | 268 CFM (7.6 m3/min) | DC | 15 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-05W-B70-L00 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | - | 150 mm | 172 mm | ||
![]() 09225VA-24N-AL-00 NMB Technologies Corp. | 31 |
| - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B59-B00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 5.3 W | - | 0.220A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 09225VA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B59-B00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 4.8 W | - | 0.400A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 7 ~ 13.8VDC | 0.390 in H2O (97.1 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 15025PA-12L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | Plastic | 205 CFM (5.8 m3/min) | DC | 15 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-04W-B30-L00 | Active | Details | NMB-MAT | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | - | 150 mm | 172 mm | ||
![]() 2004KL-05W-B30-B00 NMB Technologies Corp. | 18 |
| - | - | - | - | - | 6.4 CFM (0.18 m3/min) | DC | 280 | - | - | - | - | 05010KA-24L-AA-00 | - | Details | NMB-MAT | 0.705479 oz | - | - | 2004KL | - | - | Axial | - | - | - | - | 10 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 50 mm | 50 mm | ||
![]() 15025PA-24L-AA-C0 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | Aluminum | Plastic | 201 CFM (5.7 m3/min) | DC | 15 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | 17.8 W | 17.76 W | 0.740A | - | 25 mm | Wire Leads | - | 24 VDC | 3150 RPM | 0.41 in H2O | 3150 RPM | Ball | Tubeaxial | 201.0 CFM (5.63m³/min) | 59 dBA | 12.5 ~ 30VDC | 0.410 in H2O (102.1 Pa) | Auto Restart | - | 150 mm | 150 mm | ||
![]() 4710KL-07W-B30-E00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | DC | 64 | - | - | - | - | 11925KA-48L-EA-00 | - | Details | NMB-MAT | 6.349313 oz | - | - | 4710KL | - | - | Axial | - | - | - | - | 25 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 12038VA-12R-ET-00 NMB Technologies Corp. | 48 |
| - | - | - | Plastic | Plastic | 243 CFM (6.9 m3/min) | DC | 40 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B89-E50 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | 36 W | - | 3.00A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | 6400 RPM | Ball | Tubeaxial | 243.2 CFM (6.81m³/min) | 66.0dB | 10 ~ 13.8VDC | 1.460 in H2O (363.7 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 04010KA-05N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6 CFM (0.17 m3/min) | DC | 420 | - | - | NMB Technologies Corporation | Bulk | 04010SA-05M-AA-D0 | Obsolete | Details | NMB-MAT | 0.529109 oz | - | - | 04010KA | - | - | Axial | - | - | - | - | 10 mm | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() 04020VA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 8.8 CFM (0.25 m3/min) | DC | 350 | 40000 Hour | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 1608VL-04W-B49-B50 | Active | Details | NMB-MAT | 1.410958 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04020VA | Square - 40mm L x 40mm H | 3 Wire Leads | - | 1.02 W | - | 0.085A | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | 7500 RPM | Ball | Tubeaxial | 8.8 CFM (0.246m³/min) | 29.0dB | 7 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Tachometer | IP69K | 40 mm | 40 mm | ||
![]() 09225VA-12P-ET-00 NMB Technologies Corp. | 20 |
| - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B69-E50 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 6.2 W | - | 0.520A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 09225VA-24P-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B69-B00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 6.7 W | - | 0.280A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 07525GA-12N-AT-00 NMB Technologies Corp. | 50 |
| - | - | - | - | - | 9.5 CFM (0.27 m3/min) | DC | 80 | - | - | NMB Technologies Corporation | Bulk | BG0702-B045-00S-00 | Active | Details | NMB-MAT | 3.174657 oz | - | - | 07525GA | - | - | - | - | - | - | - | 75 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 75 mm | 25 mm | ||
![]() 09225VA-12N-ET-00 NMB Technologies Corp. | 20 |
| - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B59-E50 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 4.8 W | - | 0.400A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 7 ~ 13.8VDC | 0.390 in H2O (97.1 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 12038VA-12P-ET-00 NMB Technologies Corp. | 50 |
| - | - | - | Plastic | Plastic | 190 CFM (5.4 m3/min) | DC | 40 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B69-E50 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | 18 W | - | 1.50A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 189.9 CFM (5.32m³/min) | 59.5dB | 10 ~ 13.8VDC | 0.920 in H2O (229.2 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 09232KA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 69.9 CFM (1.98 m3/min) | DC | 60 | - | - | - | - | 3612KL-04W-B59-B00 | - | Details | NMB-MAT | - | - | - | 09232KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 06015KA-24K-AA-00 NMB Technologies Corp. | 50 |
| - | - | - | Plastic | Plastic | 11.6 CFM (0.33 m3/min) | DC | 150 | - | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 2406KL-05W-B20-L00 | Active | Details | NMB-MAT | 1.587328 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 06015KA | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.44 W | - | 0.060A | - | 15 mm | - | - | 24 VDC | - | - | 3100 RPM | Ball | Tubeaxial | 11.6 CFM (0.325m³/min) | 25.0dB | 12 ~ 27.6VDC | 0.090 in H2O (22.4 Pa) | Auto Restart | - | 60 mm | 60 mm |