- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 75 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | 720 mW | 0.030A | - | - | 2000 RPM | Ball | Tubeaxial | 26.1 CFM (0.731m³/min) | 19.0dB | 12 ~ 27.6VDC | 0.070 in H2O (17.4 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 10 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | 2.88 W | 0.240A | - | - | 3500 RPM | Ball | Tubeaxial | 47.0 CFM (1.32m³/min) | 34.0dB | 6 ~ 13.8VDC | 0.201 in H2O (50.1 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Active | - | - | 05115GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2622 |
| - | - | Aluminum | Plastic | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 48VDC | -22 ~ 158°F (-30 ~ 70°C) | R172 | Round - 172.7mm Dia | 4 Wire Leads | 101 W | 2.10A | - | - | 6500 RPM | Ball | Tubeaxial | 473.0 CFM (13.24m³/min) | 73.0dB(A) | 43.2 ~ 52.8VDC | 3.190 in H2O (794.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 50.80mm | ||
Tiny WHSL | 211 | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | 3.84 W | 0.320A | - | - | 4500 RPM | Ball | Tubeaxial | 60.0 CFM (1.68m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.330 in H2O (82.2 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 47 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 1.2 W | 0.050A | - | - | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 25.0dB | 12 ~ 27.6VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 47 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 3 Wire Leads | 4.08 W | 0.170A | - | - | 2800 RPM | Ball | Tubeaxial | 102.0 CFM (2.86m³/min) | 40.5dB | 12 ~ 27.6VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 1.2 W | 0.100A | - | - | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 25.0dB | 6 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | 552 |
| - | - | Plastic | Plastic | 50000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | 04010SA | Square - 40mm L x 40mm H | 2 Wire Leads | 700 mW | 0.140A | - | - | 6500 RPM | Ball | Tubeaxial | 5.6 CFM (0.157m³/min) | 24.5dB | 4.5 ~ 5.5VDC | 0.150 in H2O (37.3 Pa) | Auto Restart | 10.00mm | ||
Tiny WHSL | 10 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | 1.92 W | 0.080A | - | - | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | 30.0dB | 12 ~ 27.6VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 47 |
| - | - | Plastic | Plastic | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | 1.68 W | 0.070A | - | - | 2200 RPM | Ball | Blower | 7.4 CFM (0.207m³/min) | 29.5dB | 10 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Auto Restart, Locked Rotor Sensor | 30.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 1.68 W | 0.070A | - | - | 2750 RPM | Ball | Tubeaxial | 45.2 CFM (1.27m³/min) | 29.0dB | 12 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | 131 | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 3.96 W | 0.330A | - | - | 2800 RPM | Ball | Tubeaxial | 102.0 CFM (2.86m³/min) | 40.5dB | 7 ~ 13.8VDC | 0.243 in H2O (60.5 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 36 |
| - | - | Plastic | Plastic | 80000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06038RA | Square - 60mm L x 60mm H | 3 Wire Leads | 12 W | 1.00A | - | - | 11000 RPM | Ball | Tubeaxial | 59.0 CFM (1.65m³/min) | 58.0dB | 7 ~ 13.8VDC | 1.520 in H2O (378.6 Pa) | Auto Restart, Locked Rotor Sensor | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | 4.8 W | 0.400A | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 7 ~ 13.8VDC | 0.390 in H2O (97.1 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08020SA | Square - 80mm L x 80mm H | 3 Wire Leads | 1.4 W | 0.060A | - | - | 2900 RPM | Ball | Tubeaxial | 31.1 CFM (0.871m³/min) | 31.0dB | 9 ~ 27.6VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Obsolete | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | 14 ~ 27.6VDC | - | Auto Restart | 25.00mm | ||
Tiny WHSL | 22 |
| - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | 6.24 W | 0.520A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |