- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | 3.6 W | 0.300A | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | 4.8 W | 0.400A | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 7 ~ 13.8VDC | 0.390 in H2O (97.1 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 30 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06020SA | Square - 60mm L x 60mm H | 3 Wire Leads | 1.2 W | 0.050A | - | - | 3600 RPM | Ball | Tubeaxial | 16.6 CFM (0.465m³/min) | 26.0dB | 9 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028DA | Square - 40mm L x 40mm H | 2 Wire Leads | 1.68 W | 0.140A | - | - | 8000 RPM | Ball | Tubeaxial | 13.4 CFM (0.375m³/min) | 39.0dB | 7 ~ 13.2VDC | 0.387 in H2O (96.4 Pa) | Auto Restart | 28.00mm | ||
Tiny WHSL | 13 |
| - | - | Plastic | Plastic | 80000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06038RA | Square - 60mm L x 60mm H | 2 Wire Leads | 17.4 W | 1.45A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 12500 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 61.0dB | 10.8 ~ 13.2VDC | 1.920 in H2O (478.3 Pa) | Auto Restart | 38.00mm | ||
Tiny WHSL | 30 |
| - | - | Plastic | Plastic | 40000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 05115GS | Square/Rounded - 51mm L x 51mm H | 3 Wire Leads | 480 mW | 0.040A | - | - | 3300 RPM | Sleeve | Blower | 2.5 CFM (0.070m³/min) | 25.0dB | 6 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Speed Sensor (Tach) | 15.00mm | ||
Tiny WHSL | 29 |
| - | - | Plastic | Plastic | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028DA | Square - 40mm L x 40mm H | 3 Wire Leads | 3.5 W | 0.290A | - | - | 15000 RPM | Ball | Tubeaxial | 16.6 CFM (0.465m³/min) | 49.5dB | 10.8 ~ 13.2VDC | 1.370 in H2O (341.2 Pa) | Auto Restart, Speed Sensor (Tach) | 28.00mm | ||
Tiny WHSL | 48 |
| - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 17250VA | Round - 172.7mm Dia | 2 Wire Leads | 26.4 W | 1.10A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | 3750 RPM | Ball | Tubeaxial | 282.0 CFM (7.90m³/min) | 56.0dB | 18 ~ 26.4VDC | 0.930 in H2O (231.7 Pa) | Auto Restart | 50.80mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | 8.64 W | 0.720A | - | - | 5600 RPM | Ball | Tubeaxial | 96.4 CFM (2.70m³/min) | 51.0dB | 7 ~ 13.8VDC | 0.600 in H2O (149.5 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 80000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06038RA | Square - 60mm L x 60mm H | 3 Wire Leads | 9.2 W | 0.770A | - | - | 10000 RPM | Ball | Tubeaxial | 53.3 CFM (1.49m³/min) | 56.0dB | 7 ~ 13.8VDC | 1.230 in H2O (306.4 Pa) | Auto Restart, Locked Rotor Sensor | 38.00mm | ||
Tiny WHSL | 38 |
| - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | 36 W | 3.00A | - | - | 6400 RPM | Ball | Tubeaxial | 243.2 CFM (6.81m³/min) | 66.0dB | 10 ~ 13.8VDC | 1.460 in H2O (363.7 Pa) | Auto Restart | 38.00mm | ||
Tiny WHSL | 30 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | 02510SS | Square - 25mm L x 25mm H | 3 Wire Leads | 400 mW | 0.080A | - | - | 9500 RPM | Sleeve | Tubeaxial | 1.9 CFM (0.053m³/min) | 21.5dB | 4.5 ~ 5.5VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | 10.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 2 Wire Leads | 24 W | 2.00A | - | - | 6700 RPM | Ball | Tubeaxial | 141.2 CFM (3.95m³/min) | 61.0dB | 7 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | Auto Restart | 38.00mm | ||
Tiny WHSL | 27 |
| - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 13.4 W | 0.560A | - | - | 5700 RPM | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | 57.0dB | 14 ~ 27.6VDC | 0.750 in H2O (186.8 Pa) | Auto Restart, Locked Rotor Sensor | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 04020VA | Square - 40mm L x 40mm H | 3 Wire Leads | 720 mW | 0.030A | - | - | 4500 RPM | Ball | Tubeaxial | 4.8 CFM (0.134m³/min) | 21.0dB | 14 ~ 26.4VDC | 0.098 in H2O (24.5 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 2.7 W | 0.230A | - | - | 3550 RPM | Ball | Tubeaxial | 62.5 CFM (1.75m³/min) | 39.0dB | 6 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 738 | - | - | - | Plastic | Plastic | 40000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08015SS | Square - 80mm L x 80mm H | 2 Wire Leads | 2.4 W | 0.100A | - | - | 2800 RPM | Ball | Tubeaxial | 30.0 CFM (0.840m³/min) | 31.0dB | 12 ~ 26.4VDC | 0.120 in H2O (29.9 Pa) | Auto Restart | 15.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 05115GS | Square/Rounded - 51mm L x 51mm H | 3 Wire Leads | 840 mW | 0.070A | - | - | 4300 RPM | Sleeve | Blower | 3.2 CFM (0.090m³/min) | 31.5dB | 6 ~ 13.8VDC | 0.440 in H2O (109.6 Pa) | Auto Restart, Speed Sensor (Tach) | 15.00mm | ||
Tiny WHSL | 30 |
| - | - | Plastic | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 13.4 W | 0.560A | - | - | 5700 RPM | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | 57.0dB | 14 ~ 27.6VDC | 0.750 in H2O (186.8 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
Tiny WHSL | 30 |
| - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Wire Leads | 27.8 W | 0.580A | - | - | 3750 RPM | Ball | Tubeaxial | 270.0 CFM (7.56m³/min) | 62.9dB | 25 ~ 60VDC | 0.740 in H2O (184.3 Pa) | Auto Restart, Speed Sensor (Tach) | 25.40mm |