- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06025MA-24J-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 13.7 CFM (0.39 m3/min) | - | DC | 180 | - | - | - | 2410ML-05W-B19-B00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 06025SA-24K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 14.5 CFM (0.41 m3/min) | - | DC | 105 | - | - | - | 2410SB-05W-B20-E00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 06025MA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 21.5 CFM (0.61 m3/min) | - | DC | 180 | - | - | - | 2410ML-05W-B40-E00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 08020KA-12K-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 29.6 CFM (0.84 m3/min) | - | DC | 120 | - | - | - | 3108NL-04W-B29-P00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 15025PA-24M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | Plastic | 219 CFM (6.2 m3/min) | - | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-05W-B40-L00 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | 21.4 W | - | 0.890A | - | 25 mm | - | - | 24 VDC | - | - | 3350 RPM | Ball | Tubeaxial | 214.9 CFM (6.02m³/min) | 60.5dB | 18 ~ 26.4VDC | 0.470 in H2O (117.1 Pa) | Auto Restart | 150 mm | 172 mm | ||
![]() 09225KA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 47.6 CFM (1.35 m3/min) | - | DC | 60 | - | - | - | 3610KL-04W-B49-B50 | - | Details | NMB-MAT | - | - | - | 09225KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 08032KA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 46.9 CFM (1.33 m3/min) | - | DC | 64 | - | - | - | 3112KL-05W-B49-E00 | - | Details | NMB-MAT | - | - | - | 08032KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 15050PA-24J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 180 CFM (5.1 m3/min) | - | DC | 10 | - | - | - | 5920PL-05W-B10-D00 | - | Details | NMB-MAT | - | - | - | 15050PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm | ||
![]() 09225SA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 48.4 CFM (1.37 m3/min) | - | DC | 90 | - | - | - | 3610SB-05W-B49-E50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 09225VA-12L-EL-00 NMB Technologies Corp. | 34 |
| - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B39-E00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 2.9 W | - | 0.240A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 7 ~ 13.8VDC | 0.260 in H2O (64.8 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 12038VA-48Q-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 215 CFM (6.1 m3/min) | - | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-07W-B79-E50 | Active | Details | - | 13.051366 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer | 120 mm | 120 mm | ||
![]() 11938MA-24N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 162 CFM (4.6 m3/min) | - | DC | 20 | - | - | - | 4715SL-05W-B59-D50 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 11925KA-12K-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 75.9 CFM (2.1 m3/min) | - | DC | 64 | - | - | - | 4710KL-04W-B20-B00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 2406VL-05W-B59-B00 NMB Technologies Corp. | In Stock | - | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 17.7 CFM (0.5 m3/min) | 06015VA | DC | 150 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 06015VA-24N-AL-00 | Last Time Buy | Details | NMB-MAT | 2 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 2406VL | Square - 60mm L x 60mm H | 3 Wire Leads | - | 1.44 W | - | 0.060A | - | 15 mm | Wire Leads - 3 | - | 24 VDC | - | - | 5100 RPM | Ball | Tubeaxial | 17.6 CFM (0.493m³/min) | 33.5dB | 10 ~ 27.6VDC | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 1606KL-05W-B39-B50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6 CFM (0.17 m3/min) | - | DC | 400 | - | - | - | 04015KA-24L-AT-00 | - | Details | NMB-MAT | 0.705479 oz | - | - | 1606KL | - | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 40 mm | 40 mm | ||
![]() 12038VA-24R-ET-00 NMB Technologies Corp. | 34 |
| - | - | - | Plastic | Plastic | 243 CFM (6.9 m3/min) | - | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-05W-B89-E50 | Active | Details | - | 13.051366 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | - | 35.52 W | - | 1.48A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | Wire Leads - 3 | - | 24 VDC | - | - | 6400 RPM | Ball | Tubeaxial | 243.6 CFM (6.82m³/min) | 66.0dB | 18 ~ 27.6VDC | 1.490 in H2O (371.1 Pa) | Tachometer | 120 mm | 120 mm | ||
![]() 11925KA-24M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 101 CFM (2.8 m3/min) | - | DC | 64 | - | - | - | 4710KL-05W-B49-B50 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 04010KA-05L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 4.2 CFM (0.12 m3/min) | - | DC | 420 | - | - | - | 1604KL-01W-B39-B50 | - | Details | NMB-MAT | 0.529109 oz | - | - | 04010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 40 mm | 40 mm | ||
![]() 09225SA-24M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 48.4 CFM (1.37 m3/min) | - | DC | 90 | - | - | - | 3610SB-05W-B49-B50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 09225SA-24K-AL-D0 NMB Technologies Corp. | 47 |
| - | Plastic | - | Plastic | Plastic | 35.7 CFM (1.01 m3/min) | - | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | 3.597944 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 960 mW | 840 mW | 0.040A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | 2050 RPM | 0.09 in H2O | 2050 RPM | Ball | Tubeaxial | 33.5 CFM (0.938m³/min) | 25 dBA | 12 ~ 27.6VDC | 0.086 in H2O (21.5 Pa) | Locked Rotor Sensor | 92 mm | 92 mm |