- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08020KA-12J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 26.5 CFM (0.75 m3/min) | - | DC | 120 | - | - | - | 3108NL-04W-B10-L00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | Axial | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() BM4520-04W-B30-L00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 4.2 CFM (0.12 m3/min) | - | DC | 225 | - | NMB Technologies Corporation | Bulk | 04520GA-12L-AA-00 | Last Time Buy | Details | - | - | - | - | BM4520 | - | - | - | - | - | - | 45 mm | Wire Leads | - | 12 VDC | - | Ball | - | - | - | - | - | - | 45 mm | 20 mm | ||
![]() 11932KA-24N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 116 CFM (3.3 m3/min) | - | DC | 10 | - | - | - | 4712KL-05W-B50-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | Axial | - | - | - | 32 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 09225VA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B40-B00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 3.6 W | 0.300A | - | 25 mm | - | - | 12 VDC | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | Auto Restart | 92 mm | 92 mm | ||
![]() 04028DA-12P-AT-00 NMB Technologies Corp. | In Stock | - | - | - | Plastic | Plastic | 13 CFM (0.37 m3/min) | - | DC | 200 | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028DA | Square - 40mm L x 40mm H | 3 Wire Leads | - | 2.16 W | 0.180A | - | 28 mm | Wire Leads - 3 | - | 12 VDC | 12000 RPM | Ball | Tubeaxial | 13.1 CFM (0.367m³/min) | 45.0dB | 10.8 ~ 13.2VDC | 0.920 in H2O (229.2 Pa) | Tachometer | 40 mm | 40 mm | ||
![]() 11925KA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 101 CFM (2.8 m3/min) | - | DC | 64 | - | - | - | 4710KL-05W-B40-E00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | Axial | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 09232KA-24P-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 70.5 CFM (2 m3/min) | - | DC | 60 | - | - | - | 3612KL-05W-B60-E00 | - | Details | NMB-MAT | - | - | - | 09232KA | - | - | Axial | - | - | - | 32 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | 92 mm | 92 mm | ||
![]() 06025SA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 19.8 CFM (0.56 m3/min) | - | DC | 105 | - | - | - | 2410SB-05W-B49-E50 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 09225VA-12M-ET-00 NMB Technologies Corp. | 47 |
| - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B49-E50 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 3.6 W | 0.300A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | Tachometer | 92 mm | 92 mm | ||
![]() 15025PA-12L-AA-C0 NMB Technologies Corp. | In Stock | - | - | - | Aluminum | Plastic | 205 CFM (5.8 m3/min) | - | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | - | - | - | 25 mm | Wire Leads | - | 12 VDC | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | 150 mm | 150 mm | ||
![]() 17250PA-48M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 240 CFM (6.8 m3/min) | - | DC | 10 | - | - | - | 6820PL-07W-B40-D00 | - | Details | NMB-MAT | - | - | - | 17250PA | - | - | Axial | - | - | - | 50 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | 172 mm | 172 mm | ||
![]() 03510KA-05N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 5.6 CFM (0.16 m3/min) | - | DC | 400 | - | - | - | 1404KL-01W-B59-B00 | - | Details | NMB-MAT | - | - | - | 03510KA | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | Locked Rotor Sensor | 35 mm | 35 mm | ||
![]() 06015KA-12N-AT-00 NMB Technologies Corp. | 47 |
| - | - | Plastic | Plastic | 18.3 CFM (0.52 m3/min) | - | DC | 150 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 2406KL-04W-B59-L50 | Active | Details | NMB-MAT | 1.587328 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 06015KA | Square - 60mm L x 60mm H | 3 Terminals | - | 1.92 W | 0.160A | - | 15 mm | Wire Leads - 3 | - | 12 VDC | 4600 RPM | Ball | Tubeaxial | 18.3 CFM (0.512m³/min) | 34.0dB | 6 ~ 13.8VDC | 0.200 in H2O (49.8 Pa) | Tachometer | 60 mm | 60 mm | ||
![]() 05215KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 9.9 CFM (0.28 m3/min) | - | DC | 350 | - | - | - | 2106KL-04W-B39-L50 | - | Details | NMB-MAT | - | - | - | 05215KA | - | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | Tachometer | 52 mm | 52 mm | ||
![]() 06025MA-24N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 23.3 CFM (0.66 m3/min) | - | DC | 180 | - | - | - | 2410ML-05W-B50-E00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | Axial | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 15025PA-48M-AT-00 NMB Technologies Corp. | 34 |
| - | - | Aluminum | Plastic | 219 CFM (6.2 m3/min) | - | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B49-L50 | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Terminals | - | 21.1 W | 0.440A | - | 25 mm | Wire Leads - 3 | - | 48 VDC | 3350 RPM | Ball | Tubeaxial | 214.9 CFM (6.02m³/min) | 60.5dB | 38 ~ 52.8VDC | 0.470 in H2O (117.1 Pa) | Tachometer | 150 mm | 172 mm | ||
![]() 2406VL-04W-B59-B00 NMB Technologies Corp. | In Stock | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 17.7 CFM (0.5 m3/min) | 06015VA | DC | 150 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 06015VA-12N-AL-00 | Last Time Buy | Details | NMB-MAT | 2 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 2406VL | Square - 60mm L x 60mm H | 3 Wire Leads | - | 1.44 W | 0.120A | - | 15 mm | Wire Leads - 3 | - | 12 VDC | 5100 RPM | Ball | Tubeaxial | 17.6 CFM (0.493m³/min) | 33.5dB | 6 ~ 13.8VDC | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 09225KA-12K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 33.5 CFM (0.95 m3/min) | - | DC | 60 | - | - | - | 3610KL-04W-B29-E50 | - | Details | NMB-MAT | - | - | - | 09225KA | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 06025SA-24L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 16.9 CFM (0.48 m3/min) | - | DC | 105 | - | - | - | 2410SB-05W-B39-E00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 11938MA-24K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | 103 CFM (2.9 m3/min) | - | DC | 20 | - | - | - | 4715SL-05W-B29-D50 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm |