- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5015KL-05W-B40-E00 NMB Technologies Corp. | 34 |
| - | - | - | - | - | 180 CFM (5.1 m3/min) | - | DC | 15 | - | - | - | 12738KA-24M-EA-00 | - | Details | NMB-MAT | 12.698626 oz | - | - | 5015KL | - | - | Axial | - | - | - | - | 38 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 127 mm | 127 mm | ||
![]() 05125GA-05M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 5.3 CFM (0.15 m3/min) | - | DC | 180 | - | - | - | BM5125-01W-B40-L00 | - | Details | - | - | - | - | 05125GA | - | - | - | - | - | - | - | 51 mm | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | 51 mm | 25 mm | ||
![]() 11925KA-24K-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 75.9 CFM (2.1 m3/min) | - | DC | 64 | - | - | - | 4710KL-05W-B29-E00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 06020MA-24M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 15.9 CFM (0.45 m3/min) | - | DC | 120 | - | - | - | 2408NL-05W-B40-L00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 15025PA-24N-AT-00 NMB Technologies Corp. | 47 |
| - | - | - | Aluminum | Plastic | 226 CFM (6.4 m3/min) | - | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-05W-B59-L50 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Terminals | - | 23.8 W | - | 0.990A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 3500 RPM | Ball | Tubeaxial | 226.0 CFM (6.33m³/min) | 61.5dB | 18 ~ 26.4VDC | 0.510 in H2O (127.0 Pa) | Tachometer | 150 mm | 172 mm | ||
![]() 3108SB-05W-B19-B50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 27.5 CFM (0.78 m3/min) | - | DC | 120 | - | - | - | 08020SA-24J-AT-00 | - | Details | - | 2.821917 oz | - | - | 3108SB | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 06025MA-24Q-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 33.1 CFM (0.94 m3/min) | - | DC | 180 | - | - | - | 2410ML-05W-B79-E00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 08025SA-24N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | - | DC | 80 | - | - | - | 3110SB-05W-B59-B00 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 08025KA-24K-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 28.2 CFM (0.8 m3/min) | - | DC | 80 | - | - | - | 3110KL-05W-B20-B00 | - | Details | NMB-MAT | - | - | - | 08025KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 08025SA-24N-EA-D0 NMB Technologies Corp. | 563 | - | - | Plastic | - | Plastic | Plastic | 41.3 CFM (1.17 m3/min) | - | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | 3.096819 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 1.9 W | 1.9 W | 0.080A | - | 25 mm | Wire Leads - 2 | - | 24 VDC | 3100 RPM | - | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | 30 dBA | 12 ~ 27.6VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Polarity Protection | 80 mm | 80 mm | ||
![]() 09225VA-24Q-AL-00 NMB Technologies Corp. | 100 |
| - | Plastic | - | Plastic | Plastic | 96.4 CFM (2.7 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 3610VL-05W-B79-B00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | 9.12 W | 9.1 W | 0.380A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | 5600 RPM | - | 5600 RPM | Ball | Tubeaxial | 96.4 CFM (2.70m³/min) | 51 dBA | 14 ~ 27.6VDC | 0.600 in H2O (149.5 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 06025SA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 23.3 CFM (0.66 m3/min) | - | DC | 105 | - | - | - | 2410SB-04W-B59-B00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() BG0703-B045-000-00 NMB Technologies Corp. | In Stock | - | - | - | 0.198 lb (89.81 g) | Plastic | Plastic | 13.1 CFM (0.37 m3/min) | 07530GA | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Box | 07530GA-12N-AA-00 | Last Time Buy | Details | NMB-MAT | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | BG0703 | Square - 75.7mm L x 75.7mm H | 2 Wire Leads | - | - | - | - | - | 75 mm | - | - | 12 VDC | - | - | - | Ball | Blower | - | - | - | - | - | 75 mm | 30 mm | ||
![]() 09225SA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 48.4 CFM (1.37 m3/min) | - | DC | 90 | - | - | - | 3610SB-04W-B49-B50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 06010KA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 19 CFM (0.54 m3/min) | - | DC | 210 | - | - | - | 2404KL-04W-B59-B00 | - | Details | NMB-MAT | - | - | - | 06010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 09225SA-24L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | - | DC | 90 | - | - | - | 3610SB-05W-B39-E50 | - | Details | NMB-MAT | 3.597944 oz | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 11925KA-12J-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 63.5 CFM (1.8 m3/min) | - | DC | 64 | - | - | - | 4710KL-04W-B19-B50 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 06015GA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 4.2 CFM (0.12 m3/min) | - | DC | 300 | - | NMB Technologies Corporation | Bulk | BM6015-04W-B59-L00 | Active | Details | NMB-MAT | - | - | - | 06015GA | - | - | - | - | - | - | - | 60 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | 15 mm | ||
![]() 11938KA-48J-EL-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | - | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B19-E00 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 3.84 W | 3.84 W | 0.080A | - | 38 mm | Wire Leads - 3 | - | 48 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 25 ~ 55.2VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 05020GA-05K-AT-00 NMB Technologies Corp. | 47 |
| - | - | - | Plastic | Steel | 3.5 CFM (0.1 m3/min) | - | DC | 120 | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | 1.058219 oz | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | 05020GA | Square/Rounded - 53mm L x 50mm H | 3 Wire Leads | - | - | - | - | - | 50 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | Ball | Blower | - | - | - | - | Tachometer | 50 mm | 20 mm |