- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Cable Length | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06025SA-24N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 23.3 CFM (0.66 m3/min) | - | DC | 105 | - | - | - | 2410SB-05W-B59-E00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() 11938KA-24M-EL-00 NMB Technologies Corp. | 34 |
| - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | - | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B49-E00 | Active | Details | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | Tubeaxial | - | - | - | 8.4 W | 8.4 W | 0.350A | - | 38 mm | Wire Leads - 3 | - | 24 VDC | 3200 RPM | - | 0.33 in H2O | 3200 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 46.5 dBA | 10 ~ 27.6VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Sensor | 119 mm | - | 119 mm | ||
![]() 07530GA-12K-AA-00 NMB Technologies Corp. | 409 | - | - | - | Plastic | - | Plastic | Plastic | 7.4 CFM (0.21 m3/min) | - | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B042-000-00 | Active | Details | NMB-MAT | 3.174657 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 2 Wire Leads | - | - | - | - | 1.44 W | 1.44 W | 0.120A | - | 75 mm | Wire Leads | - | 12 VDC | 2200 RPM | - | 0.2 in H2O | 2200 RPM | Ball | Blower | 7.4 CFM (0.207m³/min) | 29.5 DBA | 6 ~ 13.8VDC | 0.200 in H2O (49.8 Pa) | Auto Restart | 75 mm | - | 30 mm | ||
![]() 06025SA-24L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 16.9 CFM (0.48 m3/min) | - | DC | 105 | - | - | - | 2410SB-05W-B30-E00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | Axial | - | - | - | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | - | 60 mm | ||
![]() 04020KA-05J-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 4.9 CFM (0.14 m3/min) | - | DC | 350 | - | - | - | 1608KL-01W-B19-L00 | - | Details | NMB-MAT | - | - | - | 04020KA | - | - | - | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 40 mm | - | 40 mm | ||
![]() 4715SL-04W-B29-D50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 103 CFM (2.9 m3/min) | - | DC | 20 | - | - | - | 11938MA-12K-ET-00 | - | Details | NMB-MAT | 14.109585 oz | - | - | 4715SL | - | - | - | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | - | 119 mm | ||
![]() 08025SA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 36 CFM (1.02 m3/min) | - | DC | 80 | - | - | - | 3110SB-05W-B40-E00 | - | Details | NMB-MAT | 5 oz | - | - | 08025SA | - | - | Axial | - | - | - | - | - | - | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 80 mm | - | 80 mm | ||
![]() 09225VA-24Q-EL-00 NMB Technologies Corp. | 34 |
| - | - | - | - | Plastic | Plastic | 96.4 CFM (2.7 m3/min) | - | DC | 90 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B79-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | - | 9.1 W | - | 0.380A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | 5600 RPM | Ball | Tubeaxial | 96.4 CFM (2.70m³/min) | 51.0dB | 14 ~ 27.6VDC | 0.600 in H2O (149.5 Pa) | Locked Rotor Sensor | 92 mm | - | 92 mm | ||
![]() 08020KA-12L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 34.6 CFM (0.98 m3/min) | - | DC | 120 | - | - | - | 3108NL-04W-B39-P00 | - | Details | NMB-MAT | - | - | - | 08020KA | - | - | - | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | - | 80 mm | ||
![]() 06025MA-12R-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 37 CFM (1.05 m3/min) | - | DC | 180 | - | - | - | 2410ML-04W-B89-B00 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() 09225SA-12L-ET-D0 NMB Technologies Corp. | 41 |
| - | - | Plastic | - | Plastic | Plastic | 35.7 CFM (1.01 m3/min) | - | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | 3.597944 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | - | 1.2 W | 840 mW | 0.100A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | 2050 RPM | - | 0.09 in H2O | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 25 dBA | 6 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | Tachometer | 92 mm | - | 92 mm | ||
![]() 15025PA-48P-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | Aluminum | Plastic | 242 CFM (6.8 m3/min) | - | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B60-L00 | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | - | - | - | 28.3 W | - | 0.590A | - | 25 mm | - | - | 48 VDC | - | - | - | 3750 RPM | Ball | Tubeaxial | 240.0 CFM (6.72m³/min) | 64.0dB | 38 ~ 52.8VDC | 0.580 in H2O (144.5 Pa) | Auto Restart | 150 mm | - | 172 mm | ||
![]() 09225VA-24M-AT-00 NMB Technologies Corp. | 47 |
| - | - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B49-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | - | 4.1 W | - | 0.170A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 14 ~ 27.6VDC | 0.320 in H2O (79.7 Pa) | Tachometer | 92 mm | - | 92 mm | ||
![]() BG0703-B055-000-00 NMB Technologies Corp. | In Stock | - | - | PVC | - | 0.198 lb (89.81 g) | Plastic | Plastic | 13.1 CFM (0.37 m3/min) | 07530GA | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Box | 07530GA-24N-AA-00 | Last Time Buy | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | BG0703 | Square - 75.7mm L x 75.7mm H | 2 Wire Leads | - | 55 °C | -10 °C | Black | - | - | - | - | 75 mm | - | - | 24 VDC | - | 200 mm | - | - | Ball | Blower | - | - | - | - | - | 75 mm | 75.7 mm | 30 mm | ||
![]() 06025MA-24P-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 25 CFM (0.71 m3/min) | - | DC | 180 | - | - | - | 2410ML-05W-B69-B50 | - | Details | NMB-MAT | 4.409245 oz | - | - | 06025MA | - | - | - | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | - | 60 mm | ||
![]() 06025SA-24K-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 14.5 CFM (0.41 m3/min) | - | DC | 105 | - | - | - | 2410SB-05W-B29-B00 | - | Details | NMB-MAT | 2.292808 oz | - | - | 06025SA | - | - | - | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() 06015GA-12N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 4.2 CFM (0.12 m3/min) | - | DC | 300 | - | NMB Technologies Corporation | Bulk | BM6015-04W-B50-L00 | Active | Details | NMB-MAT | 3.351026 oz | - | - | 06015GA | - | - | - | - | - | - | - | - | - | - | 60 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | - | 15 mm | ||
![]() 09232KA-12L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 47.3 CFM (1.34 m3/min) | - | DC | 60 | - | - | - | 3612KL-04W-B39-E50 | - | Details | NMB-MAT | - | - | - | 09232KA | - | - | - | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | 92 mm | - | 92 mm | ||
![]() 02510KA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 1.6 CFM (0.05 m3/min) | - | DC | 400 | - | - | - | 1004KL-04W-B40-B00 | - | Details | NMB-MAT | - | - | - | 02510KA | - | - | Axial | - | - | - | - | - | - | - | 10 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | 25 mm | ||
![]() 08025KA-12L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 31.8 CFM (0.9 m3/min) | - | DC | 80 | - | - | - | 3110KL-04W-B39-E00 | - | Details | NMB-MAT | - | - | - | 08025KA | - | - | - | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 80 mm | - | 80 mm |