- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12032GA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 26.1 CFM (0.74 m3/min) | - | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B043-00L-00 | Active | Details | NMB-MAT | 9.523970 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 12032GA | Square/Rounded - 120mm L x 120mm H | 3 Wire Leads | - | 5.78 W | 5.78 W | 0.480A | - | 120 mm | Wire Leads - 3 | - | 12 VDC | 2100 RPM | 0.58 in H2O | 2100 RPM | Ball | Blower | 26.1 CFM (0.731m³/min) | 46.5 DBA | 6 ~ 13.8VDC | 0.580 in H2O (144.5 Pa) | Locked Rotor Sensor | 120 mm | 32 mm | ||
![]() BM5020-05W-B49-L50 NMB Technologies Corp. | In Stock | - | - | - | 0.066 lb (29.94 g) | Plastic | Plastic | 5.6 CFM (0.16 m3/min) | 05020GA | DC | 120 | 50000 Hrs @ 25°C | NMB Technologies Corporation | Box | 05020GA-24M-AT-00 | Last Time Buy | Details | - | - | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | BM5020 | Square/Rounded - 50mm L x 50mm H | 3 Wire Leads | - | 1.92 W | - | 0.080A | - | 50 mm | Wire Leads - 3 | - | 24 VDC | - | - | 5600 RPM | Ball | Blower | 5.6 CFM (0.157m³/min) | 32.0dB | 12 ~ 25.2VDC | 0.740 in H2O (184.3 Pa) | Tachometer | 50 mm | 20 mm | ||
![]() 09225VA-12M-AT-00 NMB Technologies Corp. | 34 |
| - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B49-B50 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 3.6 W | - | 0.300A | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | Tachometer | 92 mm | 92 mm | ||
![]() 17250PA-12K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 199 CFM (5.6 m3/min) | - | DC | 10 | - | - | - | 6820PL-04W-B20-D00 | - | Details | NMB-MAT | - | - | - | 17250PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 172 mm | 172 mm | ||
![]() 11932KA-48J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 56.1 CFM (1.59 m3/min) | - | DC | 10 | - | - | - | 4712KL-07W-B10-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | Axial | - | - | - | - | 32 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 04028RA-12Q-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 15.8 CFM (0.45 m3/min) | - | DC | 200 | - | - | - | 1611RL-04W-B70-B00 | - | Details | NMB-MAT | - | - | - | 04028RA | - | - | Axial | - | - | - | - | 28 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() 15050PA-48P-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 240 CFM (6.8 m3/min) | - | DC | 10 | - | - | - | 5920PL-07W-B69-D50 | - | Details | NMB-MAT | - | - | - | 15050PA | - | - | - | - | - | - | - | 50 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 150 mm | 172 mm | ||
![]() 11925KA-12L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | - | DC | 64 | - | - | - | 4710KL-04W-B39-E00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 17250PA-24L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 226 CFM (6.4 m3/min) | - | DC | 10 | - | - | - | 6820PL-05W-B30-D00 | - | Details | NMB-MAT | - | - | - | 17250PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 172 mm | 172 mm | ||
![]() 08032KA-24P-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 58.6 CFM (1.66 m3/min) | - | DC | 64 | - | - | - | 3112KL-05W-B69-E50 | - | Details | NMB-MAT | - | - | - | 08032KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 05010KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6.4 CFM (0.18 m3/min) | - | DC | 280 | - | - | - | 2004KL-04W-B39-B50 | - | Details | NMB-MAT | - | - | - | 05010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 50 mm | 50 mm | ||
![]() 08025SA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 30.4 CFM (0.86 m3/min) | - | DC | 80 | - | - | - | 3110SB-04W-B39-B50 | - | Details | NMB-MAT | 2.821917 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 06020MA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 15.9 CFM (0.45 m3/min) | - | DC | 120 | - | - | - | 2408NL-04W-B40-L00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 11938MA-12L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 122 CFM (3.5 m3/min) | - | DC | 20 | - | - | - | 4715SL-04W-B30-D00 | - | Details | NMB-MAT | 14.109585 oz | - | - | 11938MA | - | - | Axial | - | - | - | - | 38 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 11932KA-48K-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 82.2 CFM (2.3 m3/min) | - | DC | 10 | - | - | - | 4712KL-07W-B29-P00 | - | Details | NMB-MAT | - | - | - | 11932KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 06020MA-12N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 17.6 CFM (0.5 m3/min) | - | DC | 120 | - | - | - | 2408NL-04W-B50-P00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 06020MA-12J-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 10.9 CFM (0.31 m3/min) | - | DC | 120 | - | - | - | 2408NL-04W-B19-L50 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 06020MA-12N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 17.6 CFM (0.5 m3/min) | - | DC | 120 | - | - | - | 2408NL-04W-B50-L00 | - | Details | NMB-MAT | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 08025SA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 36 CFM (1.02 m3/min) | - | DC | 80 | - | - | - | 3110SB-05W-B49-E50 | - | Details | NMB-MAT | 5 oz | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | 80 mm | ||
![]() 11925KA-12N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 115 CFM (3.2 m3/min) | - | DC | 64 | - | - | - | 4710KL-04W-B50-E00 | - | Details | NMB-MAT | - | - | - | 11925KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm |