- Material
- Static Load Rating
- Dynamic Load Rating
- Inside Diameter
- Outside Diameter
- Number of Rows
- RoHS
- Series
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature
Attribute column
Manufacturer
NMB Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Inside Diameter | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Number of Rows | Power (Watts) | Failure Rate | Outside Diameter | Features | Static Load Rating | Dynamic Load Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Steel | 6.35mm | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 12.7mm | - | 374N | 828N | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 15mm | - | 671N | 1.735kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 9mm | - | 207N | 495N | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 12mm | - | 246N | 506N | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 4.77mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 12.7mm | - | 487N | 1.306kN | - | ||
![]() ARTL4E(R) NMB | In Stock | - | - | - | - | Stainless Steel | - | - | +121°C | -54°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21617 (Ultimate) N, 4448 (Static) N | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 7 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 19 mm | - | 912N | 2.24kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 7 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 14 mm | - | 511N | 1.175kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 4 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7 mm | - | 106N | 250N | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 19mm | - | 1.06kN | 2.085kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 4 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 9 mm | - | 226N | 641N | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 5 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 19 mm | - | 1.06kN | 2.085kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 7 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 11 mm | - | 199N | 449N | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 13mm | - | 487N | 1.306kN | - | ||
![]() ARHTL8E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 180 kOhms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 104083 (Ultimate) N, 9074 (Static) N | - | -- | ||
![]() ARYTL8E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 36 Ohms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 77529N | - | -- | ||
![]() ARTL8E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 470 Ohms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 86736 (Ultimate) N, 9074 (Static) N | - | -- | ||
![]() ARHT7E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | 1.62 MOhms | Metal Film | - | 0.25W, 1/4W | -- | - | Flame Retardant Coating, Safety | 62494 (Ultimate) N, 8229 (Static) N | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 8 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 22 mm | - | 1.368kN | 3.297kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 4 mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8 mm | - | 140N | 391N | - |