- Material
- Static Load Rating
- Dynamic Load Rating
- Inside Diameter
- Outside Diameter
- Number of Rows
- RoHS
- Series
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature
Attribute column
Manufacturer
NMB Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | RoHS | Operating Temperature | Packaging | Series | Part Status | Number of Rows | Subcategory | Base Part Number | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Product Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Outside Diameter | Rds On (Typ) | Features | Product Category | Static Load Rating | Dynamic Load Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 2mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | 89N | 279N | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 4mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | 106N | 250N | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 5mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | 671N | 1.735kN | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | Amphenol Piher | 2000 | 6 mm | Amphenol | Details | - | - | PTC-10 | - | 1 | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | 10 mm | - | - | Trimmer Resistors - Through Hole | 194N | 457N | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 1 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | 23N | 80N | ||
Tiny WHSL | In Stock | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | Steel | - | - | 4mm | - | - | -- | Tape & Reel (TR) | TOPFET™ | Obsolete | 1 | - | PIP3107-D | 1 | N-Channel | On/Off | 16A | Low Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 50V (Max) | Current Limiting (Fixed), Over Temperature, Over Voltage | 11mm | 36 mOhm | -- | - | 276N | 714N | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 6mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | 194N | 457N | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 3mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | 226N | 641N | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 5mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | - | 276N | 714N | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 10mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | 985N | 2.123kN | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 7 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | - | - | - | 1.368kN | 3.297kN | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 1.5mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | 57N | 184N | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 6 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | - | - | - | 438N | 1.083kN | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 4 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | 140N | 391N | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 8 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 mm | - | - | - | 1.059kN | 2.463kN | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 4 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | - | - | 226N | 641N | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 1 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | 23N | 80N | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 3 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | 226N | 641N | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | 8mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | 1.368kN | 3.297kN | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | 3 mm | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | 176N | 553N |