- Material
- Static Load Rating
- Dynamic Load Rating
- Inside Diameter
- Outside Diameter
- Number of Rows
- RoHS
- Series
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature
Attribute column
Manufacturer
NMB Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Inside Diameter | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Number of Rows | Power (Watts) | Failure Rate | Outside Diameter | Features | Static Load Rating | Dynamic Load Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Metal | 9 mm | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 mm | - | 1.368kN | 3.297kN | - | ||
![]() ART4E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 6.04 kOhms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 21617 (Ultimate) N, 4448 (Static) N | - | -- | ||
![]() ARHTL4E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 18 Ohms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 33582 (Ultimate) N, 4448 (Static) N | - | -- | ||
![]() ARYT6E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 107 kOhms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 36740N | - | -- | ||
![]() ARTL5E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 82 Ohms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 31937 (Ultimate) N, 4893 (Static) N | - | -- | ||
![]() ARYT5E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | +121°C | -54°C | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 6.2 kOhms | Metal Film | - | 0.5W, 1/2W | -- | - | Flame Retardant Coating, Safety | 36740N | - | -- | ||
![]() ARYTL6E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | +121°C | -54°C | - | -55°C ~ 200°C | Bulk | RSMF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | 2 | ±200ppm/°C | 10 Ohms | Metal Oxide Film | - | 0.5W, 1/2W | -- | - | Flame Proof, Safety | 36740N | - | -- | ||
![]() ARYTL10E(R) NMB | In Stock | - | - | Axial | Axial | Stainless Steel | - | +121°C | -54°C | - | -55°C ~ 200°C | Bulk | RSMF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | 2 | ±200ppm/°C | 1 kOhms | Metal Oxide Film | - | 0.5W, 1/2W | -- | - | Flame Proof, Safety | 105062N | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | 9 mm | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 mm | - | 1.368kN | 3.297kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 16mm | - | 671N | 1.735kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 22mm | - | 1.368kN | 3.297kN | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | 1.368kN | 3.297kN | - |