- Approval Agency
- Dimming
- Efficiency
- Features
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Outputs
- Operating Temperature
Attribute column
Manufacturer
NMB LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Max Output Voltage | Voltage - Output | Topology | Max Output Power | Nominal Output Voltage | Dimming | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLSD-020-PRG-G2 NMB Technologies Corporation | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | 0.485lb 219.99g | -25°C~60°C | 2014 | CLSD (20W) | 4.15Lx2.77W x 1.10 H 105.4mmx70.4mmx28.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 20W | - | Wire Leads | 1 | CE, CSA, EN, UL | 90% | 3kV | 305VAC | 2A | 90VAC | - | - | 2A | 20W | - | 5V~42V | AC DC Converter | - | - | Analog, PWM | OCP, OTP, OVP, SCP | 27.94mm | - | - | RoHS Compliant | IP20 | ||
![]() CLSD001C NMB Technologies Corporation | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | 6 | 1.1lbs 499g | -20°C~60°C | 2011 | CLSD (20W) | 6.10Lx2.17W x 1.30 H 155.0mmx55.0mmx33.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 20W | 33mm | Wire Leads | 1 | CE, CSA, EN, UL | 85% | 1.5kV | 277VAC | 2A | 90VAC | 277V | 90V | 2A | 20W | - | 5V~16V | AC DC Converter | 20W | 16V | Analog | OTP, OVP, SCP | 33.02mm | No | - | RoHS Compliant | IP66 | ||
![]() CLSD001B NMB Technologies Corporation | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | 6 | 1.1lbs 499g | -20°C~60°C | 2011 | CLSD (20W) | 6.10Lx2.17W x 1.30 H 155.0mmx55.0mmx33.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 20W | 33mm | Wire Leads | 1 | CE, CSA, EN, UL | 85% | 1.5kV | 277VAC | 1.2A | 90VAC | 277V | 90V | 1.2A | 20W | - | 8.3V~25V | AC DC Converter | 20W | 25V | Analog | OTP, OVP, SCP | 33.02mm | No | - | RoHS Compliant | IP66 | ||
![]() CLSD001A NMB Technologies Corporation | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | 6 | 1.1lbs 499g | -20°C~60°C | 2011 | CLSD (20W) | 6.10Lx2.17W x 1.30 H 155.0mmx55.0mmx33.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 20W | 55mm | Wire Leads | 1 | CE, CSA, EN, UL | 85% | 1.5kV | 277VAC | 750mA | 90VAC | 277V | 90V | 750mA | 20W | 42V | 13.3V~42V | AC DC Converter | 20W | - | Analog | OTP, OVP, SCP | 33.02mm | No | Unknown | RoHS Compliant | IP66 | ||
![]() CLSD002A NMB Technologies Corporation | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | 6 | 1.8lbs 816.5g | -20°C~60°C | 2012 | CLSD (20W) | 10.79Lx2.24W x 1.30 H 274.0mmx57.0mmx33.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | - | Wire Leads | 1 | CE, CSA, EN, UL | 87% | 3kV | 277VAC | 2.2A | 90VAC | 277V | 90V | 2.2A | 40W | - | 10V~42V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | 33.02mm | No | - | RoHS Compliant | IP66 |