- Series
- Connector Type
- Contact Plating
- Flammability Rating
- Height
- Housing Color
- Housing Material
- Lead Free
- Length
- Material - Insulation
- Material Flammability Rating
- Max Operating Temperature
Attribute column
Manufacturer
NorComp Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Pitch | Number of Positions Loaded | Reach Compliance Code | Contact Finish | Number of Contacts | Housing Color | Contact Finish Termination | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 689-096-110R001 NorComp | In Stock | - | - | - | - | - | - | - | NORCOMP INTERCONNECT DEVICES | NorComp | 689-096-110R001 | Infineon Technologies | Bulk | Obsolete | Active | 5.84 | Yes | - | - | - | * | e3 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() 689-096-290L001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Free Hanging (In-Line) | Plastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | -40°C~145°C | Tray | 2011 | 689 | - | Obsolete | Not Applicable | IDC | Receptacle, Female Sockets | 96 | 145°C | -40°C | 3 | 0.100 2.54mm | 64 | - | Gold | - | Black | - | 11.4mm | 85.1mm | 11.2mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 689-096-290-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Free Hanging (In-Line) | Plastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | -40°C~145°C | Bulk | 2002 | 689 | - | Obsolete | Not Applicable | IDC | Receptacle, Female Sockets | 96 | 145°C | -40°C | 3 | 0.100 2.54mm | 64 | - | - | 64 | Black | - | 11.4mm | 85.1mm | 11.2mm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |