- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Brand | Coding | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Primary Material | Product Status | RoHS | Shell Style# | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Connector Style | Shell Size, MIL | Cable Opening | Thread Size | Product Type | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Housing Finish | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Orientation (Convert To) | Product | Number of Positions (Convert To) | Features | Shell Size - Insert (Convert To) | Body Style | Product Category | IP Rating | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 858FD04-103RBU1 NorComp Inc. | 64 | - | - | Gold | Free Hanging (In-Line) | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | NorComp | D Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Field Attachable-Installable | Bag | Plastic | Active | Details | Plug | VULCON | 250V | -40°C ~ 85°C | - | - | Screw | Plug, Male Pins | Field Installable | 4 | Silver | Automation, Industrial | Plug | Threaded | Circular Connectors | 4A | D | Unshielded | IP66 - Dust Tight, Water Resistant | 4 A | - | M12-4 | Screw | 4 Contact | Pin (Gold) | - | - | - | 0.236" ~ 0.315" (6.00mm ~ 8.00mm) | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | Backshell | - | Straight | Circular Metric Connectors | IP67 | 19.5 mm | 58 mm | Flash | UL94 V-0 | ||
![]() 858FA08-103RCS1 NorComp Inc. | 125 |
| - | Gold | Free Hanging (In-Line) | - | Brass | Nylon | Polyamide (PA66), Nylon 6/6 | - | NorComp | A Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Field Attachable-Installable | Bag | Metal | Active | Details | Plug | VULCON | 30V | -40°C ~ 85°C | - | - | Screw | Plug, Male Pins | Field Installable | 8 | Silver | Automation, Industrial | Plug | Threaded | Circular Connectors | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | 2 A | Nickel | M12-8 | Screw | 8 Contact | Pin (Male) | - | - | - | 0.157" ~ 0.315" (4.00mm ~ 8.00mm) | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | Backshell | - | Straight | Circular Metric Connectors | IP67 | 20 mm | 60 mm | Flash | UL94 V-0 | ||
![]() T54-A04-FMMR001 NorComp Inc. | 40 | - | - | Gold | Free Hanging (In-Line) | - | - | Polyvinyl Chloride (PVC) | - | - | NorComp | A Coded | - | - | 10 | NorComp | NorComp Inc. | - | Bag | - | Active | Details | - | VULCON | 60V | -40°C ~ 85°C | - | T54 | - | - | - | - | - | - | - | Threaded | Circular Connectors | 3A | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 4 Contact | - | Black | Distributor T-Shaped | - | - | - | Circular Metric Connectors | - | Female Sockets | Male Pins (2) | Nickel | 4 | A | M8 | A | - | 4 (2) | Coupling Nut | M8 | T-Adapter | Circular Metric Connectors | IP67 | - | - | - | UL94 V-0 | ||
![]() Y58-A08-MFFR001 NorComp Inc. | 36 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyvinyl Chloride (PVC) | - | - | NorComp | A Coded | - | - | 10 | NorComp | NorComp Inc. | In-Line | Bag | - | Active | Details | Plug, Receptacle, Receptacle | VULCON | 30V | -40°C ~ 85°C | - | Y58 | - | - | Y-Adapter | - | - | - | - | Threaded | Circular Connectors | 2A | - | Unshielded | IP67 - Dust Tight, Waterproof | 2 A | - | - | Pluggable Screw | 8 Contact | Pin (Male), Socket (Female), Socket (Female) | Black | Distributor Y-Shaped | - | - | - | Circular Metric Connectors | - | Male Pins | Female Sockets (2) | Nickel | 8 | A | M12 | A | Adapters | 8 (2) | Coupling Nut | M12 | Adapter | Circular Metric Connectors | IP67 | - | - | - | UL94 V-0 | ||
![]() T54-A03-FMFR001 NorComp Inc. | 45 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyvinyl Chloride (PVC) | - | - | NorComp | A Coded | - | - | 10 | NorComp | NorComp Inc. | - | Bag | - | Active | Details | - | VULCON | 60V | -40°C ~ 85°C | - | T54 | - | - | - | - | - | - | - | Threaded | Circular Connectors | 3A | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 3 Contact | - | Black | Distributor T-Shaped | - | - | - | Circular Metric Connectors | - | Female Sockets | Female Sockets (1), Male Pins (1) | Nickel | 3 | A | M8 | A | - | 3 (2) | Coupling Nut | M8 | T-Adapter | Circular Metric Connectors | IP67 | - | - | - | UL94 V-0 | ||
![]() T54-A03-MMMR001 NorComp Inc. | 61 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyvinyl Chloride (PVC) | - | - | NorComp | A Coded | - | - | 10 | NorComp | NorComp Inc. | - | Bag | - | Active | Details | - | VULCON | 60V | -40°C ~ 85°C | - | T54 | - | - | - | - | - | - | - | Threaded | Circular Connectors | 3A | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 3 Contact | - | Black | Distributor T-Shaped | - | - | - | Circular Metric Connectors | - | Male Pins | Male Pins (2) | Nickel | 3 | A | M8 | A | - | 3 (2) | - | M8 | T-Adapter | Circular Metric Connectors | IP67 | - | - | - | UL94 V-0 | ||
![]() S58-B05-MFR001 NorComp Inc. | 42 |
| - | Gold | Panel Mount | Bulkhead - Nut | - | Polyvinyl Chloride (PVC) | - | - | NorComp | B Coded | - | - | 10 | NorComp | NorComp Inc. | - | Bag | - | Active | Details | - | VULCON | 60V | -40°C ~ 85°C | - | S58 | - | - | - | - | - | - | - | Threaded | Circular Connectors | 4A | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 5 Contact | - | Black | Standard | - | - | - | Circular Metric Connectors | 3 pcs - 1 Adapter, 1 Nut, 1 O-Ring | Female Sockets | Male Pins | Nickel | 5 | B | M12 | B | - | 5 | Coupling Nut | M12 | Adapter | Circular Metric Connectors | IP67 | - | - | - | UL94 V-0 | ||
![]() 859-X08-20SR004 NorComp Inc. | 46 | - | - | Gold | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | NorComp | X Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Panel, Rear | Tray | Metal | Active | Details | Receptacle | Vulcon | 50VAC, 60VDC | -40°C ~ 85°C | Tray | - | Solder Cup | Plug, Female Sockets | - | 8 | Silver | Industrial, Medical | Female | Threaded | Circular Connectors | 0.5A | X | Shielded | IP67 - Dust Tight, Waterproof | 500mA | - | M12-8 | Solder Cup | 8 Contact | Socket (Female) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | - | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 860-005-21SR004 NorComp Inc. | 74 |
| - | Gold | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Stainless Steel | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | NorComp | A Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Panel Mount | Tray | Metal | Active | Details | Plug | Vulcon | 60V | -40°C ~ 85°C | Tray | - | Solder | Plug, Female Sockets | - | 5 | Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | Through Hole | 5 Contact | Pin (Male) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 861-D04-11SR004 NorComp Inc. | 75 | - | - | Gold | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Stainless Steel | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | NorComp | D Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | PCB | Tray | Metal | Active | Details | Plug | Vulcon | 250V | -40°C ~ 85°C | Tray | - | Solder | Receptacle, Male Pins | Right Angle | 4 | Black, Silver | Industrial, Medical | Female | Threaded | Circular Connectors | 4A | D | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | Through Hole | 4 Contact | Pin (Male) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | Board Guide | - | Right Angle | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 859-X08-20SR0R4 NorComp Inc. | 42 |
| - | Gold | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | NorComp | X Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Panel, Rear | Tray | Metal | Active | Details | Receptacle | Vulcon | 50VAC, 60VDC | -40°C ~ 85°C | Tray | - | Solder Cup | Plug, Female Sockets | - | 8 | Silver | Industrial, Medical | Female | Threaded | Circular Connectors | 0.5A | X | Shielded | IP67 - Dust Tight, Waterproof | 500mA | - | M12-8 | Solder Cup | 8 Contact | Socket (Female) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | - | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 861-005-21SR004 NorComp Inc. | 97 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Stainless Steel | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | NorComp | A Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Panel Mount | Tray | Metal | Active | Details | Receptacle | Vulcon | 60V | -40°C ~ 85°C | Tray | - | Solder | Plug, Female Sockets | - | 5 | Black, Silver | Industrial, Medical | Female | Threaded | Circular Connectors | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | Through Hole | 5 Contact | Socket (Female) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | Board Guide | - | Right Angle | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 860-X08-21SR004 NorComp Inc. | 84 |
| - | Gold | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Stainless Steel | Polyamide (PA) | Polyamide (PA), Nylon | - | NorComp | X Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Panel, Rear | Tray | Metal | Active | Details | Receptacle | Vulcon | 50VAC, 60VDC | -40°C ~ 85°C | Tray | - | Solder | Plug, Female Sockets | - | 8 | Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 0.5A | X | Shielded | IP67 - Dust Tight, Waterproof | 500mA | - | M12-8 | Through Hole | 8 Contact | Socket (Female) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | Board Guide | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 858-005-10TRSS4 NorComp Inc. | 105 | - | - | Gold | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | NorComp | A Coded | Gold | Brass | 75 | NorComp | NorComp Inc. | Cable | Tray | Metal | Active | Details | Plug | Vulcon | 60V | -40°C ~ 85°C | Tray | - | Solder Cup | Receptacle, Male Pins | - | 5 | Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | Tin | M12-5 | Solder Cup | 5 Contact | Pin (Male) | - | - | - | 0.394" (10.00mm) | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 860-X08-21SR0R4 NorComp Inc. | 56 |
| - | Gold | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Stainless Steel | Polyamide (PA) | Polyamide (PA), Nylon | - | NorComp | X Coded | Gold | Brass | 50 | NorComp | NorComp Inc. | Panel, Rear | Tray | Metal | Active | Details | Receptacle | Vulcon | 50VAC, 60VDC | -40°C ~ 85°C | Tray | - | Solder | Plug, Female Sockets | - | 8 | Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 0.5A | X | Shielded | IP67 - Dust Tight, Waterproof | 500mA | - | M12-8 | Through Hole | 8 Contact | Socket (Female) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | Board Guide | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 858-D04-10SRSS4 NorComp Inc. | 133 |
| - | Gold | Free Hanging (In-Line) | - | Stainless Steel | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | NorComp | D Coded | Gold | Brass | 75 | NorComp | NorComp Inc. | In-Line | Tray | Metal | Active | Details | Plug | Vulcon | 250V | -40°C ~ 85°C | Tray | - | Solder Cup | Receptacle, Male Pins | Straight | 4 | Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 4A | D | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | Solder Cup | 4 Contact | Pin (Male) | - | - | - | 0.394" (10.00mm) | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | - | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 858-005-20SRLS4 NorComp Inc. | 158 | - | - | Gold | Free Hanging (In-Line) | - | Stainless Steel | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | NorComp | A Coded | Gold | Brass | 100 | NorComp | NorComp Inc. | Cable | Tray | Metal | Active | Details | Plug | Vulcon | 60V | -40°C ~ 85°C | Tray | - | Solder Cup | Plug, Female Sockets | - | 5 | Black, Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | Solder Cup | 5 Contact | Pin (Male) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 858-004-20SRLS4 NorComp Inc. | 162 | - | - | Gold | Free Hanging (In-Line) | - | Stainless Steel | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | NorComp | A Coded | Gold | Brass | 100 | NorComp | NorComp Inc. | In-Line | Tray | Metal | Active | Details | Plug | Vulcon | 250V | -40°C ~ 85°C | Tray | - | Solder Cup | Plug, Female Sockets | Straight | 4 | Black, Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | Solder Cup | 4 Contact | Socket (Female) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | Connectors | - | Coupling Nut | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() 858-D04-20SRSS4 NorComp Inc. | 16 |
| - | Gold | Free Hanging (In-Line) | - | Stainless Steel | Polybutylene Terephthalate (PBT) | Thermoplastic Polyurethane (TPU) | - | NorComp | D Coded | Gold | Brass | 100 | NorComp | NorComp Inc. | Cable | Tray | Metal | Active | Details | Plug | Vulcon | 250V | -40°C ~ 85°C | Tray | - | Solder Cup | Plug, Female Sockets | - | 4 | Black, Silver | Industrial, Medical | Male | Threaded | Circular Connectors | 4A | D | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | Solder Cup | 4 Contact | Pin (Male) | - | - | - | - | M12 | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | Straight | Circular Metric Connectors | IP67 | - | - | 10.0μin (0.25μm) | UL94 V-0 | ||
![]() T58-A05-MMMR001 NorComp Inc. | 42 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyvinyl Chloride (PVC) | - | - | NorComp | A Coded | - | - | 10 | NorComp | NorComp Inc. | - | Bag | - | Active | Details | - | VULCON | 60V | -40°C ~ 85°C | - | T58 | - | - | - | - | - | - | - | Threaded | Circular Connectors | 4A | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 5 Contact | - | Black | Distributor T-Shaped | - | - | - | Circular Metric Connectors | - | Male Pins | Male Pins (2) | Nickel | 5 | A | M12 | A | - | 5 (2) | - | M12 | T-Adapter | Circular Metric Connectors | IP67 | - | - | - | UL94 V-0 |