- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Voltage - Rated DC | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 822BR26-213R001 NorComp Inc. | 16 |
| Datasheet | 14 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 26 | Silver | - | Push-Pull | - | 2A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | - | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 851-003-103R001 NorComp Inc. | 34 | - | Datasheet | 14 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | 2015 | VULCON™. | - | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 3 | Silver | Industrial, Medical | Threaded | 60V | - | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | 1A | Nickel | M5-3 | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 820KR09-213R001 NorComp Inc. | 39 |
| Datasheet | 14 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 200V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 820K | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 2A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | - | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821B004-173L301 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 10A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.098 ~ 0.126 (2.50mm ~ 3.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 821K007-173L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 7A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B006-273L901 NorComp Inc. | 10 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | Black, Silver | - | Push-Pull | - | 12A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.327 ~ 0.362 (8.30mm ~ 9.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B003-273L901 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 800V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Black, Silver | - | Push-Pull | - | 17A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.327 ~ 0.362 (8.30mm ~ 9.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 821B005-273L301 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 415V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 5 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 9A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.098 ~ 0.126 (2.50mm ~ 3.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 821B007-173L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 7A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 820B009-273L501 NorComp Inc. | 39 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 200V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | e4 | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 9 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 2A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 8P1P00517BGL521 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Gray | - | Push-Pull | - | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | Non-RoHS Compliant | - | ||
![]() 822B002-203R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 700V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | Silver | - | Push-Pull | - | 30A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | - | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 820B009-103R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 200V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 2A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.323 (8.20mm) | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 851-004-103R004 NorComp Inc. | 136 |
| Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 4 | Silver | Industrial, Medical | Threaded | - | 1A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | M5-4 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 850-003-103RLU1 NorComp Inc. | 19 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Thermoplastic Polyurethane (TPU) | - | Gold | - | 60V | -40°C~85°C | Tray | 2015 | VULCON™. | - | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 3 | Silver | Industrial, Medical | Threaded | 60V | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 1A | Nickel | M5-3 | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B012-273L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 480V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 12 | Black, Silver | - | Push-Pull | - | 7A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 821B003-103R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 3 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 12A | Keyed | Shielded | IP50 - Dust Protected | unknown | - | Nickel | - | 0.413 (10.50mm) | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B008-103R001 NorComp Inc. | 15 | - | Datasheet | 14 Weeks | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 8 | Silver | - | Push-Pull | - | 10A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.531 (13.50mm) | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 852-004-113R001 NorComp Inc. | 453 |
| Datasheet | 14 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | 2015 | VULCON™. | - | no | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 4 | Silver | Industrial, Medical | Threaded | 60V | - | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | 1A | Nickel | M5-4 | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B012-173L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 480V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 12 | Black, Silver | - | Push-Pull | - | 7A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 |