- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Fastening Type | Voltage - Rated DC | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 822B002-273L901 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 700V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | Black, Silver | - | - | Push-Pull | - | 30A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.327 ~ 0.362 (8.30mm ~ 9.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 821K005-273L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 415V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 5 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | - | Push-Pull | - | 9A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B003-273L601 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 800V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Black, Silver | - | - | Push-Pull | - | 17A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B002-273L801 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 700V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | Black, Silver | - | - | Push-Pull | - | 30A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.287 ~ 0.323 (7.30mm ~ 8.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 821K003-273L701 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | - | Push-Pull | - | 12A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B003-273L701 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 800V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Black, Silver | - | - | Push-Pull | - | 17A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B002-173L701 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 700V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Black, Silver | - | - | Push-Pull | - | 30A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B006-273L601 NorComp Inc. | 34 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | Black, Silver | - | - | Push-Pull | - | 12A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 820KR02-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 820K | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 2 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | - | Push-Pull | - | 10A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | - | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821B006-173L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 350V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | - | Push-Pull | - | 7A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 820KR07-213R001 NorComp Inc. | 39 |
| Datasheet | 14 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 820K | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 7 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | - | Push-Pull | - | 2.5A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | - | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 858-004-203RKT1 NorComp Inc. | 60 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Polybutylene Terephthalate (PBT) | Aluminum Alloy, Nickel | Gold | Brass | 250V | -40°C~85°C | Tray | 2015 | VULCON™. | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 4 | Silver | Industrial, Medical | Receptacle | Threaded | 125V | 4A | A | - | IP67 - Dust Tight, Waterproof | 5A | Nickel | M12-4 | - | Backshell, Coupling Nut, Strain Relief | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B002-173L501 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 700V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Black, Silver | - | - | Push-Pull | - | 30A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 859-R03-103R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Copper Alloy | Polybutylene Terephthalate (PBT) | - | Gold | Copper Alloy | 250V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Receptacle, Male Pins | 3 | Silver | Industrial, Medical | - | Threaded | - | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | - | Flash | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 854-003-203RLS1 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | Phosphor Bronze | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Plug, Female Sockets | 3 | Black, Silver | Industrial, Medical | - | Threaded | - | 3A | - | - | IP67 - Dust Tight, Waterproof | - | Nickel | M8-3 | - | Coupling Nut, Ground | Flash | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 852-003-113R004 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 3 | Silver | Industrial, Medical | - | Threaded | - | 1A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M5-3 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 859-004-103R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Receptacle, Male Pins | 4 | Silver | Industrial, Medical | - | Threaded | - | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | - | Flash | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 822B012-273L501 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 480V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 12 | Black, Silver | - | - | Push-Pull | - | 7A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 8P1P00517NJL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Gray, Yellow | - | - | Push-Pull | - | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | - | - | Non-RoHS Compliant | - | ||
![]() 8P1P00517BRL421 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Gray, Red | - | - | Push-Pull | - | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | Non-RoHS Compliant | - |