- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Cable Opening | Features | Contact Finish Thickness - Mating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8P1P00617NRL621 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Gray, Red | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00717BAL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Blue, Gray | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00917NRL421 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | Gray, Red | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00417BAL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | Blue, Gray | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P01017NJL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 10 | Gray, Yellow | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P01017BNL421 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 10 | Black, Gray | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00517NNL521 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Black, Gray | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 820K004-273L301 NorComp Inc. | 10 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 820K | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 7A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | Nickel | 0.098 ~ 0.126 (2.50mm ~ 3.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821B010-273L401 NorComp Inc. | 10 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 300V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 10 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2.5A | Keyed | Shielded | IP50 - Dust Protected | Nickel | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | ROHS3 Compliant | IP50 | ||
![]() 8P1P00617BNL521 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Black, Gray | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00617BVL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Gray, Green | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P01417NAL421 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 14 | Blue, Gray | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P01417BRL521 NorComp Inc. | 18 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 14 | Gray, Red | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00617NNL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Black, Gray | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00217NNL521 NorComp Inc. | 26 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Black, Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00517BAL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Blue, Gray | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00517BRL621 NorComp Inc. | 26 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Gray, Red | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00617BJL621 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Gray, Yellow | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00517NJL421 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Gray, Yellow | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | - | 7.00μin 0.178μm | Non-RoHS Compliant | - | ||
![]() 8P1P00817BVL421 NorComp Inc. | 18 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 400V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 8 | Gray, Green | - | Push-Pull | 5A | Keyed | Unshielded | IP50 - Dust Protected | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | Backshell, Strain Relief | 7.00μin 0.178μm | Non-RoHS Compliant | - |