- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860-R03-213R004 NorComp Inc. | 30 |
| Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | Tray | 2017 | VULCON™. | - | - | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | 3 | Silver | Industrial, Medical | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | - | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
![]() 852-003-213R004 NorComp Inc. | 40 |
| Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | 3 | Silver | Industrial, Medical | Threaded | 1A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M5-3 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | - | ||
![]() 822B003-273L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 800V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Black, Silver | - | Push-Pull | 17A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 822B008-213R001 NorComp Inc. | 29 |
| Datasheet | 14 Weeks | Bulkhead, Front Side Nut, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 8 | Silver | - | Push-Pull | 10A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 822B010-173L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 10 | Black, Silver | - | Push-Pull | 8A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 822B004-173L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 610V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | Black, Silver | - | Push-Pull | 15A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 8P1P008210JRB01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 400V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 8 | Gray, Yellow | - | Push-Pull | 5A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 858-005-203RSU1 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Plug, Female Sockets | 5 | Black, Silver | Industrial, Medical | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-5 | - | Coupling Nut | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 821BR02-213R001 NorComp Inc. | 33 |
| - | 14 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 2 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 15A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Board Guide | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 821K004-273L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 10A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821B014-213R001 NorComp Inc. | 39 |
| Datasheet | 14 Weeks | Bulkhead, Front Side Nut, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 14 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 821B014-103R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 14 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2A | Keyed | Shielded | IP50 - Dust Protected | unknown | Nickel | - | 0.413 (10.50mm) | - | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 821B010-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Bulkhead, Front Side Nut, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 300V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 10 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2.5A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 8P1P00217BGL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 822B019-273L801 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 19 | Black, Silver | - | Push-Pull | 5A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.287 ~ 0.323 (7.30mm ~ 8.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 821B003-273L401 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 12A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 8P1P00217NGL621 NorComp Inc. | 37 | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00217NGL421 NorComp Inc. | 20 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 821B003-173L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 3 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 12A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 820B009-173L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 200V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | e4 | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 |